location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 870 G9 Intel® Core™ i7 i7-14700 68,6 cm (27") 2560 x 1440 Pixel Ecran tactil PC all-in-one (multifuncțional) 32 Giga Bites DDR5-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 7 (802.11be) Argint

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
870 G9
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99B12ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415875853 show
Categorie:
Desktop PC with monitor.
Calculator sau staţie de lucru Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 940
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 01 Jun 2025 18:52:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteOne 870 G9 Intel® Core™ i7 i7-14700 68,6 cm (27") 2560 x 1440 Pixel Ecran tactil PC all-in-one (multifuncțional) 32 Giga Bites DDR5-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 7 (802.11be) Argint
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Companii PC all-in-one (multifuncțional) Argint
  • - Intel® Core™ i7 i7-14700 Numărul de nuclee de procesor: 20
  • - Ecran tactil 68,6 cm (27") Quad HD 2560 x 1440 IPS
  • - 32 Giga Bites DDR5-SDRAM 5600 MHz 1 x 32 Giga Bites
  • - 1 TB SSD Cititor card integrat
  • - Intel® UHD Graphics
  • - Wi-Fi 7 (802.11be) Ethernet LAN Bluetooth 5.4
  • - Windows 11 Pro
Mai mult>>>
afișaj
Diagonala afișajului *
68,6 cm (27")
Rezoluţie de afişare *
2560 x 1440 Pixel
Ecran tactil *
Yes
Tip HD *
Quad HD
Luminozitate afişaj
250 cd/m²
Tip panou
IPS
Model culori RGB
NTSC
Gamă de culori
72%
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i7
Generație procesor
Intel Core i7-14xxx
Procesor *
i7-14700
Numărul de nuclee de procesor
20
Fire de execuție procesor (threads)
28
Frecvență boost procesor
5,4 GHz
Nuclee performanță
8
Nuclee eficiente
12
Frecvență miez performance-core Max Turbo
5,3 GHz
Frecvență multi-miez Max Turbo
4,2 GHz
Frecvență de bază nucleu de performanță
2,1 GHz
Frecvență bază nucleu de eficiență
1,5 GHz
Memorie cache procesor
33 Mega bites
Tip procesor cache
L3
Putere bază procesor
65 W
Putere turbo maximă
219 W
Memorie
Memorie internă *
32 Giga Bites
Tip de memorie internă
DDR5-SDRAM
Tip sloturi de memorie
SO-DIMM
Memorie viteza de ceas
5600 MHz
Amplasare memorie (sloturi x dimensiune)
1 x 32 Giga Bites
Factor de formă memorie
DIMM/SO-DIMM
Medii de stocare
Capacitate totală de stocare *
1 TB
Suport media de stocare *
SSD
Număr de discuri de stocare instalate
1
Capacitate totală SSDs
1 TB
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
1 TB
Tip memorie SSID
TLC
SSD de disc interfeţe
PCI Express 4.0
NVMe
Yes
De tipul de unitate optică *
No
Cititor card integrat
Yes
Grafică
Adaptor procesor grafic separat *
No
Model adaptor grafic dedicat *
Indisponibil
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
Intel
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel® UHD Graphics
Audio
Difuzoare încorporate *
Yes
Număr de difuzoare
2
Puterea RMS
10 W
Numărul de vorbitori
Bang & Olufsen
Aparat de fotografiat
Cameră încorporată *
Yes
Reţea
Wi-Fi *
Yes
Reţea
Standard Wi-Fi *
Wi-Fi 7 (802.11be)
Standarde Wi-Fi
Wi-Fi 7 (802.11be)
Producător controler WLAN
Intel
Model controller WLAN
Intel Wi-Fi 7 BE200
Tipul antenei
2x2
Ethernet LAN *
Yes
Bluetooth *
Yes
Versiune Bluetooth
5.4
Conexiune
Porturi Ethernet LAN (RJ-45)
1
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
2
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-A *
3
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-B *
1
Număr porturi USB4 Gen 3x2 *
1
Numărul de porturi HDMI *
1
Versiune HDMI
1.4
Număr de DisplayPort
1
Port combo caști/microfon
Yes
Design
Nume culoare
Silver
Culoarea produsului *
Argint
Anul lansării
2024
Ţara de origine
Republica Cehă
Performanță
Tipul de produs *
PC all-in-one (multifuncțional)
Poziționare pe piață
Companii
Chipset-ul plăcii de bază
Intel Q670
Modulul platformei de încredere
Yes
Versiune Trusted Platform Module (TPM)
2.0
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Special features
Tip boxă HP
HP Dual Speakers
Asistent suport HP
Yes
Segment HP
Companii
Managementul energiei
Frecvenţa adaptorului AC
50 - 60 Hz
Voltajul de intrare pentru adaptorul AC
100 - 240 V
Greutate şi dimensiuni
Lăţime (cu stand)
614 milimetri
Adâncime (cu stand)
247 milimetri
Înălţime (cu stand)
599,5 milimetri
Greutate (cu stand)
11,6 kilograme
Greutate
8,9 kilograme
Lăţime de ambalaj
742 milimetri
Adâncimea de ambalaj
237 milimetri
Înălţime de ambalaj
640 milimetri
Greutatea pachetului
15,1 kilograme
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
10 - 35 °C
Interval relativ operaţional de umiditate
10 - 90%
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
ENERGY STAR, TCO
Conţinutul de ambalaje
Tastatură inclusă
Yes
Alte caracteristici
Tip de sasiu
Multifuncțional
Diagonală ecran (metric)
68,6 cm
Ecran inclus
Yes
Cititor de amprente
Yes
Cameră infraroșu (IR)
Yes
Ţară Distributor
Czech Republic 1 distributor(s)