location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Tower 400 G9 PCI Intel® Core™ i7 i7-13700 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Windows 11 Pro PC-ul Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Tower 400 G9 PCI
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99P37ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961805482 show
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 9188
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 21 Jul 2025 11:22:48
The date of the most recent change of the data-sheet in Icecat's system
PDF (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro Tower 400 G9 PCI Intel® Core™ i7 i7-13700 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Windows 11 Pro PC-ul Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Productivitate dovedită PC-ul Negru
  • - Intel® Core™ i7 i7-13700 Numărul de nuclee de procesor: 16
  • - 16 Giga Bites DDR4-SDRAM 3200 MHz 1 x 16 Giga Bites
  • - 512 Giga Bites SSD
  • - Intel UHD Graphics 770
  • - Ethernet LAN 10,1000,100 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
Mai mult>>>
Windows 11

Lucrezi de oriunde fără a face compromisuri în ceea ce priveşte performanţa sau securitatea, cu Windows 11 şi tehnologia de colaborare şi conectivitate de la HP.

Securitatea este o prioritate

HP Wolf Pro Security Edition asigură protecţie preconfigurată de clasă enterprise a PC-urilor pentru întreprinderi mici şi mijlocii.[1]

Plăci grafice integrate opțional

Crește performanța PC-ului tău de birou cu placa grafică integrată. Permite executarea rapidă pentru activitățile tale de calcul și grafică multimedia.

Management BIOS în reţea

HP Sure Admin, un instrument modern de gestionare a BIOS-ului, elimină necesitatea unei parole sau a unui utilitar de configurare a BIOS-ului în sistemul de operare prin crearea unei semnături digitale care le permite administratorilor IT să gestioneze în siguranţă setările pentru BIOS din reţea.[3]

Navigaţi cu încredere

Protejează-ţi PC-ul împotriva site-urilor web şi ataşărilor doar în citire de tip Microsoft Office şi PDF care conţin malware, ransomware şi viruşi, cu securitatea implementată în hardware, oferită de HP Sure Click.[4]

Recuperare automată din atacurile de firmware

Atacurile de firmware pot devasta complet PC-ul. Protejează-te cu BIOS-ul cu reparare automată de la HP. Tehnologia HP Sure Start Gen7 recuperează automat BIOS-ul după atacuri de tip malware, rootkit sau de corupere a fişierelor.

HP Sure Sense

Malware-ul evoluează rapid şi programele antivirus tradiţionale nu îl recunosc întotdeauna. Protejează-ţi PC-ul împotriva atacurilor noi cu HP Sure Sense, care combină analiza comportamentală cu tehnici AI avansate ca să asigure o protecţie excepţională.

Şterge datele de pe unitatea de disc

HP Secure Erase şterge conţinutul unei unităţi de disc în vederea utilizării în alte scopuri sau a realocării.[6]

Gestionare simplă a PC-ului

Pierdeţi mai puţin timp şi ajungeţi direct la actualizările necesare, utilizând HP Support Assistant.[7]

Acceleraţi funcţiile de bază ale gestionării IT

Implementează kitul HP de integrare şi maniabilitate pentru a accelera crearea imaginilor şi gestionarea hardware-ului, BIOS-ului şi securităţii atunci când gestionezi dispozitive prin Microsoft Endpoint Manager.[10]

Procesor Intel Core™

Menţine-ţi productivitatea pe parcursul zilei cu HP Pro Tower 400, cu cel mai nou procesor Intel Core™.[2]

Acceptă până la 3 monitoare

Cre?ti productivitatea ?i duci la bun sfâr?it mai multe fluxuri de lucru datorită porturilor video care acceptă până la trei monitoare. [9]

Protecţie oferită de HP Wolf Security

PC-urile cu HP Wolf Pro Security Edition combină HP Sure Click Pro cu HP Sure Sense Pro, asigurând o acoperire mai mare decât versiunile standard printr-o licenţă de utilizare pe 1 an sau 3 ani cu asistenţă HP.[5] Astfel, se obţine o soluţie eficientă care nu necesită un mediu de PC-uri gestionat de echipa IT.

Protejaţi viitorul planetei

Sursa de alimentare de înaltă eficien?ă ?i ambalajul din celuloză turnată contribuie la reducerea impactului asupra mediului. [8]

Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i7
Generație procesor
13th gen Intel® Core™ i7
Procesor *
i7-13700
Numărul de nuclee de procesor
16
Fire de execuție procesor (threads)
24
Frecvență boost procesor
5,2 GHz
Nuclee performanță
8
Nuclee eficiente
8
Frecvență miez performance-core Max Turbo
5,1 GHz
Frecvență multi-miez Max Turbo
4,1 GHz
Frecvență de bază nucleu de performanță
2,1 GHz
Frecvență bază nucleu de eficiență
1,5 GHz
Memorie cache procesor
30 Mega bites
Tip procesor cache
L3
Putere bază procesor
65 W
Putere turbo maximă
219 W
Memorie
Memorie internă *
16 Giga Bites
Maximum de memorie internă *
64 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Amplasare memorie (sloturi x dimensiune)
1 x 16 Giga Bites
Sloturi pentru memorii
2x DIMM
Memorie viteza de ceas
3200 MHz
CCE
No
Non-ECC
Yes
Medii de stocare
Capacitate totală de stocare *
512 Giga Bites
Suport media de stocare *
SSD
De tipul de unitate optică *
No
Număr de discuri de stocare instalate
1
Capacitate totală SSDs
512 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
512 Giga Bites
SSD de disc interfeţe
PCI Express
NVMe
Yes
Grafică
Adaptor procesor grafic separat *
No
Adaptor grafic la-bord *
Yes
Model adaptor grafic dedicat *
Indisponibil
Producător placă GPU integrată
Intel
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel UHD Graphics 770
Reţea
Ethernet LAN *
Yes
Viteză transfer de date Ethernet LAN
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Standard Wi-Fi
Wi-Fi 6E (802.11ax)
Standarde Wi-Fi
Wi-Fi 6E (802.11ax)
Producător controler WLAN
Intel
Model controller WLAN
Intel Wi-Fi 6E AX211
Tipul antenei
2x2
Bluetooth
Yes
Versiune Bluetooth
5.3
Conexiune
Număr porturi USB 2.0 *
2
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
3
Conexiune
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-A *
3
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-B *
1
Numărul de porturi HDMI *
2
Versiune HDMI
1.4
Număr de DisplayPort
1
Versiune DisplayPort
1.4
Porturi Ethernet LAN (RJ-45)
1
Line ieşire
Yes
Port combo caști/microfon
Yes
Sloturi de extensie
PCI Express x1 sloturi
1
Sloturi PCI Express x16 (Gen 4.x)
1
PCI sloturi
1
Design
Tip de sasiu *
Tower
Nume culoare
Jack black
Număr de bay-uri de 3.5"
2
Culoarea produsului *
Negru
Anul lansării
2023
Ţara de origine
China, Republica Cehă
Performanță
Poziționare pe piață
Productivitate dovedită
Chipset-ul plăcii de bază
Intel Q670
Cip audio
Realtek ALC3252
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire, Utilizator
Modulul platformei de încredere
Yes
Tipul de produs *
PC-ul
Versiune Trusted Platform Module (TPM)
2.0
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Special features
Asistent suport HP
Yes
Segment HP
Companii
Managementul energiei
Sursa de alimentare tensiune de intrare
100 - 240 V
Sursa de alimentare de frecvenţă de intrare
50 - 60 Hz
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
10 - 35 °C
Interval relativ operaţional de umiditate
10 - 90%
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
ENERGY STAR
Greutate şi dimensiuni
Lățime *
155 milimetri
Adâncime *
308 milimetri
Înălţime *
337 milimetri
Greutate *
5,31 kilograme
Lăţime de ambalaj
400 milimetri
Adâncimea de ambalaj
287 milimetri
Înălţime de ambalaj
499 milimetri
Greutatea pachetului
8,4 kilograme
Conţinutul de ambalaje
Mouse inclus
Yes
Tastatură inclusă
Yes
Conectivitate tastatură
Prin cablu
afișaj
Ecran inclus *
No
Ţară Distributor
United Kingdom 1 distributor(s)