location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 400 G9 Intel® Core™ i7 i7-14700 16 Giga Bites DDR5-SDRAM 512 Giga Bites SSD Windows 11 Pro SFF PC-ul Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G9
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99Q57ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701305637 show
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 771
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 27 Jul 2025 12:33:08
The date of the most recent change of the data-sheet in Icecat's system
PDF (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 400 G9 Intel® Core™ i7 i7-14700 16 Giga Bites DDR5-SDRAM 512 Giga Bites SSD Windows 11 Pro SFF PC-ul Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Productivitate dovedită PC-ul Negru 240 W
  • - Intel® Core™ i7 i7-14700 Numărul de nuclee de procesor: 20
  • - 16 Giga Bites DDR5-SDRAM 5600 MHz 1 x 16 Giga Bites
  • - 512 Giga Bites SSD
  • - Intel® UHD Graphics
  • - Ethernet LAN
  • - Windows 11 Pro
Mai mult>>>
Windows 11

Lucrezi de oriunde fără a face compromisuri în ceea ce priveşte performanţa sau securitatea, cu Windows 11 şi tehnologia de colaborare şi conectivitate de la HP.

Cel mai recent procesor Intel multi-core

Configurează procesorul dispozitivului HP Pro SFF 400 pentru a ob?ine combina?ia perfectă între consum de energie, performan?ă ?i valoare. Cu cel mai recent procesor Intel ?i memoria DDR5, gestionezi fluid ?i fiabil mai multe activită?i.

Management BIOS în reţea

HP Sure Admin, un instrument modern de gestionare a BIOS-ului, elimină necesitatea unei parole sau a unui utilitar de configurare a BIOS-ului în sistemul de operare prin crearea unei semnături digitale care le permite administratorilor IT să gestioneze în siguranţă setările pentru BIOS din reţea.[1]

Navigaţi cu încredere

Protejează-ţi PC-ul împotriva site-urilor web şi ataşărilor doar în citire de tip Microsoft Office şi PDF care conţin malware, ransomware şi viruşi, cu securitatea implementată în hardware, oferită de HP Sure Click.[4]

Recuperare automată din atacurile de firmware

Atacurile de firmware pot devasta complet PC-ul. Protejează-te cu BIOS-ul cu reparare automată de la HP. Tehnologia HP Sure Start Gen7 recuperează automat BIOS-ul după atacuri de tip malware, rootkit sau de corupere a fişierelor.

HP Sure Sense

Malware-ul evoluează rapid şi programele antivirus tradiţionale nu îl recunosc întotdeauna. Protejează-ţi PC-ul împotriva atacurilor noi cu HP Sure Sense, care combină analiza comportamentală cu tehnici AI avansate ca să asigure o protecţie excepţională.

Şterge datele de pe unitatea de disc

HP Secure Erase şterge conţinutul unei unităţi de disc în vederea utilizării în alte scopuri sau a realocării.[5]

Gestionare simplă a PC-ului

Pierdeţi mai puţin timp şi ajungeţi direct la actualizările necesare, utilizând HP Support Assistant.[7]

Acceleraţi funcţiile de bază ale gestionării IT

Implementează kitul HP de integrare şi maniabilitate pentru a accelera crearea imaginilor şi gestionarea hardware-ului, BIOS-ului şi securităţii atunci când gestionezi dispozitive prin Microsoft Endpoint Manager.[8]

Docuri şi sloturi pentru extindere

HP Pro SFF 400 are un slot m.2 pentru WLAN şi unul pentru stocare, un slot PCIe x16 şi un slot PCIe x1.

Conectează până la 3 monitoare

Creşti productivitatea şi duci la bun sfârşit mai multe fluxuri de lucru datorită porturilor video care acceptă până la trei monitoare.[3]

Protecţie oferită de HP Wolf Security

HP Wolf Security for Business oferă protecţie mereu activată şi puternică integrată în hardware.[6]

Protejaţi viitorul planetei

Sursa de alimentare de înaltă eficien?ă ?i ambalajul din celuloză turnată9 contribuie la reducerea impactului asupra mediului. [9]

Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i7
Generație procesor
Intel Core i7-14xxx
Procesor *
i7-14700
Numărul de nuclee de procesor
20
Fire de execuție procesor (threads)
28
Frecvență boost procesor
5,4 GHz
Nuclee performanță
8
Nuclee eficiente
12
Frecvență miez performance-core Max Turbo
5,3 GHz
Frecvență multi-miez Max Turbo
4,2 GHz
Frecvență de bază nucleu de performanță
2,1 GHz
Frecvență bază nucleu de eficiență
1,5 GHz
Memorie cache procesor
33 Mega bites
Tip procesor cache
L3
Putere bază procesor
65 W
Putere turbo maximă
219 W
Memorie
Memorie internă *
16 Giga Bites
Maximum de memorie internă *
64 Giga Bites
Tip de memorie internă
DDR5-SDRAM
Amplasare memorie (sloturi x dimensiune)
1 x 16 Giga Bites
Sloturi pentru memorii
2x DIMM
Memorie viteza de ceas
5600 MHz
Medii de stocare
Capacitate totală de stocare *
512 Giga Bites
Suport media de stocare *
SSD
De tipul de unitate optică *
No
Număr de discuri de stocare instalate
1
Capacitate totală SSDs
512 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
512 Giga Bites
SSD de disc interfeţe
PCI Express
NVMe
Yes
Grafică
Adaptor procesor grafic separat *
No
Adaptor grafic la-bord *
Yes
Model adaptor grafic dedicat *
Indisponibil
Producător placă GPU integrată
Intel
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel® UHD Graphics
Reţea
Ethernet LAN *
Yes
Conexiune
Număr porturi USB 2.0 *
2
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
3
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-A *
3
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-B *
1
Numărul de porturi HDMI *
1
Versiune HDMI
1.4
Număr de DisplayPort
1
Conexiune
Versiune DisplayPort
1.4
Line ieşire
Yes
Port combo caști/microfon
Yes
Sloturi de extensie
Sloturi PCI Express x1 (Gen 3.x)
1
Sloturi PCI Express x16 (Gen 4.x)
1
Design
Tip de sasiu *
SFF
Nume culoare
Jack black
Număr de bay-uri de 3.5"
1
Culoarea produsului *
Negru
Performanță
Poziționare pe piață
Productivitate dovedită
Chipset-ul plăcii de bază
Intel Q670
Cip audio
Realtek ALC3252
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire, Utilizator
Modulul platformei de încredere
Yes
Tipul de produs *
PC-ul
Versiune Trusted Platform Module (TPM)
2.0
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Special features
Asistent suport HP
Yes
Software HP furnizat
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; HP Easy Clean; Touchpoint Customizer for Commercial; HP Easy Clean Keyboard Driver; HSA Fusion for Commercial; HSA Telemetry for Commercial; HPX for CMIT
Segment HP
Companii
Managementul energiei
Sursa de alimentare *
240 W
Sursa de alimentare tensiune de intrare
100 - 240 V
Sursa de alimentare de frecvenţă de intrare
50/60 Hz
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
10 - 35 °C
Interval relativ operaţional de umiditate
10 - 90%
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
ENERGY STAR
Greutate şi dimensiuni
Lățime *
270 milimetri
Adâncime *
95 milimetri
Înălţime *
308 milimetri
Greutate *
4,2 kilograme
Lăţime de ambalaj
394 milimetri
Adâncimea de ambalaj
205 milimetri
Înălţime de ambalaj
499 milimetri
Greutatea pachetului
7,25 kilograme
Conţinutul de ambalaje
Mouse inclus
Yes
Conectivitate mouse
Prin cablu
Tastatură inclusă
Yes
Conectivitate tastatură
Prin cablu
afișaj
Ecran inclus *
No
Alte caracteristici
Tipul tastaturii
USB