location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 2-in-1 Laptop 14-eu0013nn Intel Core Ultra 7 155H Hibrid (2 în 1) 35,6 cm (14") Ecran tactil 3K 16 Giga Bites LPDDR5x-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Home AI PC Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Acasă
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spectre x360 2-in-1 Laptop 14-eu0013nn
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG9P5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701188865 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 125
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 30 Jul 2025 11:27:40
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2025
Product end of life date
Bullet Points HP Spectre x360 2-in-1 Laptop 14-eu0013nn Intel Core Ultra 7 155H Hibrid (2 în 1) 35,6 cm (14") Ecran tactil 3K 16 Giga Bites LPDDR5x-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Home AI PC Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Hibrid (2 în 1) Negru
  • - Intel Core Ultra 7 155H Numărul de nuclee de procesor: 16
  • - Ecran tactil 35,6 cm (14") 3K 2880 x 1800 Pixel Retroiluminare LED 16:10
  • - 16 Giga Bites LPDDR5x-SDRAM 7467 MHz
  • - Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Polimer Litiu (LiPo) 68 Wh 13 h 65 W
  • - Windows 11 Home
Mai mult>>>
O nouă perspectivă
O nouă perspectivă

De la meniul Start reproiectat la noile modalități de a fi la zi cu persoanele, știrile, jocurile și conținutul preferate, Windows 11 este locul care îți dă posibilitatea să gândești, să te exprimi și să creezi într-un mod natural.[7]

Intel Core™ Ultra
Intel Core™ Ultra

Bucură-te de performanțe înalte și viteză pentru a-ți crește productivitatea. Editează, distribuie și bucură-te de conținut de divertisment 4K fantastic, fără probleme, la viteze incredibile.[8]

Ecran OLED

Datorită tehnologiei afișajului care aprinde separat fiecare pixel, vei obține nuanțe de negru mai intense pentru un contrast mai mare, o profunzime îmbunătățită a culorilor și eficiență energetică mai mare decât cea a ecranelor cu LED-uri tradiționale.

Afișaj cu certificat Eyesafe

Afișajele cu certificat Eyesafe respectă cerințele TÜV privind lumina albastră redusă și standardele Eyesafe pentru a-ți proteja ochii împotriva luminii albastre dăunătoare, fără a schimba culorile, cu scopul de a-i solicita mai puțin atunci când lucrezi perioade îndelungate.[9]

Rată de reîmprospătare variabilă
Rată de reîmprospătare variabilă

Bucură-te de performanțe optime pentru proiectele creative, fără compromisuri în ce privește autonomia acumulatorului. Datorită tehnologiei VRR, PC-ul tău își reglează automat rata de reîmprospătare în funcție de rata de cadre a conținutului vizionat.

Ecran antireflexie
Ecran antireflexie

Vezi clar ecranul, oriunde ai fi. Acest ecran reduce reflexia şi îmbunătăţeşte contrastul, astfel încât să-l vezi clar în orice condiţii, în interior sau în aer liber.[10]

Design sustenabil
Design sustenabil

Deoarece lucrurile mici fac o mare diferență, construcția acestui produs include materiale sustenabile precum plasticul din deșeuri marine și plasticul reciclat post-consum.[11]

Aluminiu reciclat
Aluminiu reciclat

Deoarece lucrurile mici fac o mare diferență, designul acestui laptop include materiale sustenabile, precum aluminiul reciclat.[12]

Intel Evo™
Intel Evo™

Platforma Intel Evo™ este o combinaţie perfectă de performanţă, viteză de răspuns, autonomie a bateriei şi imagini uimitoare, la o nouă clasă de laptopuri. Aceste designuri sunt verificate de Intel pentru a asigura o experienţă pe laptop excepţională, de oriunde.[1]

HP Presence 2.0
HP Presence 2.0

Prezintă-te în cea mai bună lumină, cu îmbunătățiri ale camerei precum Încadrarea automată și Ajustarea iluminării de fundal. În plus, ai libertatea de a-ți exprima creativitatea cu vizualizarea din mai multe unghiuri și corecția formatului dreptunghiular.

Profită la maximum de dispozitivul 365

Microsoft 365 îţi face viaţa mai creativă, mai organizată şi mai sigură. Abonament de un an pentru clienţii Microsoft 365 noi.[13]

HP Fast Charge
HP Fast Charge

Când laptopul nu mai are multă energie, nimeni nu are timp să aştepte ore întregi pentru a-l reîncărca. Opreşte dispozitivul şi încarcă-l de la 0 până la 50% din capacitate în aproximativ 45 de minute.[14]

Autonomie a bateriei pentru zile lungi
Autonomie a bateriei pentru zile lungi

Lucrezi până târziu în noapte cu un acumulator care durează până la 13 ore. O autonomie a bateriei mai mare înseamnă că poți folosi mai mult dispozitivul fără reîncărcare.[15]

Unitate SSD PCIe
Unitate SSD PCIe

Pornește în câteva secunde cu viteza fulgerului, cu unitatea de stocare SSD PCIe de 512 GB.

Placă wireless Wi-Fi 6E (2x2) și Bluetooth 5.3
Placă wireless Wi-Fi 6E (2x2) și Bluetooth 5.3

Te bucuri de viteze mai mari, performanțe îmbunătățite, capacitate mai mare și latență mai redusă decât la modelele anterioare, datorită plăcii wireless Wi-Fi 6E și Bluetooth 5.3.[16]

HP Audio Boost
HP Audio Boost

Trăiește experiența audio la următorul nivel, cu tehnologia de amplificare inteligentă, care îți oferă un sunet puternic, clar și dinamic.

LPDDR5 RAM
LPDDR5 RAM

Bucură-te de performanțe înalte cu memoria LPDDR5 cu consum de energie eficient. Creată pentru viteze mari de transfer al datelor și latență redusă, plus transferuri de fișiere și încărcarea aplicațiilor accelerate.

Tastatură All-in-One
Tastatură All-in-One

Poţi controla setările pentru confidenţialitate, securitate şi multimedia prin atingerea unui buton. Toate comenzile rapide se află într-un singur loc şi poţi naviga fără întreruperi.

Mergi mai departe cu tehnologia AI încorporată
Mergi mai departe cu tehnologia AI încorporată

Tehnologie AI încorporată, conectivitate telefonică fără întreruperi și securitate avansată – HP Spectre îți permite să faci mai mult.

Finalizează fiecare întrebare și solicitare mai repede ca niciodată
Finalizează fiecare întrebare și solicitare mai repede ca niciodată

Poți rezolva mult mai multe, mai repede, pe o platformă Intel Evo™ echipată cu cel mai recent procesor Intel.

Instrumente inteligente de colaborare care se adaptează la personalitatea ta
Instrumente inteligente de colaborare care se adaptează la personalitatea ta

Afișează-te cu o cameră foto de 9 MP[2], mod de noapte, filtre de aspect și reducere a zgomotului AI pentru o conectivitate fără cusur.

Design sustenabil
Design sustenabil

Certificare EPEAT Gold[3] și ENERGY STAR și fabricare cu materiale reciclate[4,5,6].

Design
Nume culoare
Nightfall black
Tipul de produs *
Hibrid (2 în 1)
Culoarea produsului *
Negru
Poziționare pe piață
Premium
Nume marcă originală
HP
afișaj
Diagonala afișajului *
35,6 cm (14")
Rezoluţie de afişare *
2880 x 1800 Pixel
Ecran tactil *
Yes
Tip HD
3K
Retroiluminare LED
Yes
Raport de aspect nativ
16:10
Tip ecran afișare
Ecran sticlă fără margini
Luminozitate afişaj
400 cd/m²
Diagonală ecran (metric)
35,6 cm
Rată maximă de reîmprospătare
120 Hz
Interval Dinamic Ridicat (HDR) suportat
Yes
Tehnologie High Dynamic Range (HDR)
High Dynamic Range (HDR) 500
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel Core Ultra 7
Procesor *
155H
Numărul de nuclee de procesor
16
Fire de execuție procesor (threads)
22
Frecvență boost procesor
4,8 GHz
Memorie cache procesor
24 Mega bites
Tip procesor cache
L3
Unitate de procesare neurală (NPU)
Unitate de procesare neurală (NPU)
Intel AI Boost
Performanță NPU până la
11 TOPs
Memorie
Memorie internă *
16 Giga Bites
Tip de memorie internă
LPDDR5x-SDRAM
Memorie viteza de ceas
7467 MHz
Factor de formă memorie
Integrat
Amplasare memorie (sloturi x dimensiune)
Not available
Grafică
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
Intel
Model adaptor grafic la-bord *
Intel Arc Graphics
Audio
Sistem audio
DTS:X Ultra
Difuzoare încorporate
Yes
Numărul de difuzoare incorporate
4
Microfon încorporat
Yes
Numarul de microfoane
2
Aparat de fotografiat
Cameră foto frontală
Yes
Rezoluție cameră foto frontală (numerică)
9 MP
Cameră infraroșu (IR)
Yes
Cameră intimitate
Yes
Tip confidențialitate
Obturator vizibilitate
Reţea
Standard Wi-Fi *
Wi-Fi 6E (802.11ax)
Tipul antenei
2x2
Model controller WLAN
Intel Wi-Fi 6E AX211
Producător controler WLAN
Intel
Bluetooth
Yes
Versiune Bluetooth
5.3
Conexiune
Număr de porturi Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Port combo caști/microfon
Yes
Performanță
Chipset-ul plăcii de bază
Intel SoC
Busola electronică
Yes
Accelerometru
Yes
Giroscop
Yes
Senzor de temperatură
Yes
Tastatură
Retroiluminare tastatură
Yes
Tastatură mărime naturală
Yes
Tehnologie intense plus
nightfall black
Software
Sistem de operare cu condiţia *
Windows 11 Home
Special features
HP Audio Boost
Yes
HP Artificial Intelligence
AI PC
Segment HP
Acasă
Baterie
Tehnologia bateriei
Polimer Litiu (LiPo)
Numărul de celule baterie
4
Battery capacity *
68 Wh
Durată baterie (max)
13 h
Timp de redare video continuă
17 h
Încărcare rapidă
Yes
Timp încărcare rapidă (50%)
45 minute
Managementul energiei
Disiparea puterii pentru adaptorul AC
65 W
Frecvenţa adaptorului AC
50 - 60 Hz
Voltajul de intrare pentru adaptorul AC
100 - 240 V
Securitate
Cititor de amprente
Yes
Modulul platformei de încredere
Yes
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire, Utilizator
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
ENERGY STAR
Greutate şi dimensiuni
Lățime
313,7 milimetri
Adâncime
220,4 milimetri
Înălţime
16,9 milimetri
Greutate *
1,44 kilograme
Datele de ambalare
Lăţime de ambalaj
130 milimetri
Adâncimea de ambalaj
401 milimetri
Înălţime de ambalaj
330 milimetri
Greutatea pachetului
3,17 kilograme