location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 2 G1i E Intel® Core™ i5 i5-13400 32 Giga Bites DDR5-SDRAM 2 TB SSD FreeDOS Tower PC-ul Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk 2
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G1i E
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B6XX6ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990940960 show
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 186
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 01 May 2025 17:34:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProDesk 2 G1i E Intel® Core™ i5 i5-13400 32 Giga Bites DDR5-SDRAM 2 TB SSD FreeDOS Tower PC-ul Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Productivitate dovedită PC-ul Negru 280 W
  • - Intel® Core™ i5 i5-13400 Numărul de nuclee de procesor: 10
  • - 32 Giga Bites DDR5-SDRAM 4800 MHz 2 x 16 Giga Bites
  • - 2 TB SSD
  • - Intel UHD Graphics 730
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.4
  • - FreeDOS
Mai mult>>>
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i5
Generație procesor
13th gen Intel® Core™ i5
Procesor *
i5-13400
Numărul de nuclee de procesor
10
Fire de execuție procesor (threads)
16
Frecvență boost procesor
4,6 GHz
Nuclee performanță
6
Nuclee eficiente
4
Frecvență miez performance-core Max Turbo
4,6 GHz
Frecvență multi-miez Max Turbo
3,3 GHz
Frecvență de bază nucleu de performanță
2,5 GHz
Frecvență bază nucleu de eficiență
1,8 GHz
Memorie cache procesor
20 Mega bites
Tip procesor cache
L3
Putere bază procesor
65 W
Putere turbo maximă
148 W
Memorie
Memorie internă *
32 Giga Bites
Tip de memorie internă
DDR5-SDRAM
Amplasare memorie (sloturi x dimensiune)
2 x 16 Giga Bites
Sloturi pentru memorii
2x DIMM
Memorie viteza de ceas
4800 MHz
Medii de stocare
Capacitate totală de stocare *
2 TB
Suport media de stocare *
SSD
De tipul de unitate optică *
No
Număr de discuri de stocare instalate
1
Capacitate totală SSDs
2 TB
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
2 TB
SSD de disc interfeţe
PCI Express
NVMe
Yes
Factor de formă SSD
M.2
Grafică
Adaptor procesor grafic separat *
No
Adaptor grafic la-bord *
Yes
Model adaptor grafic dedicat *
Indisponibil
Producător placă GPU integrată
Intel
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel UHD Graphics 730
Reţea
Ethernet LAN *
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Standard Wi-Fi
Wi-Fi 6 (802.11ax)
Standarde Wi-Fi
Wi-Fi 6 (802.11ax)
Producător controler WLAN
Realtek
Model controller WLAN
Realtek RTL8852BE-VT
Reţea
Tipul antenei
2x2
Bluetooth
Yes
Versiune Bluetooth
5.4
Conexiune
Număr porturi USB 2.0 *
4
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
3
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-B *
1
Numărul de porturi HDMI *
1
Versiune HDMI
1.4b
Număr de DisplayPort
1
Versiune DisplayPort
1.4a
Porturi Ethernet LAN (RJ-45)
1
Line ieşire
Yes
Line-intrare
Yes
Port combo caști/microfon
Yes
Sloturi de extensie
Sloturi PCI Express x1 (Gen 3.x)
1
Sloturi PCI Express x16 (Gen 4.x)
1
Design
Tip de sasiu *
Tower
Nume culoare
Jack black
Număr de bay-uri de 3.5"
1
Culoarea produsului *
Negru
Anul lansării
2025
Performanță
Poziționare pe piață
Productivitate dovedită
Chipset-ul plăcii de bază
Intel H770
Protecție parolă
Yes
Modulul platformei de încredere
Yes
Versiune Trusted Platform Module (TPM)
2.0
Tipul de produs *
PC-ul
Software
Sistem de operare cu condiţia *
FreeDOS
Special features
Asistent suport HP
Yes
Documentare HP
Yes
Segment HP
Companii
Managementul energiei
Sursa de alimentare *
280 W
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
5 - 35 °C
Interval relativ operaţional de umiditate
15 - 80%
Greutate şi dimensiuni
Lățime *
155 milimetri
Adâncime *
308 milimetri
Înălţime *
337 milimetri
Greutate *
5,98 kilograme
Lăţime de ambalaj
499 milimetri
Adâncimea de ambalaj
400 milimetri
Înălţime de ambalaj
287 milimetri
Greutatea pachetului
9,05 kilograme
afișaj
Ecran inclus *
No
Ţară Distributor
United Kingdom 1 distributor(s)