location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Tower G1i Workstation Desktop PC Wolf Pro Security Edition Intel Core Ultra 7 265K 32 Giga Bites DDR5-SDRAM NVIDIA RTX 2000 Ada Windows 11 Pro Stație de lucru AI PC, AI Workstation Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Tower G1i Workstation Desktop PC Wolf Pro Security Edition
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B76QNET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251910838 show
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 955
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 05 Aug 2025 12:36:28
The date of the most recent change of the data-sheet in Icecat's system
PDF (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 Tower G1i Workstation Desktop PC Wolf Pro Security Edition Intel Core Ultra 7 265K 32 Giga Bites DDR5-SDRAM NVIDIA RTX 2000 Ada Windows 11 Pro Stație de lucru AI PC, AI Workstation Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performanță Stație de lucru Negru
  • - Intel Core Ultra 7 265K Numărul de nuclee de procesor: 20
  • - 32 Giga Bites DDR5-SDRAM 5600 MHz 2 x 16 Giga Bites
  • - NVIDIA RTX 2000 Ada 16 Giga Bites Intel Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Windows 11 Pro
Mai mult>>>
HP recomandă Windows 11 Pro pentru afaceri

Lucrezi de oriunde fără a face compromisuri în ceea ce priveşte performanţa, cu Windows 11 şi tehnologia de colaborare, securitate şi conectivitate de la HP. Rezumați și rescrieți conținut, obțineți recomandări de conținut relevant și rămâneți organizat cu Microsoft Copilot.[7]

Securitatea este o prioritate

HP Wolf Pro Security Edition asigură protecţie preconfigurată de clasă enterprise a PC-urilor pentru întreprinderi mici şi mijlocii.

Design mai mic, funcţional

Noul design impresionant este prevăzut cu borduri frontale şi posterioare, astfel încât să poţi muta uşor sistemul dintr-un loc în altul.

Certificate de la vânzători de software independenţi

Lucrează cu încredere știind că PC-ul tău este certificat de principalii furnizori de software, pentru a-ți asigura performanțe maxime chiar și în cazul proiectelor complexe.

HP Anyware

Bucură-te de performanțele Z de pe orice dispozitiv, cu HP Anyware, un software pentru acces de la distanță, cu răspuns rapid și imagini de calitate, chiar și pentru editarea filmelor și vizualizarea datelor.[8]

Conectivitate Wi-Fi

Wi-Fi 7 poate oferi viteze de transfer al datelor mai mari decât Wi-Fi 6E.[9]

Performanțe reproiectate. Răcire rafinată.

Dezlănțuie puterea graficii de până la 600 W pe trei laturi și a procesorului Intel Core™ Ultra[1]. Controlul inteligent al ventilatoarelor reglează viteza ventilatoarelor în timp real. Noua aerisire cu zăbrele optimizează admisia fluxului de aer.

Construit pentru extindere. Puterea de a creşte.

Vrei să modernizezi placa grafică? Să crești memoria sau spațiul de stocare? [2] Să adaugi carduri PCIe specializate? Întrucât aveți opțiunea de extensibilitate și acces fără scule, puteți face simplu upgrade și să adăugați componente când nevoile cresc. Potrivită pentru mediile de rack, acum încape 1 unitate într-un rack 4U. [3]

Accelerează fluxurile de lucru accelerate de AI

Accelerează inferențierea și dezvoltarea AI cu stația de Z2 lucru Tower AI. Iterează și rezolvă mai rapid problemele pe dispozitivul local cu o unitate GPU discretă puternică, care asigură AI TOPS, în timp ce un unitate NPU încorporată[4] preia sarcini de productivitate.

Protejaţi viitorul planetei

Pentru compania HP contează impactul produselor sale asupra oamenilor, a comunităților și a planetei. De aceea, acest dispozitiv este EPEAT Gold[5] cu Climate+, iar cutia exterioară provine 100 % din surse sustenabile. [6]

Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel Core Ultra 7
Procesor *
265K
Numărul de nuclee de procesor
20
Fire de execuție procesor (threads)
20
Frecvență boost procesor
5,5 GHz
Memorie cache procesor
30 Mega bites
Tip procesor cache
L3
Unitate de procesare neurală (NPU)
Unitate de procesare neurală (NPU)
Intel AI Boost
Performanță NPU până la
13 TOPs
Memorie
Memorie internă *
32 Giga Bites
Tip de memorie internă
DDR5-SDRAM
Amplasare memorie (sloturi x dimensiune)
2 x 16 Giga Bites
Memorie viteza de ceas
5600 MHz
Medii de stocare
Număr de discuri de stocare instalate
1
Grafică
Adaptor procesor grafic separat *
Yes
Producător card grafic discrete GPU
NVIDIA
Adaptor grafic la-bord *
Yes
Model adaptor grafic dedicat *
NVIDIA RTX 2000 Ada
Adaptor memorie discrete graphics
16 Giga Bites
Tip memorie grafică dedicată
GDDR6
Număr adaptori grafici dedicați
1
Producător placă GPU integrată
Intel
Model adaptor grafic la-bord *
Intel Graphics
Reţea
Ethernet LAN *
Yes
Reţea
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Tehnologia cablării
10/100/1000Base-T(X)
Wi-Fi *
Yes
Standard Wi-Fi
Wi-Fi 7 (802.11be)
Producător controler WLAN
Intel
Model controller WLAN
Intel Wi-Fi 7 BE200
Tipul antenei
2x2
Bluetooth
Yes
Versiune Bluetooth
5.4
Design
Tip de sasiu *
Tower
Nume culoare
Black
Culoarea produsului *
Negru
Performanță
Poziționare pe piață
Performanță
Cip audio
Realtek ALC3205
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire, Utilizator
Tipul de produs *
Stație de lucru
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Special features
HP Artificial Intelligence
AI PC, AI Workstation
Segment HP
Companii
Certificate
Halogen redus
Yes
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
ENERGY STAR, TCO
Greutate şi dimensiuni
Lățime *
175 mm
Adâncime *
426 mm
Înălţime *
388 mm
Lăţime de ambalaj
590 mm
Adâncimea de ambalaj
490 mm
Înălţime de ambalaj
295 mm