location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Gaming Laptop 16-am0011nn Wi-Fi 6E (802.11ax) FreeDOS Alb

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Acasă
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Gaming Laptop 16-am0011nn
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP4F0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251386862 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 72
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 21 Jul 2025 13:54:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OMEN Gaming Laptop 16-am0011nn Wi-Fi 6E (802.11ax) FreeDOS Alb
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Clapetă Alb
  • - 16:10
  • - NVIDIA G-SYNC
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - 230 W
  • - FreeDOS
Mai mult>>>
Procesoare Intel Core™
Procesoare Intel Core™

Crește-ți productivitatea mobilă cu procesoarele Intel Core™, cu o arhitectură hibridă de performanță care simplifică jocul, redarea în flux și crearea în același timp.[1]

NVIDIA G-SYNC™
NVIDIA G-SYNC™

Prin sincronizarea ratelor de reîmprospătare ale unităţii GPU şi ecranului, tehnologia NVIDIA G-SYNC™ oferă experienţe de joc clare, fluide şi fără neclarităţi, cu întârzieri minime ale răspunsului.

Ecran antireflex FHD 144 Hz
Ecran antireflex FHD 144 Hz

Reduci încetinirile frustrante şi imaginile dublate cu un ecran ce combină frecvenţa de cadre de 144 Hz şi rezoluţia de 1080p, pentru o experienţă de joc fluidă şi precisă.[2]

Panou antireflexie
Panou antireflexie

Bucuraţi-vă de soare şi de conţinutul preferat cu acest panou antireflexie. Nereflectant şi având un luciu scăzut, reduce strălucirea luminii când sunteţi afară.

Imagini care nu pâlpâie

Cu ajutorul tehnologiei DC Dimming, care controlează luminozitatea prin reglarea curentului continuu și nu prin ciclurile luminii de fundal, putem elimina scintilația ecranului, pentru o experiență de vizionare mai confortabilă.[4]

Raport de aspect de 16:10
Raport de aspect de 16:10

Cu raportul de aspect de 16:10 vezi mai mult conţinut şi derulezi mai puţin.

62,5% sRGB
62,5% sRGB

Bucură-te de un ecran sRGB de 62,5% pentru culori clare.

Încorporarea materialelor plastice din deșeuri marine
Încorporarea materialelor plastice din deșeuri marine

HP incorporează cantități tot mai mari de materii prime reciclate, regenerabile și nevirgine. Conceput cu gândul la mediul înconjurător, acest produs conține un procent de materiale plastice din deșeuri marine.[5]

Tastatura conține plastic reciclat post-consum
Tastatura conține plastic reciclat post-consum

Am creat tastaturi mai bine gândite, folosind materiale plastice reciclate post-consum.[6]

ENERGY STAR
ENERGY STAR

Acest produs îndeplinește criteriile care necesită computere pentru a funcționa eficient pentru a obține certificarea ENERGY STAR.[7]

HP Fast Charge
HP Fast Charge

Când laptopul are acumulatorul descărcat, nimeni nu are timp să aștepte câteva ore pentru a-l reîncărca. Oprește dispozitivul și încarcă-l de la 0 până la 50% din capacitate în aproximativ 30 de minute.[8]

Placă wireless Wi-Fi 6E (2x2) și Bluetooth 5.3
Placă wireless Wi-Fi 6E (2x2) și Bluetooth 5.3

Te bucuri de viteze mai mari, performanțe îmbunătățite, capacitate mai mare și latență mai redusă decât la modelele anterioare, datorită plăcii wireless Wi-Fi 6E și Bluetooth 5.3.[9]

HP True Vision FHD
HP True Vision FHD

Poartă conversaţii video foarte clare, la rezoluţie FHD, chiar şi în lumină scăzută şi transformă fiecare conversaţie într-o experienţă faţă în faţă, ca un mod mai bun de a ţine legătura.[10]

USB Type-A cu rată de transmisie de date de 5 Gb/s
USB Type-A cu rată de transmisie de date de 5 Gb/s

Conectează dispozitive de stocare externe la portul USB Type-A cu rată de transmisie de date de 5 Gb/s.[11]

SSD PCIe Gen4 NVMe™ M.2 de 1 TB
SSD PCIe Gen4 NVMe™ M.2 de 1 TB

Cu transfer de date de mare viteză, unitatea SSD PCIe Gen4 NVMe M.2 de 1 TB oferă viteze extreme și stocare eficientă.[12]

HP Audio Boost
HP Audio Boost

Trăiește experiența audio la următorul nivel, cu tehnologia de amplificare inteligentă, care îți oferă un sunet puternic, clar și dinamic.

Sistem audio reglat de HyperX
Sistem audio reglat de HyperX

Lasă-te captivat de sunetul de excepție al sistemului audio reglat de HyperX.

RAM DDR5
RAM DDR5

Conceput pentru a funcționa eficient și fiabil la viteze mai mari, DDR5 este ultimul standard pentru memoria RAM. Datorită lățimii de bandă mai mari, beneficiezi de performanță sporită.

Răcire care ține pasul
Răcire care ține pasul

Faci față în fazele incendiare cu ventilatoarele foarte eficiente, care reduc zgomotele și mențin laptopul rece în timpul jocului.

Ridică-ți instantaneu experiența de joc
Ridică-ți instantaneu experiența de joc

Obții un FPS maxim posibil cu OMEN AI și îți crești puterea dincolo de limitele sale de bază cu modul Dezlănțuit.

Performanță de ultimă generație
Performanță de ultimă generație

Obții cea mai bună performanță posibilă cu cele mai recente plăci grafice NVIDA și procesoare Intel[1] de ultimă generație.

Conexiune stabilă, țintire și mai stabilă
Conexiune stabilă, țintire și mai stabilă

Nu ratezi niciun apel sau fotografie de cap cu ecranul cu rată mare de reîmprospătare[2] și camera web FHD încorporată[3].

Design
Nume culoare
Ceramic white
Culoarea produsului *
Alb
Factorul de formă *
Clapetă
Poziționare pe piață
Gaming
Nume marcă originală
HP
afișaj
Ecran tactil *
No
Raport de aspect nativ
16:10
Memorie
Non-ECC
Yes
Grafică
Adaptor grafic la-bord *
Yes
Adaptor procesor grafic separat *
Yes
NVIDIA G-SYNC
Yes
Audio
Difuzoare încorporate
Yes
Microfon încorporat
Yes
Aparat de fotografiat
Cameră foto frontală
Yes
Reţea
Standard Wi-Fi *
Wi-Fi 6E (802.11ax)
Ethernet LAN
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Tehnologia cablării
10/100/1000Base-T(X)
Performanță
Chipset-ul plăcii de bază
Intel SoC
Senzor de temperatură
Yes
Tastatură
Tastatură numerică *
Yes
Tastatură mărime naturală
Yes
Tastatură
Tehnologie intense plus
Ceramic white
Software
Sistem de operare cu condiţia *
FreeDOS
Special features
HP Audio Boost
Yes
HP Imagepad
Yes
Segment HP
Acasă
Baterie
Încărcare rapidă
Yes
Timp încărcare rapidă (50%)
30 minute
Managementul energiei
Disiparea puterii pentru adaptorul AC
230 W
Frecvenţa adaptorului AC
50 - 60 Hz
Voltajul de intrare pentru adaptorul AC
100 - 240 V
Securitate
Modulul platformei de încredere
Yes
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire
Greutate şi dimensiuni
Lățime
357,5 milimetri
Adâncime
269 milimetri
Înălţime (faţă)
2,37 cm
Înălţime (spate)
2,54 cm
Greutate *
2,43 kilograme
Datele de ambalare
Lăţime de ambalaj
63 milimetri
Adâncimea de ambalaj
567 milimetri
Înălţime de ambalaj
305 milimetri
Greutatea pachetului
3,77 kilograme