location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook Ultra Flip Laptop 14-fh0019nn Copilot+ PC Ecran tactil Windows 11 Home Albastru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Acasă
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook Ultra Flip Laptop 14-fh0019nn
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP9K0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251413742 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 60
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 02 Jul 2025 14:52:17
The date of the most recent change of the data-sheet in Icecat's system
PDF (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook Ultra Flip Laptop 14-fh0019nn Copilot+ PC Ecran tactil Windows 11 Home Albastru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Albastru
  • - Ecran tactil Retroiluminare LED 16:10
  • - Bluetooth
  • - 16,25 h 65 W
  • - Windows 11 Home
Mai mult>>>
O nouă perspectivă
O nouă perspectivă

De la meniul Start reproiectat la noile modalități de a fi la zi cu persoanele, știrile, jocurile și conținutul preferate, Windows 11 este locul care îți dă posibilitatea să gândești, să te exprimi și să creezi într-un mod natural.[8]

Procesoare Intel Core™ Ultra
Procesoare Intel Core™ Ultra

Realizează ușor acțiunile dificile cu procesoarele Intel Core™ Ultra. Accelerează experiențele AI din sute de aplicații.[9]

Arc™ Intel
Arc™ Intel

Dezlănțuie-ți imaginația cu noile soluții, hardware, software și servicii grafice Intel Arc™. Toate create pentru ca tu să te joci, să creezi și să redai în flux fără limite.

Ecran 2.8K OLED
Ecran 2.8K OLED

Rezoluția de 2880 x 1800 asigură detalii uimitoare și culori realiste.[10]

Corning Gorilla Glass 5
Corning Gorilla Glass 5

Ridică nivelul de protecție a ecranului dispozitivului cu Corning Gorilla Glass 5. Beneficiază de o durabilitate îmbunătățită, metode speciale de consolidare și sisteme mai ușoare, pentru o experiență a utilizatorului superioară.

Intel Evo™
Intel Evo™

Platforma Intel Evo™ este o combinaţie perfectă de performanţă, viteză de răspuns, autonomie a bateriei şi imagini uimitoare, la o nouă clasă de laptopuri. Aceste designuri sunt verificate de Intel pentru a asigura o experienţă pe laptop excepţională, de oriunde.[11]

Perioadă de încercare de 30 de zile pentru McAfee Online Protection
Perioadă de încercare de 30 de zile pentru McAfee Online Protection

Securizează-ți dispozitivul cu antivirus premiat și protecție online. Perioada de încercare gratuită include VPN securizat pentru confidențialitate și protecția datelor atunci când navigați pe rețele Wi-Fi publice[12]

Utilizarea metalelor reciclate
Utilizarea metalelor reciclate

HP incorporează cantități tot mai mari de materii prime reciclate, regenerabile și nevirgine. Deoarece lucrurile mici fac o mare diferență, designul acestui produs include un procent din metalele reciclate.[13]

Încorporarea materialelor plastice din deșeuri marine
Încorporarea materialelor plastice din deșeuri marine

HP incorporează cantități tot mai mari de materii prime reciclate, regenerabile și nevirgine. Conceput cu gândul la mediul înconjurător, acest produs conține un procent de materiale plastice din deșeuri marine.[14]

EPEAT Gold cu Climate+
EPEAT Gold cu Climate+

Cu EPEAT Gold cu Climate+, alegi o mișcare către responsabilitate și acțiuni climatice.[15]

Certificat ENERGY STAR
Certificat ENERGY STAR

Economisești energie și bani cu ENERGY STAR, certificat de EPA, astfel încât vei utiliza mai puțină energie și vei economisi bani acolo unde contează cel mai mult.[16]

HP Fast Charge
HP Fast Charge

Când laptopul nu mai are multă energie, nimeni nu are timp să aştepte ore întregi pentru a-l reîncărca. Opreşte dispozitivul şi încarcă-l de la 0 până la 50% din capacitate în aproximativ 45 de minute.[17]

Placă wireless Bluetooth 5.4
Placă wireless Bluetooth 5.4

Bluetooth 5.4 vine cu două caracteristici noi care împreună oferă conectivitate perfectă.[18]

Obturator de cameră
Obturator de cameră

Gata cu banda adezivă inestetică folosită pentru a-ți proteja intimitatea. Asigură confidențialitatea și securitatea cu un obturator fizic vizibil, care dezactivează camera PC-ului când nu este utilizată.

9MP IR AI camera
9MP IR AI camera

Obții o claritate uimitoare și o iluminare adaptivă cu camera noastră avansată de 9 MP dotată cu ISP AI și HDR Auto Switch. Captezi imagini luminoase și clare în orice condiții de iluminare.[19]

SSD PCIe Gen4 NVMe™ Performance M.2 de 1 TB
SSD PCIe Gen4 NVMe™ Performance M.2 de 1 TB

Cu transferul de date de mare viteză, unitatea SSD PCIe Gen4 NVMe Performance M.2 de 1 TB oferă viteze extreme și stocare eficientă.[20]

Tehnologie DTS: X Ultra
Tehnologie DTS: X Ultra

Datorită sunetului 3D autentic care indică precis localizarea în spaţiu şi care poate fi redat în orice headset, această tehnologie îţi pune la dispoziţie moduri audio reglate special pentru mai multe categorii de jocuri, pentru o imersiune maximă, care să îţi ofere o experienţă de divertisment deosebită.[21]

Thunderbolt™ 4 cu USB4™ Type-C
Thunderbolt™ 4 cu USB4™ Type-C

Datorită celei mai recente soluții cu tehnologia Thunderbolt™, poți să alimentezi dispozitivul sau să conectezi până la două monitoare 4K cu un singur cablu și o rată de transmisie de date uimitoare de 40 Gb/s.

Accelerează creativitatea prin performanța bazată pe AI
Accelerează creativitatea prin performanța bazată pe AI

Sporește creativitatea cu procesorul Intel Core™ Ultra bazat pe AI[1] și autonomia de o zi a bateriei[2].

Realizează mai multe în mai puțin timp cu AI personalizat
Realizează mai multe în mai puțin timp cu AI personalizat

Optimizează fluxurile de lucru și operațiunile cu un motor AI dedicat cu până la 48 de TOPs[3] și capacități AI personalizate.

Bucură-te de conexiuni fără întreruperi și sigure
Bucură-te de conexiuni fără întreruperi și sigure

Conectează-te cu adevărat utilizând camera de 9 MP activată de AI, Windows Studio Effects[4], Wi-Fi 7[5] și Poly Camera Pro.

Concepute cu respect față de mediu
Concepute cu respect față de mediu

Sunt realizate cu metal și plastic reciclat[6] și au EPEAT Gold cu Climate+[7].

Design
Nume culoare
Atmospheric blue
Culoarea produsului *
Albastru
Poziționare pe piață
Premium
Nume marcă originală
HP
afișaj
Ecran tactil *
Yes
Retroiluminare LED
Yes
Raport de aspect nativ
16:10
Interval Dinamic Ridicat (HDR) suportat
Yes
Unitate de procesare neurală (NPU)
Unitate de procesare neurală (NPU)
Intel AI Boost
Memorie
Non-ECC
Yes
Grafică
Adaptor grafic la-bord *
Yes
Audio
Difuzoare încorporate
Yes
Microfon încorporat
Yes
Aparat de fotografiat
Cameră foto frontală
Yes
Reţea
Bluetooth
Yes
Conexiune
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-B
1
Intel® Thunderbolt 4
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
Performanță
Chipset-ul plăcii de bază
Intel SoC
Accelerometru
Yes
Tastatură
Tastatură mărime naturală
Yes
Tehnologie intense plus
darker atmospheric blue opaque
Software
Copilot+ PC
Yes
Sistem de operare cu condiţia *
Windows 11 Home
Special features
Segment HP
Acasă
Baterie
Durată baterie (max)
16,25 h
Timp de redare video continuă
20,5 h
Încărcare rapidă
Yes
Managementul energiei
Disiparea puterii pentru adaptorul AC
65 W
Alimentare energie USB
Yes
Securitate
Cititor de amprente
Yes
Protecție parolă
Yes
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
ENERGY STAR
Greutate şi dimensiuni
Lățime
313,7 milimetri
Adâncime
216,2 milimetri
Înălţime
14,9 milimetri
Greutate *
1,34 kilograme
Datele de ambalare
Lăţime de ambalaj
80 milimetri
Adâncimea de ambalaj
380 milimetri
Înălţime de ambalaj
280 milimetri
Greutatea pachetului
2,5 kilograme