location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook X FlipNGAI 14-fk0005nn Copilot+ PC Ecran tactil Wi-Fi 6E (802.11ax) Windows 11 Home

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook X FlipNGAI
HP segment:
HP segment
Acasă
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook X FlipNGAI 14-fk0005nn
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP9K1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251413773 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 129
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 25 Jul 2025 13:29:59
The date of the most recent change of the data-sheet in Icecat's system
PDF (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook X FlipNGAI 14-fk0005nn Copilot+ PC Ecran tactil Wi-Fi 6E (802.11ax) Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium
  • - Ecran tactil Retroiluminare LED 16:10
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - 10,75 h 65 W
  • - Windows 11 Home
Mai mult>>>
O nouă perspectivă
O nouă perspectivă

De la meniul Start reproiectat la noile modalități de a fi la zi cu persoanele, știrile, jocurile și conținutul preferate, Windows 11 este locul care îți dă posibilitatea să gândești, să te exprimi și să creezi într-un mod natural.[4]

Procesoare AMD Ryzen™ 300 Series cu placă grafică AMD Radeon™
Procesoare AMD Ryzen™ 300 Series cu placă grafică AMD Radeon™

Explorați experiențele transformaționale ale PC-ului AI cu procesoarele AMD Ryzen™ AI 300 series. Creat pentru ca utilizatorii să se bucure de viteză pură, viteză de răspuns și procesare AI eficientă din punct de vedere energetic pentru PC-urile cu Copilot+.[5]

Placă grafică integrată AMD Radeon™ 800M
Placă grafică integrată AMD Radeon™ 800M

Plăcile grafice AMD Radeon™ 800M sunt încorporate pentru performanțe de gaming senzaționale, suport pentru afișaj de înaltă rezoluție și codificare accelerată hardware cu sau fără o placă grafică separată.

Tehnologia AMD FreeSync™ Premium Pro
Tehnologia AMD FreeSync™ Premium Pro

Fără compromisuri. Tehnologia AMD FreeSync™ Premium Pro înseamnă latenţă scăzută, intervale adaptive mari ale ratei de reîmprospătare, compensarea pentru frecvenţa de cadre redusă şi calitate excelentă a pixelilor în joc.[6]

Ecran OLED

Datorită tehnologiei afișajului care aprinde separat fiecare pixel, vei obține nuanțe de negru mai intense pentru un contrast mai mare, o profunzime îmbunătățită a culorilor și eficiență energetică mai mare decât cea a ecranelor cu LED-uri tradiționale.

Afișaj de 14 inchi certificat Eyesafe, cu raport de aspect de 16:10

Afișaj certificat Eyesafe de 14 inchi cu un raport de aspect de 16:10 pentru crearea și editarea de conținut și tehnologie intuitivă de ecran senzitiv pentru controlul direct al PC-ului.[7]

Rată de reîmprospătare variabilă
Rată de reîmprospătare variabilă

Bucură-te de performanțe optime pentru proiectele creative, fără compromisuri în ce privește autonomia acumulatorului. Datorită tehnologiei VRR, PC-ul tău își reglează automat rata de reîmprospătare în funcție de rata de cadre a conținutului vizionat.

Raport de aspect de 16:10
Raport de aspect de 16:10

Cu raportul de aspect de 16:10 vezi mai mult conţinut şi derulezi mai puţin.

Spaţiu de culoare DCI-P3
Spaţiu de culoare DCI-P3

Obţii nuanţe mai intense şi culori mai precise, cu o gamă de culori mai cuprinzătoare decât sRGB. DCI-P3 100% reprezintă îndeaproape culorile pe monitoare, aşa cum sunt în lumea reală.[8]

Poly Camera Pro

Poly Camera Pro îmbunătățește apelurile video cu AI, pentru a te bucura de videoclipuri extrem de clare, setări personalizabile și funcții de nivel profesional pentru o experiență de conferință video și colaborare cu adevărat captivantă.

HP AI Companion
HP AI Companion

Profită la maximum de PC-ul AI cu noua aplicație HP AI Companion. Îmbunătățește-ți activitățile de zi cu zi cu o colecție de instrumente și soluții AI care îți pot crește productivitatea și te pot menține la performanțe optime.[9]

Perioadă de încercare de 30 de zile pentru McAfee Online Protection
Perioadă de încercare de 30 de zile pentru McAfee Online Protection

Securizează-ți dispozitivul cu antivirus premiat și protecție online. Perioada de încercare gratuită include VPN securizat pentru confidențialitate și protecția datelor atunci când navigați pe rețele Wi-Fi publice[10]

Tastatura conține plastic reciclat post-consum
Tastatura conține plastic reciclat post-consum

Am creat tastaturi mai bine gândite, folosind materiale plastice reciclate post-consum.[11]

Utilizarea metalelor reciclate
Utilizarea metalelor reciclate

HP incorporează cantități tot mai mari de materii prime reciclate, regenerabile și nevirgine. Deoarece lucrurile mici fac o mare diferență, designul acestui produs include un procent din metalele reciclate.[12]

Încorporarea materialelor plastice din deșeuri marine
Încorporarea materialelor plastice din deșeuri marine

HP incorporează cantități tot mai mari de materii prime reciclate, regenerabile și nevirgine. Conceput cu gândul la mediul înconjurător, acest produs conține un procent de materiale plastice din deșeuri marine.[13]

EPEAT Gold cu Climate+
EPEAT Gold cu Climate+

Cu EPEAT Gold cu Climate+, alegi o mișcare către responsabilitate și acțiuni climatice.[14]

Certificat ENERGY STAR
Certificat ENERGY STAR

Economisești energie și bani cu ENERGY STAR, certificat de EPA, astfel încât vei utiliza mai puțină energie și vei economisi bani acolo unde contează cel mai mult.[15]

HP Fast Charge
HP Fast Charge

Când laptopul are acumulatorul descărcat, nimeni nu are timp să aștepte câteva ore pentru a-l reîncărca. Oprește dispozitivul și încarcă-l de la 0 până la 50% din capacitate în aproximativ 30 de minute.[16]

Liniște sufletească datorită puterii AI
Liniște sufletească datorită puterii AI

Creează în siguranță cu puterea procesorului AMD Ryzen™ AI 300 series cu NPU de până la 50 TOPS[1].

Creează în 4 moduri versatile
Creează în 4 moduri versatile

Creează în 4 moduri versatile – modul clamshell, cort, tabletă sau invers.

Conexiuni din mers
Conexiuni din mers

Conectează-te din mers cu Wi-Fi și transmite fără probleme cu funcția de reducere a zgomotului AI și Poly Camera Pro.

Pentru un viitor mai bun
Pentru un viitor mai bun

PC-urile NGAI HP OmniBook X Flip 14 sunt proiectate cu metale[3] reciclate și plastic reciclat post-consum[4].

Design
Nume culoare
Meteor silver
Poziționare pe piață
Premium
Nume marcă originală
HP
afișaj
Ecran tactil *
Yes
Retroiluminare LED
Yes
Raport de aspect nativ
16:10
Interval Dinamic Ridicat (HDR) suportat
Yes
Unitate de procesare neurală (NPU)
Unitate de procesare neurală (NPU)
AMD Ryzen AI
Performanță NPU până la
50 TOPs
Grafică
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
AMD
Audio
Difuzoare încorporate
Yes
Microfon încorporat
Yes
Aparat de fotografiat
Cameră foto frontală
Yes
Reţea
Standard Wi-Fi *
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Performanță
Chipset-ul plăcii de bază
AMD SoC
Accelerometru
Yes
Giroscop
Yes
Senzor de temperatură
Yes
Tastatură
Tastatură mărime naturală
Yes
Tehnologie intense plus
soft grey
Software
Copilot+ PC
Yes
Software
Sistem de operare cu condiţia *
Windows 11 Home
Special features
HP Audio Boost
Yes
HP Imagepad
Yes
Segment HP
Acasă
Baterie
Durată baterie (max)
10,75 h
Timp de redare video continuă
14,5 h
Încărcare rapidă
Yes
Timp încărcare rapidă (50%)
30 minute
Managementul energiei
Disiparea puterii pentru adaptorul AC
65 W
Frecvenţa adaptorului AC
50 - 60 Hz
Voltajul de intrare pentru adaptorul AC
100 - 240 V
Securitate
Modulul platformei de încredere
Yes
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire, Utilizator
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
ENERGY STAR
Greutate şi dimensiuni
Lățime
313 milimetri
Adâncime
218,5 milimetri
Înălţime
14,6 milimetri
Greutate *
1,39 kilograme
Datele de ambalare
Lăţime de ambalaj
80 milimetri
Adâncimea de ambalaj
380 milimetri
Înălţime de ambalaj
280 milimetri
Greutatea pachetului
2,44 kilograme