location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Laptop 16-af0012nn 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home AI PC Argint

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Acasă
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Laptop 16-af0012nn
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0YE3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251986048 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 57
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 16 Jul 2025 07:39:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion Laptop 16-af0012nn 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home AI PC Argint
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Zilnică Laptop Clapetă Argint
  • - Retroiluminare LED Glasată 16:10
  • - 1 TB SSD
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - 11 h 65 W
  • - Windows 11 Home
Mai mult>>>
O nouă perspectivă
O nouă perspectivă

De la meniul Start reproiectat la noile modalități de a fi la zi cu persoanele, știrile, jocurile și conținutul preferate, Windows 11 este locul care îți dă posibilitatea să gândești, să te exprimi și să creezi într-un mod natural.[5]

Joc fără compromisuri. Depășește performanțele cu procesoarele Intel Core Ultra.
Joc fără compromisuri. Depășește performanțele cu procesoarele Intel Core Ultra.

Fii tot ceea ce vrei să fii, în joc și în afara acestuia, cu performanțe optimizate și funcții noi. Joacă mai intens și lucrează mai inteligent cu procesoarele Intel Core.[6]

Placă grafică Intel
Placă grafică Intel

Bucură-te de imagini vii și captivante în aplicații creative și în jocuri.[7]

Imagini care nu pâlpâie

Cu ajutorul tehnologiei DC Dimming, care controlează luminozitatea prin reglarea curentului continuu și nu prin ciclurile luminii de fundal, putem elimina scintilația ecranului, pentru o experiență de vizionare mai confortabilă.[8]

Ecran OLED

Datorită tehnologiei afișajului care aprinde separat fiecare pixel, vei obține nuanțe de negru mai intense pentru un contrast mai mare, o profunzime îmbunătățită a culorilor și eficiență energetică mai mare decât cea a ecranelor cu LED-uri tradiționale.

Detalii vizibil strălucitoare
Detalii vizibil strălucitoare

Cu luminozitatea de 400 niţi beneficiezi de detalii superbe, calitate îmbunătăţită a imaginii şi nuanţe deosebite ale culorilor, chiar şi în condiţii de lumină puternică.[9]

Raport de aspect de 16:10
Raport de aspect de 16:10

Cu raportul de aspect de 16:10 vezi mai mult conţinut şi derulezi mai puţin.

Tastele conţin plastic reciclat post-consum
Tastele conţin plastic reciclat post-consum

Am creat tastaturi mai sustenabile, fabricând tastele din plastic reciclat post-consum.[10]

EPEAT Gold cu Climate+
EPEAT Gold cu Climate+

Cu EPEAT Gold cu Climate+, alegi o mișcare către responsabilitate și acțiuni climatice.[11]

Certificat ENERGY STAR
Certificat ENERGY STAR

Economisești energie și bani cu ENERGY STAR, certificat de EPA, astfel încât vei utiliza mai puțină energie și vei economisi bani acolo unde contează cel mai mult.[12]

Aluminiu reciclat
Aluminiu reciclat

Deoarece lucrurile mici fac o mare diferență, designul acestui laptop include materiale sustenabile, precum aluminiul reciclat.[13]

Încearcă gratuit PC Game Pass cu noul dispozitiv HP
Încearcă gratuit PC Game Pass cu noul dispozitiv HP

Play hundreds of high-quality PC games with your new HP device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[14]

HP Fast Charge
HP Fast Charge

Când laptopul are acumulatorul descărcat, nimeni nu are timp să aștepte câteva ore pentru a-l reîncărca. Oprește dispozitivul și încarcă-l de la 0 până la 50% din capacitate în aproximativ 30 de minute.[15]

Unitate SSD PCIe
Unitate SSD PCIe

Pornește în câteva secunde cu viteza fulgerului, cu unitatea de stocare SSD PCIe de 1 TB.

Standby modern conectat

Rămâi la curent cu informațiile prin e-mail, notificări din calendar și nu numai – chiar și atunci când nu utilizezi PC-ul. PC-ul rămâne conectat pentru actualizări instantanee.

două difuzoare
două difuzoare

Crește volumul pentru muzica, filmul sau jocul preferat la cele două difuzoare cu sunet stereo.

LPDDR5 RAM
LPDDR5 RAM

Bucură-te de performanțe înalte cu memoria LPDDR5 cu consum de energie eficient. Creată pentru viteze mari de transfer al datelor și latență redusă, plus transferuri de fișiere și încărcarea aplicațiilor accelerate.

Funcție de dezactivare a microfonului
Funcție de dezactivare a microfonului

Bucură-te de mai multă liniște sufletească și de comoditatea oferite de un buton separat de dezactivare a microfonului, pe care îl poți activa simplu și despre care știi că este activat sau dezactivat datorită indicatorului luminos cu LED.

Porniți într-o aventură vizuală cu ecranul îmbunătățit de 16 inchi
Porniți într-o aventură vizuală cu ecranul îmbunătățit de 16 inchi

Bucurați-vă de conținutul preferat cu ramă mai mică, pentru o vizualizare mai bună și imagini bogate pe un ecran extins.

Deschide noi drumuri creative în fiecare zi
Deschide noi drumuri creative în fiecare zi

Creșteți-vă productivitatea cu procesorul Intel[1], HP Fast Charge[2], touchpadul mai mare și gama de porturi extinsă.

Partajați-vă proiectele de oriunde
Partajați-vă proiectele de oriunde

Prezentați-vă creațiile și ideile cu camera IR FHD cu obturator manual și recunoaștere facială[3].

Pentru un viitor mai bun
Pentru un viitor mai bun

PC-ul HP Pavilion de 16 inchi este proiectat cu metale reciclate și materiale plastice din deșeuri marine post-consum[4].

Design
Nume culoare
Natural silver
Tipul de produs *
Laptop
Culoarea produsului *
Argint
Factorul de formă *
Clapetă
Poziționare pe piață
Zilnică
Nume marcă originală
HP
afișaj
Ecran tactil *
No
Retroiluminare LED
Yes
Raport de aspect nativ
16:10
Suprafață de afișare
Glasată
Interval Dinamic Ridicat (HDR) suportat
Yes
Unitate de procesare neurală (NPU)
Unitate de procesare neurală (NPU)
Intel AI Boost
Performanță NPU până la
11 TOPs
Medii de stocare
Capacitate totală de stocare *
1 TB
Suport media de stocare *
SSD
Capacitate totală SSDs
1 TB
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
1 TB
SSD de disc interfeţe
PCI Express
NVMe
Yes
Grafică
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
Intel
Audio
Difuzoare încorporate
Yes
Microfon încorporat
Yes
Aparat de fotografiat
Cameră foto frontală
Yes
Reţea
Standard Wi-Fi *
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
1
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-A
1
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-B
2
Numărul de porturi HDMI *
1
Versiune HDMI
2.1
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
Conexiune
Porturi USB Sleep-and-Charge
2
Performanță
Chipset-ul plăcii de bază
Intel SoC
Tastatură
Tastatură numerică *
Yes
Tastatură mărime naturală
Yes
Tehnologie intense plus
soft grey
Software
Sistem de operare cu condiţia *
Windows 11 Home
Special features
HP Audio Boost
Yes
HP Imagepad
Yes
HP Artificial Intelligence
AI PC
Segment HP
Acasă
Baterie
Durată baterie (max)
11 h
Timp de redare video continuă
19 h
Încărcare rapidă
Yes
Timp încărcare rapidă (50%)
30 minute
Managementul energiei
Disiparea puterii pentru adaptorul AC
65 W
Frecvenţa adaptorului AC
50 - 60 Hz
Voltajul de intrare pentru adaptorul AC
100 - 240 V
Alimentare energie USB
Yes
Securitate
Modulul platformei de încredere
Yes
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire, Utilizator
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
ENERGY STAR
Greutate şi dimensiuni
Lățime
357,7 milimetri
Adâncime
254,8 milimetri
Înălţime (faţă)
1,79 cm
Înălţime (spate)
1,86 cm
Greutate *
1,77 kilograme
Datele de ambalare
Lăţime de ambalaj
69 milimetri
Adâncimea de ambalaj
552 milimetri
Înălţime de ambalaj
305 milimetri
Greutatea pachetului
2,52 kilograme