location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 255 15.6 inch G10 Notebook PC AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 6 (802.11ax) FreeDOS

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Companii
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
255 15.6 inch G10 Notebook PC
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C14RKET
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 794
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 30 Jul 2025 11:55:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 255 15.6 inch G10 Notebook PC AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 6 (802.11ax) FreeDOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Zilnică Laptop Clapetă
  • - AMD Ryzen™ 5 7530U Numărul de nuclee de procesor: 6
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixel SVA
  • - 8 Giga Bites DDR4-SDRAM 3200 MHz 1 x 8 Giga Bites
  • - 512 Giga Bites SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Litiu-Ion (Li-Ion) 41 Wh
  • - FreeDOS
Mai mult>>>
Reţea LAN wireless rapidă şi eficientă

Portabilitatea PC-ului şi fiabilitatea unei conexiuni rapide sunt esenţiale pentru locul în care lucrezi. Beneficiază de o conexiune rapidă şi fiabilă în mediile wireless aglomerate cu conectivitatea Wi-Fi 6 la viteze de gigabiţi.[1]

Fiţi cel mai bun eu virtual

Uneori trebuie să porţi conversaţiile faţă în faţă. Graţie camerei HD de la HP cu interval dinamic larg (WDR), vei arăta întotdeauna bine la conferinţele virtuale, în condiţii de lumină puternică sau scăzută.

Protecţie împotriva împroşcărilor minore

Ajută la protejarea componentelor electronice sensibile şi a componentelor de bază împotriva împroşcărilor minore utilizând tastatura antistropi.

Atractiv şi uşor

Laptopul HP 255 se adaptează stilurilor de lucru hibride, prin designul subţire şi uşor şi raportul ecran/corp de 85%.[5]

Conceput pentru lucru şi gata de distracţie

Finalizezi proiectele cu un procesor robust AMD Ryzen™[2], memorie rapidă, cititor de carduri SD și spațiu de stocare.

Te vezi și te auzi foarte clar

Colaborezi eficient datorită unei camere integrate și microfoanelor în sistem dual cu reducerea zgomotului bazată pe inteligență artificială.

Design
Nume culoare
Dark ash silver
Tipul de produs *
Laptop
Factorul de formă *
Clapetă
Poziționare pe piață
Zilnică
Nume marcă originală
HP
afișaj
Diagonala afișajului *
39,6 cm (15.6")
Rezoluţie de afişare *
1920 x 1080 Pixel
Ecran tactil *
No
Tip HD
Full HD
Tip panou
SVA
Luminozitate afişaj
250 cd/m²
Diagonală ecran (metric)
39,6 cm
Procesor
Producătorul procesorului *
AMD
Familia de procesoare *
AMD Ryzen™ 5
Procesor *
7530U
Numărul de nuclee de procesor
6
Fire de execuție procesor (threads)
12
Frecvență boost procesor
4,5 GHz
Memorie cache procesor
16 Mega bites
Tip procesor cache
L3
Memorie
Memorie internă *
8 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Memorie viteza de ceas
3200 MHz
Amplasare memorie (sloturi x dimensiune)
1 x 8 Giga Bites
Sloturi pentru memorii
2x SO-DIMM
Medii de stocare
Capacitate totală de stocare *
512 Giga Bites
Suport media de stocare *
SSD
Capacitate totală SSDs
512 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
512 Giga Bites
SSD de disc interfeţe
PCI Express
NVMe
Yes
Grafică
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
AMD
Familie adaptor graphics on-board
AMD Radeon Graphics
Model adaptor grafic la-bord *
AMD Radeon Graphics
Audio
Difuzoare încorporate
Yes
Numarul de microfoane
1
Aparat de fotografiat
Cameră foto frontală
Yes
Rezoluție cameră foto frontală
1280 x 720 Pixel
Tip cameră frontală HD
HD
Reţea
Standard Wi-Fi *
Wi-Fi 6 (802.11ax)
Tipul antenei
2x2
Model controller WLAN
Realtek RTL8852BE
Producător controler WLAN
Realtek
Bluetooth
Yes
Versiune Bluetooth
5.3
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
2
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-C *
1
Numărul de porturi HDMI *
1
Versiune HDMI
1.4b
Tastatură
Tastatură numerică *
Yes
Tastatură rezistentă la vărsare lichide
Yes
Tastatură mărime naturală
Yes
Software
Sistem de operare cu condiţia *
FreeDOS
Special features
HP Smart AC Adapter
Yes
Segment HP
Companii
Baterie
Tehnologia bateriei
Litiu-Ion (Li-Ion)
Numărul de celule baterie
3
Battery capacity *
41 Wh
Managementul energiei
Frecvenţa adaptorului AC
50 - 60 Hz
Voltajul de intrare pentru adaptorul AC
100 - 240 V
Securitate
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire
Certificate
Halogen redus
Yes
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
ENERGY STAR
Greutate şi dimensiuni
Lățime
360 milimetri
Adâncime
236 milimetri
Înălţime
18,6 milimetri
Ţară Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)