location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T14s Gen 6 (Intel) Copilot+ PC Intel Core Ultra 5 228V Laptop 35,6 cm (14") WUXGA 32 Giga Bites LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Germană Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T14s Gen 6 (Intel) Copilot+ PC
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21QX003CGE
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198157195264 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 563
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 09 May 2025 12:19:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad T14s Gen 6 (Intel) Copilot+ PC Intel Core Ultra 5 228V Laptop 35,6 cm (14") WUXGA 32 Giga Bites LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Germană Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clapetă Negru
  • - Intel Core Ultra 5 228V Numărul de nuclee de procesor: 8
  • - 35,6 cm (14") WUXGA 1920 x 1200 Pixel IPS Retroiluminare LED 16:10
  • - 32 Giga Bites LPDDR5x-SDRAM 8533 MHz
  • - 1 TB SSD
  • - Intel Arc Graphics 130V
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - 58 Wh 65 W
  • - Windows 11 Pro
Mai mult>>>
Design
Nume culoare
Black
Tipul de produs *
Laptop
Culoarea produsului *
Negru
Factorul de formă *
Clapetă
Material carcasă
Aluminiu
afișaj
Diagonala afișajului *
35,6 cm (14")
Rezoluţie de afişare *
1920 x 1200 Pixel
Ecran tactil *
No
Tip HD
WUXGA
Tip panou
IPS
Retroiluminare LED
Yes
Raport de aspect nativ
16:10
Ecran anti-strălucire
Yes
Luminozitate afişaj
500 cd/m²
Model culori RGB
sRGB
Gamă de culori
100%
Rată maximă de reîmprospătare
60 Hz
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel Core Ultra 5
Generație procesor
Intel Core Ultra (Series 2)
Procesor *
228V
Numărul de nuclee de procesor
8
Fire de execuție procesor (threads)
8
Frecvență boost procesor
4,5 GHz
Nuclee performanță
4
Miezuri Low Power Efficient
4
Frecvență miez performance-core Max Turbo
4,5 GHz
Frecvență Low Power Efficient-core Max Turbo
3,5 GHz
Frecvență de bază nucleu de performanță
2,1 GHz
Frecvență Low Power Efficient-core Base
2100 MHz
Memorie cache procesor
8 Mega bites
Tip procesor cache
Cache inteligent
Putere bază procesor
17 W
Putere turbo maximă
37 W
Unitate de procesare neurală (NPU)
Unitate de procesare neurală (NPU)
Intel AI Boost
Sparsity support
Yes
Suport pentru efecte Windows Studio
Yes
Cadre date AI acceptate de NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Performanță totală a procesorului până la
97 TOPs
Performanță NPU până la
40 TOPs
Performanță GPU până la
53 TOPs
Memorie
Memorie internă *
32 Giga Bites
Tip de memorie internă
LPDDR5x-SDRAM
Memorie viteza de ceas
8533 MHz
Factor de formă memorie
Integrat
Maximum de memorie internă *
32 Giga Bites
Medii de stocare
Capacitate totală de stocare *
1 TB
Suport media de stocare *
SSD
Capacitate totală SSDs
1 TB
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
1 TB
SSD de disc interfeţe
PCI Express
NVMe
Yes
Factor de formă SSD
M.2
De tipul de unitate optică *
No
Cititor card integrat
No
Grafică
Model adaptor grafic dedicat *
Indisponibil
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
Intel
Adaptor procesor grafic separat *
No
Familie adaptor graphics on-board
Intel Arc Graphics
Model adaptor grafic la-bord *
Intel Arc Graphics 130V
Audio
Cip audio
Realtek ALC3287
Audio
Numărul de difuzoare incorporate
2
Puterea difuzorului
2 W
Microfon încorporat
Yes
Numarul de microfoane
2
Aparat de fotografiat
Rezoluție cameră foto frontală (numerică)
5 MP
Cameră infraroșu (IR)
Yes
Cameră intimitate
Yes
Tip confidențialitate
Obturator vizibilitate
Reţea
Standard Wi-Fi *
Wi-Fi 7 (802.11be)
Standarde Wi-Fi
Wi-Fi 7 (802.11be)
Conexiune rețea mobilă *
No
Tipul antenei
2x2
Producător controler WLAN
Intel
Ethernet LAN
No
Bluetooth
Yes
Versiune Bluetooth
5.4
Comunicaţii în câmp apropiat (NFC)
No
WWAN
Se poate îmbunătăți
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
2
Numărul de porturi HDMI *
1
Versiune HDMI
2.1
Număr de porturi Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Port combo caști/microfon
Yes
USB Sleep-and-Charge
Yes
Performanță
Chipset-ul plăcii de bază
Intel SoC
Tastatură
Aparat de
ThinkPad UltraNav
Tastatură numerică *
No
Retroiluminare tastatură
Yes
Limbă tastatură
Germană
Tastă lansare Copilot
Yes
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Software în grup
Lenovo AI Now
Microsoft Copilot
Yes
Copilot+ PC
Yes
Baterie
Battery capacity *
58 Wh
Managementul energiei
Disiparea puterii pentru adaptorul AC
65 W
Frecvenţa adaptorului AC
50/60 Hz
Voltajul de intrare pentru adaptorul AC
100 - 240 V
Port încărcare USB Tip-C *
Yes
Alimentare energie USB
Yes
Securitate
Slot cablu de siguranță
Yes
Tip slot cablu cu sistem de blocare
Kensington
Cititor de amprente
Yes
Cititor smart card
Yes
Windows Hello
Yes
Modulul platformei de încredere
Yes
Versiune Trusted Platform Module (TPM)
2.0
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
5 - 35 °C
Temperatură de depozitare (T-T)
5 - 43 °C
Interval relativ operaţional de umiditate
8 - 95%
Umiditate relativă la depozitare (H-H)
5 - 95%
Certificate
Certificare
ENERGY STAR,TCO,EPEAT Gold,RoHS
Greutate şi dimensiuni
Lățime
313,6 milimetri
Adâncime
219,4 milimetri
Înălţime
16,9 milimetri
Greutate *
1,28 kilograme
Conţinutul de ambalaje
Adaptor AC legat *
Yes
Ţară Distributor
Österreich 2 distributor(s)
Deutschland 2 distributor(s)