location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 290 G9 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 290 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6B2Q1EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786951060 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovné stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2025 06:05:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 290 G9 Intel® Core™ i5 i5-12400 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Osvedčená produktivita PC Čierna 180 W
  • - Intel® Core™ i5 i5-12400 Počet jadier procesora: 6
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 730
  • - Ethernet / LAN pripojenie
  • - Windows 11 Pro
More>>>
Windows 11

Pracujte kdekoľvek bez ohrozenia výkonu alebo zabezpečenia so systémom Windows 11, ktorý využíva technológie spolupráce a pripojenia od spoločnosti HP.

Vysoký výkon, skvelá prenosnosť

Získajte výnimočnú kombináciu výkonu, vynikajúcej odozvy, pripojiteľnosti a rýchlosti s procesorom Intel Core™ 12. generácie, ktorý vám umožní rýchle a spoľahlivé spúšťanie, tvorenie a pripájanie.[2]

Zjednodušené spravovanie počítača

Prejdite priamo k potrebným aktualizáciám a strávte s nimi menej času vďaka aplikácii HP Support Assistant.[1]

Výkonnejšie spracovanie

Poľahky riaďte každodenné podnikanie s procesorom Intel[2], výkonnou pamäťou, jednotkami a grafickou kartou.

Rozšírenie do budúcnosti

Tri zásuvky a tri sloty plnej výšky poskytujú rozšírenie do budúcnosti.

Chráňte svoje údaje

Chráňte svoje investície a údaje pomocou firmvérového modulu TPM, aplikácie HP DriveLock[4] a otvoru pre fyzický bezpečnostný zámok.[5]

Pomáhajte chrániť našu spoločnú budúcnosť

Vonkajšia škatuľa počítača HP Pro Tower 290 G9 je z 92 percent recyklovateľná a pochádza z trvalo udržateľných zdrojov.[ 6]

Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generácia procesora
12. Generácia procesorov Intel® Core ™ i5
Model procesoru *
i5-12400
Počet jadier procesora
6
Počet vlákien procesora
12
Boost frekvencia procesora
4,4 GHz
Vyrovnávacia pamäť procesora
18 MB
Typ vyrovnávacej pamäte procesora
L3
Typ zbernice
DMI4
Pamäť
Vnútorná pamäť *
8 GB
Maximálna vnútorná pamäť *
64 GB
Typ vnútornej pamäte
DDR4-SDRAM
Rozloženie pamäte
1 x 8 GB
Pamäťové sloty
2x DIMM
Frekvencia pamäti
3200 MHz
Dátové úložisko
Celková kapacita úložiska *
512 GB
Ukladacie médium *
SSD
Typ optickej jednotky *
No
Počet diskov
1
Celková kapacita SSD
512 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhranie pre disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Grafika
Samostatný grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Model diskrétnej grafickej karty *
Nie je dostupné
Výrobca integrovanej GPU
Intel
Modelová séria integrovaného grafického adaptéra
Intel® UHD Graphics
Model integrovanej grafickej karty *
Intel UHD Graphics 730
Siete
Ethernet / LAN pripojenie *
Yes
Wi-Fi *
No
Možnosti pripojenia
Počet USB 2.0 portov *
4
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
Počet VGA portov
1
Počet HDMI portov *
1
Počet portov Ethernetu (RJ-45)
1
Výstup
Yes
Vstup
Yes
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Rozširujúce sloty
PCI Express x1 (Gen 3.x) sloty
1
Počet slotov PCI Express x16 (Gen 4.x)
1
Dizajn
Typ skrine *
Tower
Farba názov
Jack black
Počet 3,5" pozícií
2
Slot pre zámok
Yes
Dizajn
Farba *
Čierna
Krajina pôvodu
Čína
Výkon
Postavenie na trhu
Osvedčená produktivita
Čip základnej dosky
Intel H670
Zvukový čip
Realtek ALC3867
Ochrana heslom
Yes
Ochrana heslom
BIOS, Pri zapnutí, Používateľ
Trusted Platform Module (TPM)
Yes
Typ produktu *
PC
Verzia Trusted Platform Module (TPM)
2.0
Softvér
Poskytovaný OS *
Windows 11 Pro
Procesor špeciálne funkcie
Intel® 64
Yes
Technológia Enhanced Intel® SpeedStep
Yes
Dostupné možnosti začlenenia
No
Technológia Intel® VT-x with Extended Page Tables (EPT)
Yes
Nečinné stavy
Yes
Execute Disable Bit
Yes
CPU konfigurácia (max)
1
Technológia Intel® Virtualization - Directed I/O (VT-d)
Yes
Technológia Intel® Virtualization (VT-x)
Yes
Špeciálne vlastnosti
HP JumpStart
Yes
HP Support Assistant
Yes
Poskytnutý softvér od spoločnosti HP
HP Audio Switch; HP Documentation; HP Setup Integrated OOBE Win10; HP Support Assistant; HP System Event Utility
Segment HP
Biznis
Sila
Napájanie *
180 W
Prevádzkové prostredie
Prevádzkový rozsah teplôt (T-T)
0 - 40 °C
Odporúčaná prevádzková vlhkosť
10 - 90%
Udržateľnosť
Súlad s požiadavkami na udržateľnosť
Yes
Osvedčenia o udržateľnosti
ENERGY STAR
Hmotnosť a rozmery
Šírka *
155 mm
Hĺbka *
303 mm
Výška *
337 mm
Hmotnosť *
4,7 kg
Šírka balenia
287 mm
Hĺbka balenia
400 mm
Výška balenia
499 mm
Hmotnosť vrátane balenia
8 kg
Obsah balenia
Obsahuje myš
Yes
Vrátane klávesnice
Yes
Pripojenie klávesnice
Kábel
Obrazovka
Integrovaný displej *
No
Ďalšie vlastnosti
Počet voľných slotov pre vnútornú pamäť
1
Country Distributor
España 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)