location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Tower 600 G9 Desktop PC Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM Windows 11 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Tower 600 G9 Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99N14ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961798319 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovné stanice Check ‘HP’ global rank
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
Product views: 2586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 00:53:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Elite Tower 600 G9 Desktop PC Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Core™ i7 i7-13700 Počet jadier procesora: 16
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - Intel UHD Graphics 770
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.2
  • - Windows 11 Pro
More>>>
Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generácia procesora
13. Generácia procesorov Intel® Core ™ i7
Model procesoru *
i7-13700
Počet jadier procesora
16
Počet vlákien procesora
24
Boost frekvencia procesora
5,2 GHz
Vyrovnávacia pamäť procesora
30 MB
Typ vyrovnávacej pamäte procesora
L3
Pamäť
Vnútorná pamäť *
16 GB
Typ vnútornej pamäte
DDR5-SDRAM
Rozloženie pamäte
1 x 16 GB
Pamäťové sloty
4x DIMM
Frekvencia pamäti
4800 MHz
Dátové úložisko
Počet diskov
1
Grafika
Integrovaný grafický adaptér *
Yes
Výrobca integrovanej GPU
Intel
Modelová séria integrovaného grafického adaptéra
Intel® UHD Graphics
Model integrovanej grafickej karty *
Intel UHD Graphics 770
Siete
Wi-Fi *
Yes
Wi-Fi štandard
Wi-Fi 6E (802.11ax)
Výrobca WLAN radiča
Intel
Model radiča WLAN
Intel Wi-Fi 6E AX211
Typ antény
2x2
Bluetooth
Yes
Verzia Bluetooth
5.2
Možnosti pripojenia
Počet USB 2.0 portov *
3
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
Počet portov typu USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
4
Počet portov USB 3.2 Gen 2x2 typu C
1
Počet HDMI portov *
1
Verzia HDMI
1.4b
Možnosti pripojenia
Výstup
Yes
Vstup
Yes
Rozširujúce sloty
PCI Express x1 (Gen 3.x) sloty
2
PCI Express x16 (Gen 3.x) sloty
1
Počet slotov PCI Express x16 (Gen 4.x)
1
Dizajn
Typ skrine *
Tower
Krajina pôvodu
Čína
Výkon
Čip základnej dosky
Intel Q670
Zvukový čip
Realtek ALC3252
Ochrana heslom
Yes
Ochrana heslom
BIOS, Pri zapnutí, Používateľ
Trusted Platform Module (TPM)
Yes
Typ produktu *
PC
Verzia Trusted Platform Module (TPM)
2.0
Softvér
Poskytovaný OS *
Windows 11 Pro
Špeciálne vlastnosti
HP Support Assistant
Yes
Segment HP
Biznis
Prevádzkové prostredie
Prevádzkový rozsah teplôt (T-T)
10 - 35 °C
Odporúčaná prevádzková vlhkosť
10 - 90%
Hmotnosť a rozmery
Šírka *
337 mm
Hĺbka *
308 mm
Výška *
155 mm
Hmotnosť *
6,15 kg
Šírka balenia
287 mm
Hĺbka balenia
400 mm
Výška balenia
499 mm
Hmotnosť vrátane balenia
8,87 kg
Obsah balenia
Vrátane klávesnice
Yes
Pripojenie klávesnice
Bezdrôtový