location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 400 G9 Intel® Core™ i3 i3-14100 8 GB DDR5-SDRAM 512 GB SSD Freedos SFF PC Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 400 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99Q34ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415796073 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovné stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2025 11:42:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 400 G9 Intel® Core™ i3 i3-14100 8 GB DDR5-SDRAM 512 GB SSD Freedos SFF PC Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Osvedčená produktivita PC Čierna 240 W
  • - Intel® Core™ i3 i3-14100 Počet jadier procesora: 4
  • - 8 GB DDR5-SDRAM 4800 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 730
  • - Ethernet / LAN pripojenie
  • - Freedos
More>>>
Najnovší viacjadrový procesor Intel

Nakonfigurujte procesor počítača HP Pro SFF 400 na dokonalú kombináciu sily, rýchlosti, výkonu a hodnoty. S najnovším procesorom Intel a pamäťou DDR5 zvládnete viacero pracovných úloh plynulo a spoľahlivo.

Možnosti integrovanej grafiky

Zvýšte výkon svojho stolného počítača pomocou integrovanej grafiky. Umožnite rýchle vykonávanie výpočtových a multimediálnych grafických pracovných zaťažení.

Sieťová správa systému BIOS

HP Sure Admin, moderný nástroj na správu systému BIOS, eliminuje potrebu hesla alebo konfiguračného nástroja pre systém BIOS v operačnom systéme vytvorením digitálneho podpisu, ktorý umožňuje správcom IT bezpečne spravovať nastavenia systému BIOS po sieti.[1]

Prehliadajte internet bez obáv

Chráňte svoj počítač pred webovými stránkami a prílohami vo formáte Microsoft Office a PDF určenými len na čítanie, v ktorých je vložený malvér, ransomvér alebo vírusy, pomocou hardvérom vynucovaného zabezpečenia HP Sure Click.[4]

Automatická obnova po firmvérovom útoku

Firmvérové útoky môžu váš počítač úplne ochromiť. Zostaňte chránení so systémom BIOS, ktorý sa sám lieči – HP Sure Start Gen7 automaticky obnovuje systém BIOS po napadnutí malvérom a rootkitmi alebo pri inom poškodení.

HP Sure Sense

Malvér sa rýchlo vyvíja a prekonáva schopnosti tradičného antivírusového softvéru. Chráňte svoj počítač pred neznámymi útokmi pomocou riešenia HP Sure Sense, ktoré kombinuje analýzu správania s pokročilými technikami umelej inteligencie na poskytnutie výnimočnej ochrany.

Vymazanie disku

Bezpečné vymazanie HP Secure Erase slúži na odstránenie obsahu z pevného disku na zmenu účelu alebo používateľa.[5]

Zjednodušené spravovanie počítača

Prejdite priamo k potrebným aktualizáciám a strávte s nimi menej času vďaka aplikácii HP Support Assistant.[7]

Urýchlite si základnú správu IT

Nasaďte riešenie HP Manageability Integration Kit, ktoré vám pomôže zrýchliť vytváranie obrazov a správu hardvéru, systému BIOS a zabezpečenia pri správe zariadení prostredníctvom správcu Microsoft Endpoint Manager.[8]

Rozširujúce pozície a sloty

Počítač HP Pro SFF 400 má slot M.2 pre sieť WLAN aj úložisko otvory, jeden slot PCIe x16 a jeden slot PCIe x1.

Pripojte až 3 monitory

Zvýšte produktivitu a zvládnite celý rad pracovných postupov pomocou videoportov podporujúcich až tri monitory.[3]

Chránené aplikáciou HP Wolf Security

HP Wolf Security for Business vytvára hardvérom vynucovanú pružnú obranu, ktorá je vždy zapnutá.[6]

Pomáhajte chrániť našu spoločnú budúcnosť

Zdroj napájania s vysokou účinnosťou a obal z lisovanej papierovej drviny9 pomáhajú znižovať vplyv na životné prostredie. [9]

Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ i3
Generácia procesora
Intel Core i3-14xxx
Model procesoru *
i3-14100
Počet jadier procesora
4
Počet vlákien procesora
8
Boost frekvencia procesora
4,7 GHz
Výkonné jadrá
4
Maximálna turbo frekvencia výkonného jadra
4,7 GHz
Základná frekvencia výkonných jadier
3,5 GHz
Vyrovnávacia pamäť procesora
12 MB
Typ vyrovnávacej pamäte procesora
L3
Základný výkon procesora
60 W
Maximálny výkon turbo režimu
110 W
Pamäť
Vnútorná pamäť *
8 GB
Maximálna vnútorná pamäť *
64 GB
Typ vnútornej pamäte
DDR5-SDRAM
Rozloženie pamäte
1 x 8 GB
Pamäťové sloty
2x DIMM
Frekvencia pamäti
4800 MHz
Dátové úložisko
Celková kapacita úložiska *
512 GB
Ukladacie médium *
SSD
Typ optickej jednotky *
No
Počet diskov
1
Celková kapacita SSD
512 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhranie pre disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Grafika
Samostatný grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Model diskrétnej grafickej karty *
Nie je dostupné
Výrobca integrovanej GPU
Intel
Modelová séria integrovaného grafického adaptéra
Intel® UHD Graphics
Model integrovanej grafickej karty *
Intel UHD Graphics 730
Siete
Ethernet / LAN pripojenie *
Yes
Možnosti pripojenia
Počet USB 2.0 portov *
2
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
Počet portov typu USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
3
Počet portov typu USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
1
Počet HDMI portov *
1
Verzia HDMI
1.4
Výstup
Yes
Možnosti pripojenia
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Rozširujúce sloty
PCI Express x1 (Gen 3.x) sloty
1
Počet slotov PCI Express x16 (Gen 4.x)
1
Dizajn
Typ skrine *
SFF
Farba názov
Jack black
Počet 3,5" pozícií
1
Farba *
Čierna
Rok uvedenia
2024
Krajina pôvodu
Česká republika
Výkon
Postavenie na trhu
Osvedčená produktivita
Čip základnej dosky
Intel Q670
Zvukový čip
Realtek ALC3252
Ochrana heslom
Yes
Ochrana heslom
BIOS, Pri zapnutí
Trusted Platform Module (TPM)
Yes
Typ produktu *
PC
Verzia Trusted Platform Module (TPM)
2.0
Softvér
Poskytovaný OS *
Freedos
Špeciálne vlastnosti
HP Support Assistant
Yes
Poskytnutý softvér od spoločnosti HP
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; HP Easy Clean; Touchpoint Customizer for Commercial; HP Easy Clean Keyboard Driver; HSA Fusion for Commercial; HSA Telemetry for Commercial; HPX for CMIT
Segment HP
Biznis
Sila
Napájanie *
240 W
Vstupné napätie napájacieho zdroja
100 - 240 V
Vstupné frekvencia napájacieho zdroja
50-60 Hz
Prevádzkové prostredie
Prevádzkový rozsah teplôt (T-T)
10 - 35 °C
Odporúčaná prevádzková vlhkosť
10 - 90%
Hmotnosť a rozmery
Šírka *
270 mm
Hĺbka *
95 mm
Výška *
308 mm
Hmotnosť *
4,2 kg
Šírka balenia
394 mm
Hĺbka balenia
205 mm
Výška balenia
499 mm
Hmotnosť vrátane balenia
7,25 kg
Obsah balenia
Obsahuje myš
Yes
Pripojenie myši
Kábel
Vrátane klávesnice
Yes
Pripojenie klávesnice
Kábel
Obrazovka
Integrovaný displej *
No
Ďalšie vlastnosti
Typ klávesnice
USB
Country Distributor
Czech Republic 1 distributor(s)