location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-fc0300nc AMD Ryzen™ 3 7320U Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Strieborná

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Domáci
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-fc0300nc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B1FT8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828382597 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2025 00:26:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Nový uhol pohľadu
Nový uhol pohľadu

Od vynovenej ponuky Štart až po nové spôsoby spojenia s obľúbenými ľuďmi, správami, hrami a obsahom – Windows 11 je miesto, kde môžeš myslieť, vyjadrovať sa a tvoriť prirodzeným spôsobom.[7]

Procesor AMD Ryzen™ 3
Procesor AMD Ryzen™ 3

Táto nová a extrémne účinná architektúra so 4 jadrami a 4 vláknami predstavuje revolúciu v technológii procesorov a zvládne úlohy s najvyššími nárokmi na ich výkon.[1]

Grafika AMD Radeon™
Grafika AMD Radeon™

Vychutnávajte si vysoký výkon pri akejkoľvek zábave, či už ide o hry alebo filmy.

Potlačenie blikania

Použitím technológie stlmenia pomocou jednosmerného prúdu, ktorá ovláda jas úpravou jednosmerného prúdu namiesto zapínania a vypínania podsvietenia, možno eliminovať blikanie obrazovky na pohodlnejšie sledovanie.[8]

Displej Full HD
Displej Full HD

Pokojne sa usaďte a vychutnávajte si krištáľovo čistý obraz s kvalitou dvoch miliónov pixelov. Rozlíšenie 1920 x 1080 prenesie všetok váš digitálny obsah do novej dimenzie.[9]

Antireflexný panel
Antireflexný panel

S týmto antireflexným panelom si môžete vychutnávať slnko aj svoj obľúbený obsah. Je bezodrazový a má malý lesk, čo znamená, že pri práci vonku dokonale uvidíte svoj obsah.

Pomer strán 16 : 9
Pomer strán 16 : 9

Pomer strán 16 : 9 umožňuje vidieť celú hru.

Udržateľný dizajn
Udržateľný dizajn

Keďže aj malé veci majú veľký vplyv, konštrukcia tohto produktu obsahuje udržateľné materiály, napríklad plasty, ktoré by inak skončili v oceáne, a recyklované plasty od spotrebiteľov.[10]

Klávesy klávesnice obsahujú recyklované plasty od spotrebiteľov
Klávesy klávesnice obsahujú recyklované plasty od spotrebiteľov

Použitím klávesov vyrobených z recyklovaných plastov od spotrebiteľov dávame našim klávesniciam udržateľnejší dizajn.[11]

certifikácia ENERGY STAR
certifikácia ENERGY STAR

Šetri energiou a peniazmi s certifikátom ENERGY STAR od Úradu pre ochranu životného prostredia. Spotrebuješ menej energie a ušetríš peniaze tam, kde sa to najviac počíta.[12]

Registrácia EPEAT Gold
Registrácia EPEAT Gold

Produkty s registráciou EPEAT Gold sú najvyššie hodnotené produkty, ktoré spĺňajú všetky požadované kritériá EPEAT. EPEAT je popredná svetová environmentálna značka pre elektroniku.[13]

Ponuka spoločnosti Adobe

Kúpou počítača od spoločnosti HP získaš bezplatnú 1-mesačnú skúšobnú verziu najlepších aplikácií v oblasti kreativity a produktivity od spoločnosti Adobe.[14]

HP Fast Charge
HP Fast Charge

Nikto nemá čas čakať niekoľko hodín na nabitie vybitého notebooku. Vypnite ho a nabite z 0 na 50 % približne za 45 minút.[15]

Úložný priestor PCIe SSD
Úložný priestor PCIe SSD

Spúšťaj ho bleskurýchlo pomocou úložného zariadenia PCIe SSD s kapacitou až 512 GB.

Duálne reproduktory
Duálne reproduktory

Zvýš hlasitosť obľúbenej hudby, filmu alebo hry pomocou dvoch stereofónnych reproduktorov.

USB Type-C s prenosovou rýchlosťou 5 Gb/s
USB Type-C s prenosovou rýchlosťou 5 Gb/s

Do tohto portu USB Type-C s prenosovou rýchlosťou 5 Gb/s zapoj externé ukladacie zariadenie. Keďže je obojstranný, nebudeš mať starosti s jeho správnym zapojením.[16]

Pripojený moderný pohotovostný režim

Sleduj svoje e-maily, upozornenia z kalendára a ďalšie udalosti – aj keď počítač práve nepoužívaš. Tvoj počítač zostáva pripojený kvôli aktualizáciám.

Podsvietená klávesnica s integrovanou numerickou klávesnicou
Podsvietená klávesnica s integrovanou numerickou klávesnicou

Pracujte aj v miestnostiach s tlmeným osvetlením alebo počas nočných letov. S osvetlenou klávesnicou a integrovanou numerickou klávesnicou môžete písať pohodlne vo viacerých prostrediach.

Zostaň v spojení tak, ako chceš
Zostaň v spojení tak, ako chceš

S kamerou HP True Vision[3] a mikrofónmi na potlačenie hluku na pozadí[4] ťa bude vidieť a počuť jasne a bezpečne.

Výkonný počítač na celodennú produktivitu kdekoľvek
Výkonný počítač na celodennú produktivitu kdekoľvek

Zvládni celý deň s procesorom AMD[1], dlhou výdržou batérie, veľkým úložiskom a rýchlym bezdrôtovým pripojením.

Udržateľný a pokrokový dizajn
Udržateľný a pokrokový dizajn

Je dômyselne navrhnutý, obsahuje recyklované plasty[5] a má registráciu EPEAT Gold a certifikáciu ENERGY STAR[6].

Dizajn
Farba názov
Natural silver
Typ produktu *
Laptop
Farba *
Strieborná
Formát *
Vyklápací
Postavenie na trhu
Všedné
Rok uvedenia
2024
Krajina pôvodu
Thajsko
Originálna značka
HP
Obrazovka
Uhlopriečka displeja *
39,6 cm (15.6")
Rozlíšenie displeja *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlíšenia
Full HD
Natívny pomer strán
16:9
Technológia rámu displeja
Micro-Edge
Jas displeja
250 cd/m²
Uhlopriečka obrazovky (metrický)
39,6 cm
Farebný priestor RGB
NTSC
Farebný gamut
45%
Procesor
Výrobca procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 3
Generácia procesora
AMD Ryzen 7000 Series
Model procesoru *
7320U
Počet jadier procesora
4
Počet vlákien procesora
8
Boost frekvencia procesora
4,1 GHz
Frekvencia procesora *
2,4 GHz
Vyrovnávacia pamäť procesora
4 MB
Typ vyrovnávacej pamäte procesora
L3
Pamäť
Vnútorná pamäť *
8 GB
Typ vnútornej pamäte
LPDDR5-SDRAM
Frekvencia pamäti
5500 MHz
Formát pamäte
Na doske
Dátové úložisko
Celková kapacita úložiska *
512 GB
Ukladacie médium *
SSD
Celková kapacita SSD
512 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhranie pre disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optickej jednotky *
No
Grafika
Model diskrétnej grafickej karty *
Nie je dostupné
Integrovaný grafický adaptér *
Yes
Výrobca integrovanej GPU
AMD
Samostatný grafický adaptér *
No
Modelová séria integrovaného grafického adaptéra
AMD Radeon Graphics
Model integrovanej grafickej karty *
AMD Radeon Graphics
Zvuk
Vstavané reproduktory
Yes
Početr zabudovaných reproduktorov
2
Zabudovaný mikrofón
Yes
Fotoaparát
Predný fotoaparát
Yes
Predný typ HD fotoaparátu
Full HD
Siete
Wi-Fi štandard *
Wi-Fi 6 (802.11ax)
Wi-Fi štandardy
Wi-Fi 6 (802.11ax)
Pripojenie k mobilnej sieti *
No
Typ antény
1x1
Výrobca WLAN radiča
Realtek
Bluetooth
Yes
Verzia Bluetooth
5.3
Možnosti pripojenia
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
Počet HDMI portov *
1
Verzia HDMI
1.4b
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Výkon
Čip základnej dosky
AMD SoC
Klávesnica
Polohovacie zariadenia
Touchpad
Numerické klávesy *
Yes
Podsvietená klávesnica
Yes
Klávesnica plnej veľkosti
Yes
Názov farby klávesnice
soft grey
Softvér
Poskytovaný OS *
Windows 11 Home
Špeciálne vlastnosti
Typ reproduktora HP
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
Predný fotoaparát HP
HP TrueVision HD
Segment HP
Domáci
Batérie
Typ batérie
Lítium polymér (lipo)
Počet článkov batérie
3
Kapacita batérie *
41 Wh
Životnosť batérie (max.)
10,5 h
Doba prehrávania videa
11,25 h
Rýchle nabíjanie
Yes
Čas rýchleho nabíjania (50%)
45 min
Sila
Výkon adaptéru
45 W
Vstupná frekvencia adaptéru
50 - 60 Hz
Vstupné napätie adaptéru
100 - 240 V
Bezpečnosť
Trusted Platform Module (TPM)
Yes
Ochrana heslom
Yes
Ochrana heslom
BIOS, Pri zapnutí, Používateľ
Udržateľnosť
Súlad s požiadavkami na udržateľnosť
Yes
Osvedčenia o udržateľnosti
ENERGY STAR
Hmotnosť a rozmery
Šírka
359,8 mm
Hĺbka
236 mm
Výška
18,6 mm
Hmotnosť *
1,59 kg
Údaje o balení
Šírka balenia
69 mm
Hĺbka balenia
520 mm
Výška balenia
305 mm
Hmotnosť vrátane balenia
2,29 kg
Ďalšie vlastnosti
Počet reproduktorov
2
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)