location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4 G1iR Intel® Core™ i5 i5-1334U Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Freedos Strieborná

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook 4
HP segment:
HP segment
Biznis
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4 G1iR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B39Y4AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485110417 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2025 07:22:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 4 G1iR Intel® Core™ i5 i5-1334U Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Freedos Strieborná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Všedné Laptop Vyklápací Strieborná
  • - Intel® Core™ i5 i5-1334U Počet jadier procesora: 10
  • - 40,6 cm (16") WUXGA 1920 x 1200 px IPS
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet / LAN pripojenie 10,100,1000 Mbit/s Bluetooth 5.3
  • - Lítium polymér (lipo) 48 Wh 45 W
  • - Freedos
More>>>
Viacjadrový procesor Intel 13. generácie

Získajte dokonalú kombináciu sily, rýchlosti, výkonu a hodnoty s procesorom Intel Core™ 13. generácie, ktorý pomocou viacerých jadier bezproblémovo a spoľahlivo zvláda viacero pracovných úloh.[2]

Rýchla a efektívna bezdrôtová sieť LAN

Prenosnosť počítača a spoľahlivosť rýchleho pripojenia určujú, kde môžete pracovať. Získajte rýchle a spoľahlivé pripojenie v prostrediach s rušným bezdrôtovým prenosom vďaka sieti Wi-Fi 6 gigabitovej triedy.[1]

Prehliadajte internet bez obáv

Chráňte svoj počítač pred webovými stránkami a prílohami vo formáte Microsoft Office a PDF určenými len na čítanie, v ktorých je vložený malvér, ransomvér alebo vírusy, pomocou hardvérom vynucovaného zabezpečenia HP Sure Click.[3]

HP Sure Sense

Malvér sa rýchlo vyvíja a prekonáva schopnosti tradičného antivírusového softvéru. Chráňte svoj počítač pred neznámymi útokmi pomocou riešenia HP Sure Sense, ktoré kombinuje analýzu správania s pokročilými technikami umelej inteligencie na poskytnutie výnimočnej ochrany.[6]

Urýchlite si základnú správu IT

Pomôžte obmedziť prestoje a obmedziť celkové náklady na vlastníctvo počítačov HP pomocou súpravy HP Manageability Integration Kit. Toto riešenie pomáha urýchliť vytváranie obrazov a zjednodušiť rutinnú správu aktualizácií hardvéru, systému BIOS, zabezpečenia a softvéru.[8]

Výkonné funkcie

Jednoducho spravujte úlohy s procesorom Intel Core™[2], rozšíriteľným úložiskom a pamäťou.

Naplno využitá hybridná produktivita

Zvýšte produktivitu práce z domu alebo v kancelárii s pomerom strán 16 : 10[4] na 14-palcovom displeji.

Zabezpečenie na podnikovej úrovni

Chráňte svoj podnik pomocou antivírusovej ochrany novej generácie – viacvrstvového zabezpečenia koncových bodov pred škodlivými aktérmi. [5]

Pomáhajte chrániť našu spoločnú budúcnosť

Tento prenosný počítač HP ProBook 4 G1iR je zo 100 % vybavený papierovým obalom HP z recyklovaných alebo certifikovaných udržateľných zdrojov.[ 7]

Dizajn
Farba názov
Pike silver
Typ produktu *
Laptop
Farba *
Strieborná
Formát *
Vyklápací
Postavenie na trhu
Všedné
Rok uvedenia
2025
Originálna značka
HP
Obrazovka
Uhlopriečka displeja *
40,6 cm (16")
Rozlíšenie displeja *
1920 x 1200 px
Dotyková obrazovka *
No
Typ HD rozlíšenia
WUXGA
Typ panelu
IPS
Antireflexná obrazovka
Yes
Jas displeja
300 cd/m²
Uhlopriečka obrazovky (metrický)
40,6 cm
Farebný priestor RGB
sRGB
Farebný gamut
62,5%
Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generácia procesora
13. Generácia procesorov Intel® Core ™ i5
Model procesoru *
i5-1334U
Počet jadier procesora
10
Počet vlákien procesora
12
Boost frekvencia procesora
4,6 GHz
Výkonné jadrá
2
Efektívne jadrá
8
Maximálna turbo frekvencia výkonného jadra
4,6 GHz
Maximálna turbo frekvencia úsporného jadra
3,4 GHz
Vyrovnávacia pamäť procesora
12 MB
Typ vyrovnávacej pamäte procesora
L3
Základný výkon procesora
15 W
Maximálny výkon turbo režimu
55 W
Pamäť
Vnútorná pamäť *
16 GB
Typ vnútornej pamäte
DDR5-SDRAM
Frekvencia pamäti
5600 MHz
Formát pamäte
SO-DIMM
Rozloženie pamäte
1 x 16 GB
Pamäťové sloty
2x SO-DIMM
Rýchlosť prenosu dát z pamäte
5600 MT/s
Dátové úložisko
Celková kapacita úložiska *
512 GB
Ukladacie médium *
SSD
Celková kapacita SSD
512 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhranie pre disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optickej jednotky *
No
Grafika
Model diskrétnej grafickej karty *
Nie je dostupné
Integrovaný grafický adaptér *
Yes
Výrobca integrovanej GPU
Intel
Samostatný grafický adaptér *
No
Modelová séria integrovaného grafického adaptéra
Intel Iris Xe Graphics
Model integrovanej grafickej karty *
Intel Iris Xe Graphics
Zvuk
Vstavané reproduktory
Yes
Početr zabudovaných reproduktorov
2
Zabudovaný mikrofón
Yes
Počet mikrofónov
2
Fotoaparát
Predný fotoaparát
Yes
Rozlíšenie predného fotoaparátu
1920 x 1080 px
Predný typ HD fotoaparátu
Full HD
Siete
Wi-Fi štandard *
Wi-Fi 6E (802.11ax)
Wi-Fi štandardy
Wi-Fi 6E (802.11ax)
Pripojenie k mobilnej sieti *
No
Typ antény
2x2
Model radiča WLAN
Intel Wi-Fi 6E AX211
Výrobca WLAN radiča
Intel
Ethernet / LAN pripojenie
Yes
Prenosová rýchlosť Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verzia Bluetooth
5.3
Technológia kabeláže
10/100/1000Base-T(X)
Možnosti pripojenia
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
Počet portov USB 3.2 Gen 2x2 typu C
2
Počet portov Ethernetu (RJ-45)
1
Počet HDMI portov *
1
Verzia HDMI
2.1
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Alternatívny režim portu USB typu C na DisplayPort
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge porty
2
Výkon
Hall senzor
Yes
Klávesnica
Polohovacie zariadenia
Clickpad
Numerické klávesy *
Yes
Podsvietená klávesnica
Yes
Vodeodolná klávesnica
Yes
Softvér
Poskytovaný OS *
Freedos
Špeciálne vlastnosti
Typ reproduktora HP
HP Dual Speakers
Nástroj na optimalizáciu pripojenia HP
Yes
HP Support Assistant
Yes
Predný fotoaparát HP
HP Webcam FHD
Segment HP
Biznis
Batérie
Typ batérie
Lítium polymér (lipo)
Počet článkov batérie
3
Kapacita batérie *
48 Wh
Sila
Výkon adaptéru
45 W
Vstupná frekvencia adaptéru
50 - 60 Hz
Vstupné napätie adaptéru
100 - 240 V
Nabíjací port USB Type-C *
Yes
USB Power Delivery (revízia 2.0)
Yes
Bezpečnosť
Ochrana heslom
Yes
Ochrana heslom
BIOS, Pri zapnutí
Osvedčenie
Certifikáty zhody
CE, CECP, GS mark, RoHS, VCCI
Udržateľnosť
Súlad s požiadavkami na udržateľnosť
Yes
Osvedčenia o udržateľnosti
ENERGY STAR, TCO
Hmotnosť a rozmery
Šírka
359,4 mm
Hĺbka
251 mm
Výška (predné)
1,09 cm
Výška (zadné)
1,7 cm
Hmotnosť *
1,74 kg
Country Distributor
Czech Republic 1 distributor(s)