location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AI 24-cr2906nc Intel Core Ultra 5 225U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) AI PC Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AI 24-cr2906nc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BQ8T0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251465581 show
Category:
Desktop PC with monitor.
All-in-One PC Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2025 16:13:08
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2025
Product end of life date
Bullet Points HP AI 24-cr2906nc Intel Core Ultra 5 225U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (PC všetko v jednom) 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) AI PC Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Všedné All-in-One PC (PC všetko v jednom) Čierna 90 W
  • - Intel Core Ultra 5 225U Počet jadier procesora: 12
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 1 TB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet / LAN pripojenie Bluetooth 5.3
  • - Windows 11 Home
More>>>
Nový uhol pohľadu
Nový uhol pohľadu

Od vynovenej ponuky Štart až po nové spôsoby spojenia s obľúbenými ľuďmi, správami, hrami a obsahom – Windows 11 je miesto, kde môžeš myslieť, vyjadrovať sa a tvoriť prirodzeným spôsobom.[8]

Grafika Intel UHD
Grafika Intel UHD

Bezproblémovo zdieľaj obsah s rozlíšením 4K a hraj svoje obľúbené hry s rozlíšením 720p bez potreby vyhradenej grafickej karty. S vynikajúcim výkonom grafiky Intel UHD uvidíš rozdiel vo všetkom, čo robíš.[9]

Obrazovka FHD IPS
Obrazovka FHD IPS

Vychutnávajte si krištáľovo čistý obraz z každého uhla. Vďaka širokému pozorovaciemu uhlu 178° a rozlíšeniu 1920 x 1080 so živými farbami si budete môcť vždy vychutnávať skvelý pohľad na svoj obľúbený obsah.[10]

Antireflexný panel
Antireflexný panel

S týmto antireflexným panelom si môžete vychutnávať slnko aj svoj obľúbený obsah. Je bezodrazový a má malý lesk, čo znamená, že pri práci vonku dokonale uvidíte svoj obsah.

Potlačenie blikania

Použitím technológie stlmenia pomocou jednosmerného prúdu, ktorá ovláda jas úpravou jednosmerného prúdu namiesto zapínania a vypínania podsvietenia, možno eliminovať blikanie obrazovky na pohodlnejšie sledovanie.[11]

Konštrukcia obsahuje recyklované kovy a recyklované plasty od spotrebiteľov
Konštrukcia obsahuje recyklované kovy a recyklované plasty od spotrebiteľov

Stvorený pre lepšiu budúcnosť Navrhnutý s použitím recyklovaných kovov a plastov s cieľom znížiť vplyv na životné prostredie a podporiť mimoriadne energetickú účinnosť.[12]

Vyskúšaj predplatné PC Game Pass bezplatne so svojím novým zariadením HP
Vyskúšaj predplatné PC Game Pass bezplatne so svojím novým zariadením HP

Hraj stovky náročných počítačových hier s novým herným počítačom HP a využi 3 mesiace predplatného PC Game Pass – vrátane EA Play. Neustále pribúdajú nové hry, takže stále môžeš hrať niečo nové.[13]

30-dňová skúšobná verzia služby McAfee Online Protection
30-dňová skúšobná verzia služby McAfee Online Protection

Zabezpeč svoje zariadenie pomocou oceneného antivírusu a online ochrany. Bezplatná skúšobná verzia zahŕňa zabezpečenú sieť VPN na ochranu súkromia a údajov pri prehliadaní na verejných sieťach Wi-Fi[14]

certifikácia ENERGY STAR
certifikácia ENERGY STAR

Šetri energiou a peniazmi s certifikátom ENERGY STAR od Úradu pre ochranu životného prostredia. Spotrebuješ menej energie a ušetríš peniaze tam, kde sa to najviac počíta.[15]

Registrácia EPEAT Gold
Registrácia EPEAT Gold

Produkty s registráciou EPEAT Gold sú najvyššie hodnotené produkty, ktoré spĺňajú všetky požadované kritériá EPEAT. EPEAT je popredná svetová environmentálna značka pre elektroniku.[16]

Úložné zariadenie PCIe NVMe™ M.2 SSD
Úložné zariadenie PCIe NVMe™ M.2 SSD

Spúšťaj ho bleskurýchlo vďaka úložnému zariadeniu PCIe NVMe™ M.2 SSD s kapacitou až 1 TB.

DDR5 RAM
DDR5 RAM

Pamäť DDR5, ktorá je navrhnutá tak, aby pri vyšších rýchlostiach pracovala efektívne a spoľahlivo, je najnovším štandardom v oblasti pamätí RAM. S väčšou šírkou pásma získaš lepší výkon.

Infračervená kamera HP TrueVision FHD
Infračervená kamera HP TrueVision FHD

Bezpečne sa prihlasujte cez aplikáciu Windows Hello pomocou infračerveného senzora. Vďaka 88-stupňovému širokouhlému zornému poľu môžete chatovať cez video s celou rodinou alebo skupinou priateľov a vychutnávať si úžasné detaily.[17]

Bezproblémové pripojenie
Bezproblémové pripojenie

Vychutnaj si vyššie rýchlosti, lepší výkon a väčšiu kapacitu vďaka bezdrôtovej karte s technológiami Wi-Fi 6 a Bluetooth️ 5.3.[18]

Dvojité reproduktory
Dvojité reproduktory

Zvýš hlasitosť obľúbenej hudby, filmu alebo hry pomocou dvoch stereofónnych reproduktorov.

USB Type-A s prenosovou rýchlosťou 5 Gb/s
USB Type-A s prenosovou rýchlosťou 5 Gb/s

Do tohto portu USB Type-A s prenosovou rýchlosťou 5 Gb/s zapoj externé ukladacie zariadenie.[19]

Klávesnica pre viacero zariadení
Klávesnica pre viacero zariadení

Bez problémov píšte na počítači a potom stlačením jediného tlačidla prepnite na telefón alebo tablet. Plynulo prepínajte medzi klávesnicami ďalších dvoch zariadení.

Dosiahni viac s produktivitou vylepšenou umelou inteligenciou
Dosiahni viac s produktivitou vylepšenou umelou inteligenciou

Dosiahni viac s procesorom Intel Core™ Ultra[2] so vstavanou umelou inteligenciou, klávesom Copilot[1] a veľkým úložiskom DDR5.

Bezproblémová spolupráca podľa tvojich podmienok.
Bezproblémová spolupráca podľa tvojich podmienok.

Bezproblémovo sa pripájajte pomocou stolného počítača HP All-in-One s výsuvnou kamerou a redukciou šumu pomocou umelej inteligencie.

Výkon navrhnutý tak, aby držal krok s vaším dňom
Výkon navrhnutý tak, aby držal krok s vaším dňom

Zvládnite všetko s pohotovou pamäťou, veľkým úložiskom, tenkým displejom a rýchlou sieťou Wi-Fi 6[5] počítača HP All-in-One[5].

Skonštruovaný pre lepšie zajtrajšky
Skonštruovaný pre lepšie zajtrajšky

Toto dômyselne navrhnuté zariadenie HP All-in-One obsahuje vo svojej konštrukcii recyklované plasty[6] a recyklovaný kov[7].

Obrazovka
Uhlopriečka displeja *
60,5 cm (23.8")
Rozlíšenie displeja *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlíšenia *
Full HD
Jas displeja
250 cd/m²
Typ panelu
IPS
Farebný priestor RGB
sRGB
Antireflexná obrazovka
Yes
Farebný gamut
99%
Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel Core Ultra 5
Generácia procesora
Intel Core Ultra (Series 2)
Model procesoru *
225U
Počet jadier procesora
12
Počet vlákien procesora
14
Boost frekvencia procesora
4,8 GHz
Vyrovnávacia pamäť procesora
12 MB
Pätica procesora
BGA
Neurónová procesorová jednotka (NPU)
Neurónová procesorová jednotka (NPU)
Intel AI Boost
Výkon NPU až
12 TOPs
Pamäť
Vnútorná pamäť *
16 GB
Typ vnútornej pamäte
DDR5-SDRAM
Pamäťové sloty
2
Typ pamäťových slotov
SO-DIMM
Frekvencia pamäti
5600 MHz
Rozloženie pamäte
1 x 16 GB
Dátové úložisko
Celková kapacita úložiska *
1 TB
Ukladacie médium *
SSD
Počet diskov
1
Celková kapacita SSD
1 TB
Počet inštalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhranie pre disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optickej jednotky *
No
Grafika
Samostatný grafický adaptér *
No
Model diskrétnej grafickej karty *
Nie je dostupné
Integrovaný grafický adaptér *
Yes
Výrobca integrovanej GPU
Intel
Modelová séria integrovaného grafického adaptéra
Intel® UHD Graphics
Model integrovanej grafickej karty *
Intel® UHD Graphics
Zvuk
Vstavané reproduktory *
Yes
Počet reproduktorov
2
RMS výkon
4 W
Fotoaparát
Integrovaná kamera *
Yes
Fotoaparát
Typ HD kamery
Full HD
Siete
Wi-Fi *
Yes
Wi-Fi štandard *
Wi-Fi 6 (802.11ax)
Wi-Fi štandardy
Wi-Fi 6 (802.11ax)
Výrobca WLAN radiča
Realtek
Model radiča WLAN
Realtek RTL8852BE
Typ antény
2x2
Ethernet / LAN pripojenie *
Yes
Bluetooth *
Yes
Verzia Bluetooth
5.3
Možnosti pripojenia
Počet portov Ethernetu (RJ-45)
1
Počet USB 2.0 portov *
2
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
Počet HDMI portov *
1
Verzia HDMI
1.4
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Dizajn
Farba názov
Jet black
Farba *
Čierna
Výkon
Typ produktu *
All-in-One PC (PC všetko v jednom)
Postavenie na trhu
Všedné
Čip základnej dosky
Intel® soc
Softvér
Poskytovaný OS *
Windows 11 Home
Špeciálne vlastnosti
Segment HP
Domáci
HP Umelá inteligencia
AI PC
Sila
Výkon adaptéru
90 W
Vstupná frekvencia adaptéru
50 - 60 Hz
Vstupné napätie adaptéru
100 - 240 V
Hmotnosť a rozmery
Šírka (s podstavcom)
540,5 mm
Hĺbka (s podstavcom)
186,2 mm
Výška (s podstavcom)
409 mm
hmotnosť (s podstavcom)
5,27 kg
Hmotnosť
5,27 kg
Šírka balenia
640 mm
Hĺbka balenia
175 mm
Výška balenia
460 mm
Hmotnosť vrátane balenia
5,27 kg
Udržateľnosť
Súlad s požiadavkami na udržateľnosť
Yes
Osvedčenia o udržateľnosti
ENERGY STAR
Obsah balenia
Vrátane klávesnice
Yes
Ďalšie vlastnosti
Typ skrine
Všetko v jednom
Napájanie
90 W
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)