location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50s Gen 4 Intel® Core™ i5 i5-13400 4 GB DDR4-SDRAM 512 GB SSD Windows 11 Home SFF PC Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
neo
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre neo 50s Gen 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12JH006GEQ
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197532916715 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovné stanice Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2025 18:43:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre neo 50s Gen 4 Intel® Core™ i5 i5-13400 4 GB DDR4-SDRAM 512 GB SSD Windows 11 Home SFF PC Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Čierna 260 W
  • - Intel® Core™ i5 i5-13400 Počet jadier procesora: 10
  • - 4 GB DDR4-SDRAM 3200 MHz 1 x 4 GB
  • - 512 GB SSD DVD±RW Intgrovaná čítačka kariet
  • - Intel UHD Graphics 730
  • - Ethernet / LAN pripojenie 100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.1
  • - Windows 11 Home
More>>>
Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generácia procesora
13. Generácia procesorov Intel® Core ™ i5
Model procesoru *
i5-13400
Počet jadier procesora
10
Počet vlákien procesora
16
Boost frekvencia procesora
4,6 GHz
Výkonné jadrá
6
Efektívne jadrá
4
Maximálna turbo frekvencia výkonného jadra
4,6 GHz
Maximálna turbo frekvencia úsporného jadra
3,3 GHz
Základná frekvencia výkonných jadier
2,5 GHz
Základná frekvencia efektívnych jadier
1,8 GHz
Vyrovnávacia pamäť procesora
20 MB
Typ vyrovnávacej pamäte procesora
Smart Cache
Základný výkon procesora
65 W
Maximálny výkon turbo režimu
154 W
Pamäť
Vnútorná pamäť *
4 GB
Maximálna vnútorná pamäť *
64 GB
Typ vnútornej pamäte
DDR4-SDRAM
Rozloženie pamäte
1 x 4 GB
Pamäťové sloty
2x DIMM
Frekvencia pamäti
3200 MHz
Podpora pamäťových kanálov
Dvojkanálový
Dátové úložisko
Celková kapacita úložiska *
512 GB
Ukladacie médium *
SSD
Typ optickej jednotky *
DVD±RW
Celková kapacita SSD
512 GB
Počet inštalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhranie pre disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Intgrovaná čítačka kariet
Yes
Grafika
Samostatný grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Model diskrétnej grafickej karty *
Nie je dostupné
Výrobca integrovanej GPU
Intel
Modelová séria integrovaného grafického adaptéra
Intel® UHD Graphics
Model integrovanej grafickej karty *
Intel UHD Graphics 730
Siete
Ethernet / LAN pripojenie *
Yes
Prenosová rýchlosť Ethernet LAN
100, 1000 Mbit/s
Technológia kabeláže
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi štandard
Wi-Fi 6 (802.11ax)
Wi-Fi štandardy
Wi-Fi 6 (802.11ax)
Výrobca WLAN radiča
Intel
Model radiča WLAN
Intel Wi-Fi 6 AX201
Typ antény
2x2
Bluetooth
Yes
Verzia Bluetooth
5.1
Možnosti pripojenia
Počet USB 2.0 portov *
2
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
Možnosti pripojenia
Počet portov typu USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
Počet VGA portov
1
Počet HDMI portov *
1
Verzia HDMI
2.1
Počet DisplayPort výstupov
1
Počet portov Ethernetu (RJ-45)
1
Konektor pre mikrofón
Yes
Výstup
Yes
Kombinovaný portu pre slúchadlá/mikrofón
Yes
Počet sériových portov
1
Počet paralelný portov
1
Dizajn
Typ skrine *
SFF
Farba názov
Black
Hlasitosť
7,4 L
Slot pre zámok
Yes
Typ uchytenia kábla
Kensington
Farba *
Čierna
Sklenený priezor
No
Výkon
Čip základnej dosky
Intel B660
Zvukový čip
Realtek ALC623-CG
Zvukový systém
Audio s vysokým rozlíšením
Vstavané reproduktory
Yes
Počet reproduktorov
1
Ochrana heslom
Yes
Ochrana heslom
BIOS, Pri zapnutí, Administrátor, HDD
Trusted Platform Module (TPM)
Yes
Typ produktu *
PC
Verzia Trusted Platform Module (TPM)
2.0
Softvér
Jazyk operačného systému
Arabčina, Angličtina
Poskytovaný OS *
Windows 11 Home
Sila
Napájanie *
260 W
Prevádzkové prostredie
Prevádzkový rozsah teplôt (T-T)
5 - 35 °C
Rozsah teplôt pri skladovaní (T-T)
-40 - 60 °C
Odporúčaná prevádzková vlhkosť
20 - 80%
Rozsah relatívnej vlhkosti pri skladovaní
10 - 90%
Prevádzková nadmorská výška
0 - 3048 m
Mimoprevádzková nadmorská výška
0 - 12192 m
Osvedčenie
Certifikácia
TCO,RoHS
Hmotnosť a rozmery
Šírka *
100 mm
Hĺbka *
308 mm
Výška *
274,8 mm
Hmotnosť *
4,5 kg
Šírka balenia
195 mm
Hĺbka balenia
390 mm
Výška balenia
500 mm
Hmotnosť vrátane balenia
6,35 kg
Obsah balenia
Obsahuje myš
Yes
Pripojenie myši
Kábel
Vrátane klávesnice
Yes
Pripojenie klávesnice
Kábel
Obrazovka
Integrovaný displej *
No
Brand Image Product code Product Stock Price from
Lenovo 12NBGAR1UK PC/pracovná stanica Lenovo 12NBGAR1UK PC/pracovná stanica
(show image)
12NBGAR1UK 12NBGAR1UK 0.00
(excl. VAT)
0 (incl. VAT)