location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dragonfly G4 Wolf Pro Security Edition Intel® Core™ i7 i7-1355U Laptop računari 34,3 cm (13.5") Ekrani na dodir WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Plavo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dragonfly
HP segment:
HP segment
Poslovni
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragonfly G4 Wolf Pro Security Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7L7V2ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961019087 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2025 12:37:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Dragonfly G4 Wolf Pro Security Edition Intel® Core™ i7 i7-1355U Laptop računari 34,3 cm (13.5") Ekrani na dodir WUXGA+ 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Plavo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premijum Laptop računari Preklopnik Plavo
  • - Intel® Core™ i7 i7-1355U Jezgra procesora: 10
  • - Ekrani na dodir 34,3 cm (13.5") WUXGA+ 1920 x 1280 piksela IPS
  • - 16 GB LPDDR5-SDRAM 6400 MHz
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Eternet LAN Bluetooth 5.3
  • - Litijum polimer (LiPo) 68 Wh 65 W
  • - Windows 11 Pro
More>>>
Windows 11

Radite bilo gde bez ugrožavanja performansi ili bezbednosti u sistemu Windows 11 uz tehnologiju za saradnju i povezivanje kompanije HP.

Intel višejezgarni procesor 13. generacije

Dobijte savršenu kombinaciju snage, brzih performansi i vrednosti uz Intel Core™ procesor 13. generacije za nesmetano i pouzdano obavljanje više radnih zadataka pomoću više jezgara za obradu.[1]

Bezbednost je osnovni prioritet

HP Wolf Pro Security Edition pruža unapred konfigurisani poslovni nivo zaštite računara koji je podesan za mala i srednja preduzeća.[6]

Osigurajte najvažnije podatke

Uz Trusted Platform Module (TPM) ugrađeni bezbednosni čip sa hardverskim šifrovanjem vaši podaci, e-poruke i akreditivi korisnika biće bezbedni.

Brza i efikasna bežična LAN mreža

Mobilnost i pouzdanost brzog povezivanja određuju odakle ćete raditi. Uz gigabitno Wi-Fi 6 povezivanje ostvarićete brzu i pouzdanu vezu u sredinama sa zagušenim bežičnim vezama.[7]

HP Sure Sense

Maliciozni softver se neprestano razvija i konvencionalni antivirusni softver nije uvek u stanju da prepozna nove napade. Zaštitite računar od najnovijih pretnji uz HP Sure Sense, softver koji upotrebljava tehniku veštačke inteligencije „duboko učenje” za dostavljanje izuzetne zaštite od naprednog malicioznog softvera.

Zaštita od izlivanja manjih količina tečnosti

Tastatura otporna na prolivanje pomaže u zaštiti osetljive elektronike i ključnih komponenti.

Kamera od 5 MP sa vidnim poljem od 88°

Izgledajte najbolje i slobodno se krećite ispred kamere od 5 MP sa vidnim poljem od 88 stepeni.

Ekran odnosa strana 3:2 i dijagonale 13,5 inča

Možete da vidite više informacija uz manje pomeranja na ekranu sa odnosom širina/visina 3:2 i dijagonalom od 13,5 inča.

Izuzetno izrađen i ultra lagan

HP Elite Dragonfly pruža mobilnost van svakog očekivanja u izuzetno kvalitetnom računaru.

Pomozite da zaštitimo našu zajedničku budućnost

Kućište računara sadrži 90 procenata recikliranog magnezijuma u odnosu na težinu.[4]

Dizajni
Naziv boje
Slate blue
Tip proizvoda *
Laptop računari
Boja proizvoda *
Plavo
Standard veličine *
Preklopnik
Pozicioniranje na tržištu
Premijum
Godina islaska na tržište
2023
Zemlja porekla
Kina
Originalna robna marka
HP
Displej
Dijagonala monitora *
34,3 cm (13.5")
Rezolucije ekrana *
1920 x 1280 piksela
Ekrani na dodir *
Yes
Tip visoke definicije (HD)
WUXGA+
Tip ekrana
IPS
Nereflektujući ekran
Yes
Osvetljenost ekrana
400 cd/m²
Dijagonala ekrana
34,3 cm
Prostor RGB boja
sRGB
Opseg boja
100%
Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel® Core™ i7
Generacija procesora
Intel® Core™ i7 generația a 13a
Procesor *
i7-1355U
Jezgra procesora
10
Niti procesora
12
Takt ubrzanja procesora
5 GHz
Jezgra većih performansi
2
Jezgra veće efikasnosti
8
Maksimalna turbo frekvencija jezgra performansi
5 GHz
Maksimalna turbo frekvencija efikasnog jezgra
3,7 GHz
Keš procesora
12 MB
Tip keš memorije procesora
L3
Osnovna snaga procesora
15 W
Maksimalna turbo snaga
55 W
Memorija
Interna memorija *
16 GB
Vrsta interne memorije
LPDDR5-SDRAM
Radni takt memorije
6400 MHz
Oblik memorijskog modula
Integrisani
Raspored memorije
Not available
Maksimalna veličina interne memorije *
16 GB
ECC (memorija sa kodom za proveru grešaka)
No
Ne-ECC
Yes
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Vrsta optičkog uređaja *
No
Grafike
Diskretna grafička kartica *
Nedostupni
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Diskretna grafička kartica *
No
Porodice ugrađenih grafičkih adaptera
Intel Iris Xe Graphics
Model instalirane grafičke kartice *
Intel Iris Xe Graphics
Audio
Ugrađeni zvučnici
Yes
Broj ugrađenih zvučnika
4
Proizvođač zvučnika
Bang & Olufsen
Kamera
Prednja kamera
Yes
Mreža
Vrhunski Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standardi
Wi-Fi 6E (802.11ax)
Tip antene
2x2
Model WLAN kontrolera
Intel Wi-Fi 6E AX211
Proizvođač WLAN kontrolera
Intel
Eternet LAN
Yes
Bluetooth
Yes
Bluetooth verzija
5.3
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
1
Broj HDMI portova *
1
HDMI verzija
2.1
Broj Thunderbolt 4 portova
2
Port za slušalice sa mikrofonom
Yes
USB tip C kao alternativa za DisplayPort
Yes
Tastatura
Posebne mogućnosti tastature
Spritzwassergeschützt
Uređaj za unos
Clickpad
Numerička tastatura *
No
Pozadinsko osvetljenje tastature
Yes
Tastatura otporna na prolivanje tečnosti
Yes
Model ulaznog uređaja
HP Premium Keyboard
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP vrste zvučnika
HP četvorostruki zvučnici
HP optimizator konekcije
Yes
HP asistenti za podršku
Yes
HP segment
Poslovni
Baterije
Tehnologija baterije
Litijum polimer (LiPo)
Broj ćelija u bateriji
6
Kapacitet baterije (vat-časovi) *
68 Wh
Menadžment potrošnje
Disipacija toplote AC adaptera
65 W
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
USB Type-C priključak za punjenje *
Yes
USB napajanje
Yes
Sigurnost
TPM čip (za bezbednost i enkripciju)
Yes
Verzija modula pouzdane platforme (TPM)
2.0
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
Sertifikati
Nizak nivo halogena
Yes
Sertifikati o usaglašenosti
CCC
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR, TCO
Težina i dimenzije
Širina
297,4 mm
Dubina
220,4 mm
Visina
16,4 mm
Težina *
990 g
Podaci o pakovanju
Širina paketa
69 mm
Dubina paketa
449 mm
Visina paketa
305 mm
Sadržaj pakovanja
Olovka za ekran
No
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)