location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G5 Intel® Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Radne stanice AI Workstation Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82F54ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961431810 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Računari/radne stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2025 09:55:22
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G5 Intel® Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Radne stanice AI Workstation Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performanse Radne stanice Crno
  • - Intel® Xeon W w3-2425 3 GHz Jezgra procesora: 6
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 1 TB SSD
  • - Eternet LAN
  • - Windows 11 Pro
More>>>
Windows 11

Radite bilo gde bez ugrožavanja performansi ili bezbednosti u sistemu Windows 11 uz tehnologiju za saradnju i povezivanje kompanije HP.

Intel Xeon W procesor

Nabavite optimizovane performanse bez obzira na to da li vaša profesionalna aplikacija koristi veliki broj jezgara ili visoku frekvenciju uz Intel Xeon W procesor.[1]

Profesionalna grafika

Bavite se naprednim projektima obrade video zapisa, mašinskog učenja i simulacije

Ultra brza memorijska konfiguracija

Ubrzajte tok posla. Lako savladajte radna opterećenja koja zahtevaju mnogo memorije uz brzo prikazivanje, simulaciju, performanse mašinskog učenja i obrade video zapisa.

Profesionalne performanse. Izvanredna proširivost.

Ovladajte intenzivnim radnim procesima uz do 2 profesionalna grafička procesora, 26 jezgara[1] u Intel Xeon W procesoru sledeće generacije i uz 512 GB memorije[2]. Lako možete da izvršite proširenje kako se posao razvija uz pristup bez alata, 5 PCIe slotova i 2 NVMe ležišta dostupna sa prednje strane. [3]

Dizajniran da ostane hladan i tih.

Maksimalno opteretite stonu radnu stanicu bez ometajuće buke. Pametna kontrola zagrevanja čini sistem potpuno tihim zahvaljujući podešavanju brzina ventilatora u realnom vremenu, uz upotrebu preko 20 senzora za temperaturu. Precizno postavljeni otvori za ventilaciju i kanali pojednostavljuju protok vazduha i odvođenje toplote.

Igle AI inovacije

Ubrzajte razvoj veštačke inteliencije i lokalno zaključivanje Z4 uz AI radnu stanicu sa do 2 NVIDIA RTX™ 6000 Ada generacije grafičke kartice[4] koje pružaju do 2914 AI TOPS za naprednu AI tehnologiju. Bezbedno obradite vlasničke podatke na lokalnoj radnoj stanici da biste brže stekli uvide.

Dizajnirano imajući na umu planetu.

U kompaniji HP nam je stalo do uticaja naših proizvoda na naše ljude, zajednice i planetu. Z4 Zbog toga sadrži 40% reciklirane plastike,[5] 10% recikliranog metala, spoljno pakovanje kutije iz 100% održivih izvora i registrovano je za EPEAT Gold Climate+.[ 6,7]

Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel® Xeon W
Procesor *
w3-2425
Jezgra procesora
6
Niti procesora
12
Takt ubrzanja procesora
4,2 GHz
Takt procesora *
3 GHz
Jezgra većih performansi
6
Keš procesora
15 MB
Tip keš memorije procesora
L3
Osnovna snaga procesora
130 W
Maksimalna turbo snaga
156 W
Memorija
Interna memorija *
32 GB
Maksimalna veličina interne memorije *
512 GB
Vrsta interne memorije
DDR5-SDRAM
Raspored memorije
2 x 16 GB
Memorijski slotovi
8x DIMM
Radni takt memorije
4800 MHz
ECC (memorija sa kodom za proveru grešaka)
Yes
Medij za čuvanje podataka
Ukupni prostor za podatke *
1 TB
Medijum za skladištenje *
SSD
Vrsta optičkog uređaja *
No
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
1 TB
Broj instaliranih SSD diskova
1
SSD kapacitet
1 TB
Tip SSD memorije
TLC
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Grafike
Diskretna grafička kartica *
No
Integrisana grafička kartica *
No
Diskretna grafička kartica *
Nedostupni
Model instalirane grafičke kartice *
Nedostupni
Mreža
Eternet LAN *
Yes
Wi-Fi *
No
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
6
Broj USB 3.2 Gen 2x2 Tip-C priključaka
2
USB napajanje
Yes
Broj Ethernet LAN (RJ-45) portova
1
Audio izlaz
Yes
Audio ulaz
Yes
Portovi i interfejsi
Port za slušalice sa mikrofonom
Yes
Konektori za proširenja
PCI Express x4 (Gen 4.x) slotovi
2
PCI Express x16 (Gen 4.x) slotovi
2
PCI Express x16 (Gen 5.x) slotovi
1
Dizajni
Tip kućišta *
Tower
Broj ležišta od 3,5"
4
Rupe za zaključavanje kablom
Yes
Vrste proreza za kablovsko zaključavanje
Kensington
Boja proizvoda *
Crno
Godina islaska na tržište
2023
Zemlja porekla
Republika Češka
Performanse
Pozicioniranje na tržištu
Performanse
Skup čipova matične ploče
Intel W790
Audio čip
Realtek ALC3205-CG
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
TPM čip (za bezbednost i enkripciju)
Yes
Tip proizvoda *
Radne stanice
Verzija modula pouzdane platforme (TPM)
2.0
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP asistenti za podršku
Yes
HP bezbednosni alati
HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certificate; HP Sure Start; HP Sure Recover
HP alati za upravljanje
HP Driver Packs; HP Smart Support
HP softver obezbeđen
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack
HP Вештачка интелигенција
AI Workstation
HP segment
Poslovni
Težina i dimenzije
Širina *
168,9 mm
Dubina *
444,5 mm
Visina *
386,1 mm
Težina *
10,5 kg
Širina paketa
314 mm
Dubina paketa
572 mm
Visina paketa
563 mm
Težina paketa
14,3 kg
Sadržaj pakovanja
Miš uključen u pakovanje
Yes
Uključuje tastaturu
Yes
Povezivanje tastature
Žični
Displej
Uključuje monitor *
No
Ostale karakteristike
Vrsta tastature
USB
Country Distributor
España 2 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)