location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G9 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Radne stanice Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
86D40EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122248933 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Računari/radne stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2025 18:44:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2025
Product end of life date
Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel® Core™ i7
Generacija procesora
Intel® Core™ i7 generația a 13a
Procesor *
i7-13700
Jezgra procesora
16
Niti procesora
24
Takt ubrzanja procesora
5,2 GHz
Jezgra većih performansi
8
Jezgra veće efikasnosti
8
Maksimalna turbo frekvencija jezgra performansi
5,1 GHz
Maksimalna turbo frekvencija efikasnog jezgra
4,1 GHz
Osnovna frekvencija jezgra većih performansi
2,1 GHz
Osnovna frekvencija jezgra veće efikasnosti
1,5 GHz
Keš procesora
30 MB
Tip keš memorije procesora
L3
Osnovna snaga procesora
65 W
Maksimalna turbo snaga
219 W
Memorija
Interna memorija *
16 GB
Maksimalna veličina interne memorije *
128 GB
Vrsta interne memorije
DDR5-SDRAM
Raspored memorije
2 x 8 GB
Memorijski slotovi
4x DIMM
Radni takt memorije
4800 MHz
Medij za čuvanje podataka
Ukupni prostor za podatke *
1 TB
Medijum za skladištenje *
SSD
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
1 TB
Broj instaliranih SSD diskova
1
SSD kapacitet
1 TB
Tip SSD memorije
TLC
Interfejs Solid State Disk drajva
PCI Express 4.0
Podržan NVM Express (NVMe)
Yes
Grafike
Diskretna grafička kartica *
Yes
Proizvođač diskretne grafičke kartice
NVIDIA
Integrisana grafička kartica *
Yes
Diskretna grafička kartica *
NVIDIA GeForce RTX 4060
Memorija diskretne grafičke kartice
8 GB
Tipovi diskretne grafičke memorije
GDDR6
Broj diskretnih grafičkih kartica
1
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel® UHD Graphics
Model instalirane grafičke kartice *
Intel UHD Graphics 770
Mreža
Eternet LAN *
Yes
Wi-Fi *
No
Portovi i interfejsi
Broj USB 2.0 portova *
3
Portovi i interfejsi
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip A *
7
Broj USB 3.2 Gen 2x2 Tip-C priključaka
1
Broj HDMI portova *
1
HDMI verzija
1.4
Broj DisplayPortova
2
Verzija DisplayPorta
1.4
Broj Ethernet LAN (RJ-45) portova
1
Audio izlaz
Yes
Port za slušalice sa mikrofonom
Yes
Konektori za proširenja
PCI Express x1 (gen. 3.x) slotovi
2
PCI Express x16 (Gen 3.x) proreza
1
PCI Express x16 (Gen 4.x) slotovi
1
Dizajni
Tip kućišta *
Tower
Moguća postavljanja
Vertikalni
Rupe za zaključavanje kablom
Yes
Boja proizvoda *
Crno
Godina islaska na tržište
2023
Performanse
Pozicioniranje na tržištu
Performanse
Audio čip
Realtek ALC3205
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
TPM čip (za bezbednost i enkripciju)
Yes
Tip proizvoda *
Radne stanice
Verzija modula pouzdane platforme (TPM)
2.0
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP JumpStart
Yes
HP asistenti za podršku
Yes
HP softver obezbeđen
HP Noise Cancellation Software; Buy Office (sold separately); HP Privacy Settings; HP Desktop Support Utilities; HP Setup Integrated OOBE
HP segment
Poslovni
Menadžment potrošnje
Napajanje *
550 W
Ulazni napon napajanja
100 - 240 V
Ulazna frekvencija napajanja
50/60 Hz
Težina i dimenzije
Širina *
337 mm
Dubina *
308 mm
Visina *
155 mm
Težina *
5,7 kg
Širina paketa
287 mm
Dubina paketa
400 mm
Visina paketa
499 mm
Težina paketa
9,24 kg
Sadržaj pakovanja
Miš uključen u pakovanje
Yes
Povezivanje miša
Žični
Uključuje tastaturu
Yes
Povezivanje tastature
Žični
Displej
Uključuje monitor *
No
Ostale karakteristike
Vrsta tastature
USB