location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 240 G10 Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 1920 x 1080 piksela Univerzalni računari 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Belo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 240 G10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
884Q1EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497859799 show
Category:
Desktop PC with monitor.
All-in-One računari / radne stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 01:50:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProOne 240 G10 Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 1920 x 1080 piksela Univerzalni računari 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Belo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Svakodnevica Univerzalni računari Belo 90 W
  • - Intel® Core™ i5 i5-1335U Jezgra procesora: 10
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel Iris Xe Graphics
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Eternet LAN Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Windows 11

Radite bilo gde bez ugrožavanja performansi ili bezbednosti u sistemu Windows 11 uz tehnologiju za saradnju i povezivanje kompanije HP.

Intel višejezgarni procesor 13. generacije

Dobijte savršenu kombinaciju snage, brzih performansi i vrednosti uz Intel Core™ procesor 13. generacije za nesmetano i pouzdano obavljanje više radnih zadataka pomoću više jezgara za obradu.[2]

Uživajte u urednom radnom stolu

Pametan dizajn ovog skladnog AiO računara pruža vam mogućnost da efikasno organizujete svoje radno mesto. Uz brz i jednostavan pristup priključcima i opcioni kontroler za Wi-Fi 6 i Bluetooth imaćete manje neurednih kablova.

Jednostavno upravljanje računarom

Uz HP Support Assistant uštedećete vreme i preuzećete samo neophodna ažuriranja.[1]

Prilagođeno današnjem radu

Spremite se za uspeh uz moćne performanse i poboljšane video funkcije – dizajn sve-u-jednom.

Izvanredna tehnologija

Nabavite najnoviju tehnologiju po sjajnoj ceni uz moćan Intel procesor.[2,4]

Ujednačen, profesionalni dizajn

Opremljen trostranim ekranom sa izuzetno tankim ivicama, ovaj tanak, elegantan višenamenski uređaj oslobađa prostor na vašem stolu.

Pomozite da zaštitimo našu zajedničku budućnost

Spoljno pakovanje na ovom HP ProOne 240 AiO računaru koristi 100% održivih i recikliranih materijala.[9]

Displej
Dijagonala monitora *
60,5 cm (23.8")
Rezolucije ekrana *
1920 x 1080 piksela
Ekrani na dodir *
No
Tip visoke definicije (HD) *
Full HD
Osvetljenost ekrana
250 cd/m²
Tip ekrana
IPS
Prostor RGB boja
NTSC
Nereflektujući ekran
Yes
Opseg boja
72%
Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel® Core™ i5
Generacija procesora
Intel® Core™ i5 generația a 13a
Procesor *
i5-1335U
Jezgra procesora
10
Niti procesora
12
Takt ubrzanja procesora
4,6 GHz
Jezgra većih performansi
2
Jezgra veće efikasnosti
8
Maksimalna turbo frekvencija jezgra performansi
4,6 GHz
Maksimalna turbo frekvencija efikasnog jezgra
3,4 GHz
Keš procesora
12 MB
Tip keš memorije procesora
L3
Konfiguracija smanjenja TDP-a
12 W
Osnovna snaga procesora
15 W
Maksimalna turbo snaga
55 W
Memorija
Interna memorija *
8 GB
Vrsta interne memorije
DDR4-SDRAM
Memorijski slotovi
2
Tip memorijskih slotova
SO-DIMM
Radni takt memorije
3200 MHz
Raspored memorije
1 x 8 GB
Oblik memorijskog modula
DIMM/SO-DIMM
Medij za čuvanje podataka
Ukupni prostor za podatke *
256 GB
Medijum za skladištenje *
SSD
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
256 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
256 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Vrsta optičkog uređaja *
No
Grafike
Diskretna grafička kartica *
No
Diskretna grafička kartica *
Nedostupni
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel Iris Xe Graphics
Model instalirane grafičke kartice *
Intel Iris Xe Graphics
Audio
Ugrađeni zvučnici *
Yes
Audio čip
Realtek ALC3274
Kamera
Ugrađena kamera *
Yes
Ukupno megapiksela
5 MP
Mreža
Wi-Fi *
Yes
Mreža
Vrhunski Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standardi
Wi-Fi 6 (802.11ax)
Proizvođač WLAN kontrolera
Realtek
Model WLAN kontrolera
RTL8822BE
Tip antene
2x2
Eternet LAN *
Yes
Bluetooth *
Yes
Bluetooth verzija
5.3
Portovi i interfejsi
Broj Ethernet LAN (RJ-45) portova
1
Broj USB 2.0 portova *
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip C *
1
Broj HDMI portova *
1
HDMI verzija
1.4
Port za slušalice sa mikrofonom
Yes
Ukupan broj SATA konektora
1
Dizajni
Naziv boje
White
Boja proizvoda *
Belo
Godina islaska na tržište
2023
Zemlja porekla
Kina
Performanse
Tip proizvoda *
Univerzalni računari
Pozicioniranje na tržištu
Svakodnevica
Softver
Instalirani operativni sistem *
Windows 11 Pro
Specijalne karakteristike procesora
Konfiguracija procesora (maks.)
1
Special features
HP JumpStart
Yes
HP asistenti za podršku
Yes
HP segment
Poslovni
Menadžment potrošnje
Disipacija toplote AC adaptera
90 W
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
Težina i dimenzije
Širina (sa postoljem)
540,6 mm
Dubina (sa postoljem)
183,7 mm
Visina (sa postoljem)
419 mm
Težina (sa postoljem)
5,37 kg
Težina
5,37 kg
Širina paketa
641 mm
Dubina paketa
277 mm
Visina paketa
525 mm
Težina paketa
8,5 kg
Radni uslovi
Raspon radne temperature (T-T)
10 - 35 °C
Radni opseg vlažnosti
10 - 90%
Održivost
Usklađenost sa održivošću
Yes
Sadržaj pakovanja
Uključuje tastaturu
Yes
Povezivanje tastature
Žični
Ostale karakteristike
Tehnologija okvira ekrana
Micro-Edge
Tip kućišta
Univerzalna
Dijagonala ekrana
60,5 cm
Uključuje monitor
Yes
Country Distributor
Polska 1 distributor(s)