location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 255 15.6 inch G10 Notebook PC AMD Ryzen™ 5 7530U Laptop računari 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Poslovni
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
255 15.6 inch G10 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8A5G7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498238180 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2025 22:53:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 255 15.6 inch G10 Notebook PC AMD Ryzen™ 5 7530U Laptop računari 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Svakodnevica Laptop računari Preklopnik
  • - AMD Ryzen™ 5 7530U Jezgra procesora: 6
  • - 39,6 cm (15.6") Full HD 1920 x 1080 piksela IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Litijum-jon (Li-Ion) 41 Wh
  • - FreeDOS
More>>>
Brza i efikasna bežična LAN mreža

Mobilnost i pouzdanost brzog povezivanja određuju odakle ćete raditi. Uz gigabitno Wi-Fi 6 povezivanje ostvarićete brzu i pouzdanu vezu u sredinama sa zagušenim bežičnim vezama.[1]

Predstavite se u najboljem izdanju u virtuelnom svetu

Ponekad u životu može poslužiti samo razgovor licem u lice. Zahvaljujući HP HD kameri sa širokim dinamičkim opsegom (VDR), uvek izgledate najbolje tokom virtuelnih konferencija u uslovima jakog i slabog osvetljenja.

Zaštita od izlivanja manjih količina tečnosti

Tastatura otporna na prolivanje pomaže u zaštiti osetljive elektronike i ključnih komponenti.

Lepo i lako

HP 255 laptop ide u korak sa hibridnim stilovima rada uz tanak i lagan dizajn i 85-procentni odnos ekrana i tela.[5]

Napravljen za rad i spreman za zabavu

Završite projekte sa snažnim AMD Ryzen™ procesorom[2], brzom memorijom, čitačem SD kartica i skladištem.

Neka vas jasno vide i čuju

Efikasno sarađujte sa integrisanom kamerom i smanjenjem šuma zasnovanom na veštačkoj inteligenciji sa duplim mikrofonima.

Dizajni
Naziv boje
Dark ash silver
Tip proizvoda *
Laptop računari
Standard veličine *
Preklopnik
Pozicioniranje na tržištu
Svakodnevica
Zemlja porekla
Kina, Tajland
Originalna robna marka
HP
Displej
Dijagonala monitora *
39,6 cm (15.6")
Rezolucije ekrana *
1920 x 1080 piksela
Ekrani na dodir *
No
Tip visoke definicije (HD)
Full HD
Tip ekrana
IPS
Osvetljenost ekrana
250 cd/m²
Dijagonala ekrana
39,6 cm
Procesor
Proizvođač procesora *
AMD
Porodica procesora *
AMD Ryzen™ 5
Procesor *
7530U
Jezgra procesora
6
Niti procesora
12
Takt ubrzanja procesora
4,5 GHz
Keš procesora
16 MB
Tip keš memorije procesora
L3
Memorija
Interna memorija *
16 GB
Vrsta interne memorije
DDR4-SDRAM
Radni takt memorije
3200 MHz
Raspored memorije
1 x 16 GB
Memorijski slotovi
2x SO-DIMM
Ne-ECC
Yes
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Grafike
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
AMD
Porodice ugrađenih grafičkih adaptera
AMD Radeon Graphics
Model instalirane grafičke kartice *
AMD Radeon Graphics
Audio
Ugrađeni zvučnici
Yes
Audio
Broj mikrofona
1
Kamera
Prednja kamera
Yes
Rezolucija prednje kamere
1280 x 720 piksela
HD tip prednje kamere
HD
Mreža
Vrhunski Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Tip antene
2x2
Model WLAN kontrolera
Realtek RTL8852BE
Proizvođač WLAN kontrolera
Realtek
Bluetooth
Yes
Bluetooth verzija
5.3
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip C *
1
Broj HDMI portova *
1
HDMI verzija
1.4b
Tastatura
Numerička tastatura *
Yes
Tastatura otporna na prolivanje tečnosti
Yes
Tastatura pune veličine
Yes
Softver
Instalirani operativni sistem *
FreeDOS
Special features
HP Smart AC Adapter
Yes
HP segment
Poslovni
Baterije
Tehnologija baterije
Litijum-jon (Li-Ion)
Broj ćelija u bateriji
3
Kapacitet baterije (vat-časovi) *
41 Wh
Menadžment potrošnje
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
Sigurnost
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju
Sertifikati
Nizak nivo halogena
Yes
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR
Težina i dimenzije
Širina
360 mm
Dubina
236 mm
Visina
18,6 mm