location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro SFF 290 G9 Intel® Core™ i5 i5-14400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro PC Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro SFF 290 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
937Q2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122914494 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Računari/radne stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 15:11:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pro SFF 290 G9 Intel® Core™ i5 i5-14400 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro PC Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dokazana produktivnost PC Crno 180 W
  • - Intel® Core™ i5 i5-14400 Jezgra procesora: 10
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD DVD±RW
  • - Intel UHD Graphics 730
  • - Eternet LAN
  • - Windows 11 Pro
More>>>
Windows 11

Radite bilo gde bez ugrožavanja performansi ili bezbednosti u sistemu Windows 11 uz tehnologiju za saradnju i povezivanje kompanije HP.

Jednostavno upravljanje računarom

Uz HP Support Assistant uštedećete vreme i preuzećete samo neophodna ažuriranja.[1]

Jačina pruža odlične performanse

Lako upravljajte svojim svakodnevnim poslovanjem uz Intel procesor[2], moćnu memoriju, disk jedinice i grafiku.

Odlične mogućnosti nadogradnje

Dva ležišta i dva slota pune visine pružaju mogućnost proširenja za budućnost.

Bezbednost podataka

Zaštitite investiciju i svoje podatke koristeći TPM firmvera, funkciju HP Drive Lock[4] i slot za fizičku bezbednost.[5]

Pomozite da zaštitimo našu zajedničku budućnost

HP Pro SFF 290 G9 dolazi sa 92-procentnom kutijom iz održivih izvora koja se može reciklirati.[ 6]

Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel® Core™ i5
Generacija procesora
Intel Core i5-14xxx
Procesor *
i5-14400
Jezgra procesora
10
Niti procesora
16
Takt ubrzanja procesora
4,7 GHz
Jezgra većih performansi
6
Jezgra veće efikasnosti
4
Maksimalna turbo frekvencija jezgra performansi
4,5 GHz
Maksimalna turbo frekvencija efikasnog jezgra
3,2 GHz
Osnovna frekvencija jezgra većih performansi
1,5 GHz
Osnovna frekvencija jezgra veće efikasnosti
1,1 GHz
Keš procesora
20 MB
Tip keš memorije procesora
L3
Osnovna snaga procesora
35 W
Maksimalna turbo snaga
82 W
Memorija
Interna memorija *
8 GB
Maksimalna veličina interne memorije *
64 GB
Vrsta interne memorije
DDR4-SDRAM
Raspored memorije
1 x 8 GB
Memorijski slotovi
2x DIMM
Radni takt memorije
3200 MHz
Medij za čuvanje podataka
Ukupni prostor za podatke *
256 GB
Medijum za skladištenje *
SSD
Vrsta optičkog uređaja *
DVD±RW
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
256 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
256 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Grafike
Diskretna grafička kartica *
No
Integrisana grafička kartica *
Yes
Diskretna grafička kartica *
Nedostupni
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel® UHD Graphics
Model instalirane grafičke kartice *
Intel UHD Graphics 730
Mreža
Eternet LAN *
Yes
Wi-Fi *
No
Portovi i interfejsi
Broj USB 2.0 portova *
4
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
4
Broj VGA portova
1
Portovi i interfejsi
Broj HDMI portova *
1
Audio izlaz
Yes
Audio ulaz
Yes
Port za slušalice sa mikrofonom
Yes
Konektori za proširenja
PCI Express x1 (gen. 3.x) slotovi
1
PCI Express x16 (Gen 4.x) slotovi
1
Dizajni
Tip kućišta *
SFF
Naziv boje
Jack black
Broj ležišta od 3,5"
1
Rupe za zaključavanje kablom
Yes
Boja proizvoda *
Crno
Godina islaska na tržište
2024
Zemlja porekla
Kina
Performanse
Pozicioniranje na tržištu
Dokazana produktivnost
Skup čipova matične ploče
Intel H670
Audio čip
Realtek ALC3867
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
TPM čip (za bezbednost i enkripciju)
Yes
Tip proizvoda *
PC
Verzija modula pouzdane platforme (TPM)
2.0
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP JumpStart
Yes
HP asistenti za podršku
Yes
HP softver obezbeđen
HP Audio Switch; HP Documentation; HP Setup Integrated OOBE Win10; HP Support Assistant; HP System Event Utility
HP segment
Poslovni
Menadžment potrošnje
Napajanje *
180 W
Radni uslovi
Raspon radne temperature (T-T)
0 - 40 °C
Radni opseg vlažnosti
10 - 90%
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR
Težina i dimenzije
Širina *
95 mm
Dubina *
303 mm
Visina *
270 mm
Težina *
4,2 kg
Širina paketa
196 mm
Dubina paketa
498 mm
Visina paketa
346 mm
Težina paketa
6 kg
Sadržaj pakovanja
Miš uključen u pakovanje
Yes
Uključuje tastaturu
Yes
Povezivanje tastature
Žični
Displej
Uključuje monitor *
No