location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 14-em0001nm Laptop računari 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Srebrno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Kućne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 14-em0001nm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93T00EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498838274 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2025 06:57:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Laptop 14-em0001nm Laptop računari 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Srebrno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Svakodnevica Laptop računari Preklopnik Srebrno
  • - 16:9
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - 10,25 č 45 W
  • - FreeDOS
More>>>
AMD Ryzen™ 7 procesor
AMD Ryzen™ 7 procesor

Uživajte u zaista impresivnim performansama prenosnog računara. Revolucionarna nova arhitektura sa neverovatnim trajanjem baterije pruža izuzetnu višeslojnu obradu podataka i Vega grafiku za intenzivne multimedijalne zadatke.[7]

AMD Radeon™ grafika
AMD Radeon™ grafika

Bilo da se radi o igricama ili filmovima, doživite visoke performanse za svu svoju zabavu.

Bez podrhtavanja

Koristeći tehnologiju DC zatamnjenja koja kontroliše osvetljenost podešavanjem jednosmerne struje, umesto uključivanja pozadinskog osvetljenja, možemo eliminisati treperenje ekrana radi ugodnijeg gledanja.[8]

Pun HD ekran
Pun HD ekran

Smestite se udobno i uživajte u kristalno jasnim vizuelizacijama i slikama sa sjajnim kvalitetom od 2 miliona piksela. Rezolucija 1920 x 1080 vašem kompletnom digitalnom sadržaju daje novu dimenziju.[9]

Panel protiv odsjaja
Panel protiv odsjaja

Uživajte u suncu i omiljenim sadržajima zahvaljujući ekranu sa zaštitom od odsjaja. Nerefleksivnost i nizak sjaj obezbeđuju manje odsjaja dok ste napolju.

HP Fast Charge
HP Fast Charge

Kada je baterija pri kraju, niko nema vremena da čeka satima na ponovno punjenje. Ispraznite uređaj, a zatim ga napunite od 0% do 50% za približno 45 minuta.[10]

PCIe SSD skladište
PCIe SSD skladište

Pokrenite računar za svega nekoliko sekundi uz munjevitu brzinu i skladište od najviše 512 GB PCIe SSD.

Dvostruki zvučnici sa prednje strane
Dvostruki zvučnici sa prednje strane

Pojačajte zvuk omiljene muzike, filma ili igre. Kada je zvuk usmeren ka vama, ništa vas ne ometa dok uživate u zabavnim sadržajima.

Dvokanalna memorija
Dvokanalna memorija

Zahvaljujući dvokanalnoj tehnologiji, dva kanala rade istovremeno kako bi se udvostručila brzina komunikacije između kontrolera memorije i RAM-a, čime se poboljšavaju performanse sistema.

USB Type-C brzine prenosa podataka od 5 Gb/s
USB Type-C brzine prenosa podataka od 5 Gb/s

Priključite spoljno skladište pomoću ovog USB Type-C porta koji podržava brzinu prenosa podataka od 5 Gb/s. Reverzibilno je, tako da nikada ne morate da brinete da li ćete ga uključiti naopako.[11]

Povezani Modern Standby

Budite u toku sa e-poštom, obaveštenjima kalendara i drugim stvarima – čak i kad ne koristite računar. Računar ostaje povezan za trenutna ažuriranja.

Tastatura sa pozadinskim osvetljenjem
Tastatura sa pozadinskim osvetljenjem

Nastavite da uživate čak i u slabo osvetljenim prostorijama ili tokom noćnih letova. Pomoću osvetljene tastature možete udobno da kucate u različitim okruženjima.

HP True Vision FHD
HP True Vision FHD

Video ćaskanje u jasnoj Full HD rezoluciji, čak i pri slabom osvetljenju, čini da svaki razgovor licem u lice bude prilika za bolji način da ostanete u kontaktu.[12]

Performanse za čitav dan
Performanse za čitav dan

Suočite se sa danom uz pouzdan AMD procesor[1], dugotrajnu bateriju, HP Fast Charge i brze bežične veze.

Kristalno jasne, živopisne slike
Kristalno jasne, živopisne slike

Sav vaš sadržaj izgleda sjajno zahvaljujući elegantnom dizajnu, živopisnom ekranu i odnosu ekrana i tela od 84%[4].

Pouzdano izgrađen od recikliranih materijala
Pouzdano izgrađen od recikliranih materijala

HP laptop računar od 14" sadrži recikliranu plastiku[5] i ima EPEAT Gold registraciju[6] i sertifikat ENERGY STAR.

Dizajni
Naziv boje
Natural silver
Tip proizvoda *
Laptop računari
Boja proizvoda *
Srebrno
Standard veličine *
Preklopnik
Pozicioniranje na tržištu
Svakodnevica
Zemlja porekla
Kina
Originalna robna marka
HP
Displej
Ekrani na dodir *
No
Izvorni odnos širina/visina
16:9
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Grafike
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
AMD
Diskretna grafička kartica *
No
Porodice ugrađenih grafičkih adaptera
AMD Radeon Graphics
Model instalirane grafičke kartice *
AMD Radeon Graphics
Audio
Ugrađeni zvučnici
Yes
Broj ugrađenih zvučnika
2
Ugrađeni mikrofon
Yes
Kamera
Prednja kamera
Yes
Mreža
Vrhunski Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip C *
1
Broj HDMI portova *
1
HDMI verzija
1.4b
Performanse
Skup čipova matične ploče
AMD SoC
Tastatura
Numerička tastatura *
No
Tastatura pune veličine
Yes
Naziv boje tastature
soft grey
Softver
Instalirani operativni sistem *
FreeDOS
Special features
HP Imagepad
Yes
HP segment
Kućne
Baterije
Trajanje baterije (maks)
10,25 č
Vreme neprekidnog puštanja video materijala
10,5 č
Brzo punjenje
Yes
Trajanje brzog punjenja (50%)
45 min
Menadžment potrošnje
Disipacija toplote AC adaptera
45 W
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
Sigurnost
TPM čip (za bezbednost i enkripciju)
Yes
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR
Težina i dimenzije
Širina
323,7 mm
Dubina
215 mm
Visina (spreda)
1,79 cm
Visina (pozadi)
3,25 cm
Težina *
1,4 kg
Podaci o pakovanju
Širina paketa
69 mm
Dubina paketa
483 mm
Visina paketa
305 mm
Težina paketa
2 kg
Sadržaj pakovanja
Olovka za ekran
No
Ostale karakteristike
Broj zvučnika
2