location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x360 830 G11 Intel Core Ultra 7 155U Hibridni (2-u-1) 33,8 cm (13.3") Ekrani na dodir WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Srebrno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x360
HP segment:
HP segment
Poslovni
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x360 830 G11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970R4ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122828081 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2025 05:27:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Elite x360 830 G11 Intel Core Ultra 7 155U Hibridni (2-u-1) 33,8 cm (13.3") Ekrani na dodir WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Srebrno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premijum Hibridni (2-u-1) Promenljivi (preklopni) Srebrno
  • - Intel Core Ultra 7 155U Jezgra procesora: 12
  • - Ekrani na dodir 33,8 cm (13.3") WUXGA 1920 x 1200 piksela IPS
  • - 16 GB LPDDR5x-SDRAM 7500 MHz
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3 5G
  • - Litijum polimer (LiPo) 56 Wh 65 W
  • - Windows 11 Pro
More>>>
Windows 11

Radite bilo gde bez ugrožavanja performansi ili bezbednosti u sistemu Windows 11 uz tehnologiju za saradnju i povezivanje kompanije HP.

Onemogućite pristup znatiželjnim posmatračima

Zaklonite svoj rad od radoznalih očiju uz HP Sure View Reflect tehnologiju bakarnog premaza koji odbija svetlost kada se displej gleda sa strane, usled čega će sadržaj na njemu postati nečitljiv za sve ostale osim za korisnika računara.[1]

Osmišljeni za život u pokretu

Izrazite se pri bilo kojim uslovima osvetljenja pomoću izuzetno svetlog displeja osetljivog na dodir sa funkcijom za sprečavanje odbljeska i senzorima za ambijentalno svetlo za korišćenje na otvorenom.

Brza i efikasna bežična LAN mreža

Prenosivost računara i pouzdanost brzog povezivanja određuju odakle ćete raditi. Brzo i pouzdano se povezujte u pregušenim bežičnim okruženjima uz gigabitne brzine prenosa podataka Wi-Fi 6E[4]

Bezbedno pretražujte

Koristeći HP Sure Click, bezbednosni sistem koji se zasniva na hardverskoj implementaciji, zaštitićete računar od veb-sajtova i otvaraćete isključivo u režimu za čitanje Microsoft Office i PDF priloge koji sadrže maliciozni softver, ransomver ili viruse.[5]

Automatski oporavak od napada koji su usmereni na firmver računara

Napadi na firmver računara mogu u potpunosti da ga unište. Budite zaštićeni uz HP BIOS koji se samostalno oporavlja – HP Sure Start Gen7 automatski oporavlja BIOS od malvera, rutkita ili oštećenja koda.

Lako upravljanje baterijom

Upravljajte i pratite performanse i stanje svoje baterije i prilagodite opcije punjenja pomoću HP Power Manager kontrolne table jednostavne za upotrebu.[6]

Dugotrajna produktivnost

Osnažite svoju hibridnu radnu snagu poboljšanim mogućnostima konferencije i performansama vođenim veštačkom inteligencijom.

IC kamera od 5 MP

Povežite se sa ljudima na ličniji način pomoću konferencijske funkcije ugrađene u HP Elite x360 830.

Zaštitio HP Wolf Security

HP Wolf Security for Business sprovodi hardverski prinuđenu, uvek uključenu, otpornu odbranu.[7]

Dizajni
Tip proizvoda *
Hibridni (2-u-1)
Boja proizvoda *
Srebrno
Standard veličine *
Promenljivi (preklopni)
Pozicioniranje na tržištu
Premijum
Godina islaska na tržište
2024
Zemlja porekla
Kina
Originalna robna marka
HP
Displej
Dijagonala monitora *
33,8 cm (13.3")
Rezolucije ekrana *
1920 x 1200 piksela
Ekrani na dodir *
Yes
Tip visoke definicije (HD)
WUXGA
Tip ekrana
IPS
Nereflektujući ekran
Yes
Osvetljenost ekrana
1000 cd/m²
Dijagonala ekrana
33,8 cm
Prostor RGB boja
sRGB
Opseg boja
100%
Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel Core Ultra 7
Generacija procesora
Intel Core Ultra (Серија 1)
Procesor *
155U
Jezgra procesora
12
Niti procesora
14
Takt ubrzanja procesora
4,8 GHz
Jezgra većih performansi
2
Jezgra veće efikasnosti
8
Maksimalna turbo frekvencija jezgra performansi
4,8 GHz
Maksimalna turbo frekvencija efikasnog jezgra
3,8 GHz
Osnovna frekvencija jezgra većih performansi
1,7 GHz
Osnovna frekvencija jezgra veće efikasnosti
1,2 GHz
Keš procesora
12 MB
Tip keš memorije procesora
L3
Osnovna snaga procesora
15 W
Maksimalna turbo snaga
57 W
Memorija
Interna memorija *
16 GB
Vrsta interne memorije
LPDDR5x-SDRAM
Radni takt memorije
7500 MHz
Oblik memorijskog modula
Integrisani
Maksimalna veličina interne memorije *
16 GB
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Vrsta optičkog uređaja *
No
Grafike
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Model instalirane grafičke kartice *
Intel Graphics
Audio
Ugrađeni zvučnici
Yes
Broj ugrađenih zvučnika
2
Ugrađeni mikrofon
Yes
Broj mikrofona
2
Mreža
Generacija mobilne mreže
5G
Vrhunski Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standardi
Wi-Fi 6E (802.11ax)
Povezivanje na mobilnu mrežu *
Yes
Tip antene
2x2
Model WLAN kontrolera
Intel Wi-Fi 6E AX211
Proizvođač WLAN kontrolera
Intel
Bluetooth
Yes
Bluetooth verzija
5.3
VVAN kontroler
Intel® 5G Solution 5000
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj HDMI portova *
1
HDMI verzija
2.1
Broj Thunderbolt 4 portova
2
Port za slušalice sa mikrofonom
Yes
USB tip C kao alternativa za DisplayPort
Yes
Performanse
Akcelerometar
Yes
Tastatura
Posebne mogućnosti tastature
Spritzwassergeschützt
Uređaj za unos
Touchpad
Numerička tastatura *
No
Pozadinsko osvetljenje tastature
Yes
Tastatura otporna na prolivanje tečnosti
Yes
Model ulaznog uređaja
HP Premium Keyboard
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP vrste zvučnika
HP Dual Speakers
HP Вештачка интелигенција
AI PC
HP segment
Poslovni
Baterije
Tehnologija baterije
Litijum polimer (LiPo)
Broj ćelija u bateriji
3
Kapacitet baterije (vat-časovi) *
56 Wh
Menadžment potrošnje
Disipacija toplote AC adaptera
65 W
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
USB napajanje
Yes
Sigurnost
Čitač otiska prsta
Yes
Čitač pametne kartice
Yes
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
Sertifikati
Sertifikati o usaglašenosti
CE, GS mark, RoHS
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR, TCO
Težina i dimenzije
Širina
300 mm
Dubina
216,1 mm
Visina (spreda)
8 mm
Visina (pozadi)
1,62 cm
Težina *
1,31 kg
Podaci o pakovanju
Širina paketa
69 mm
Dubina paketa
449 mm
Visina paketa
305 mm
Ostale karakteristike
Senzor boje
Yes
Country Distributor
Switzerland 3 distributor(s)
United Kingdom 1 distributor(s)