location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power G11 Intel Core Ultra 9 185H Mobilne radne stanice 40,6 cm (16") Ekrani na dodir WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 1000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC, AI Workstation Srebrno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Power
HP segment:
HP segment
Poslovni
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Power G11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98P23ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415298171 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2025 14:51:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ZBook Power G11 Intel Core Ultra 9 185H Mobilne radne stanice 40,6 cm (16") Ekrani na dodir WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 1000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC, AI Workstation Srebrno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performanse Mobilne radne stanice Preklopnik Srebrno
  • - Intel Core Ultra 9 185H Jezgra procesora: 16
  • - Ekrani na dodir 40,6 cm (16") WUXGA 1920 x 1200 piksela IPS
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA RTX 1000 Ada 6 GB Intel Arc Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Litijum polimer (LiPo) 83 Wh 150 W
  • - Windows 11 Pro
More>>>
Windows 11

Radite bilo gde bez ugrožavanja performansi ili bezbednosti u sistemu Windows 11 uz tehnologiju za saradnju i povezivanje kompanije HP.

HP Z Turbo Drive skladište velike brzine

Radite bez ograničenja na bilo kojoj lokaciji uz lokalno PCIe skladište koje je do 6x brže od SATA SSD-a i do 21x brže od tradicionalnog HDD skladišta.[10]

Tastatura otporna na prosipanje

Nesreće se dešavaju – zbog čega smo dizajnirali našu tastaturu sa otvorom za odvod, tako da manja prosipanja izlaze na dno radi lakšeg čišćenja.

Wi-Fi 6E

Brzo i pouzdano se povezujte u gustim bežičnim okruženjima uz Wi-Fi 6E[11]

Bezbednosne funkcije vodeće u industriji

Napredne bezbednosne funkcije su standardne. Sistemske zaštite kao što je HP Sure Start – prvi BIOS u industriji koji se sam leči – znače da je vaš uređaj čvrsto zaključan, kao i vaši podaci i identitet.

Profesionalno certifikovana snaga nadohvat ruke

Lako obavljajte 3D radna opterećenja pomoću integrisanog ili diskretnog GPU-a,[1] Intel CPU-a[7] i velikih memorijskih konfiguracija.

Izdržljiva potpuno aluminijumska šasija

Dizajniran tako da prođe rigorozno testiranje vojnih standarda[3] ovaj računar je napravljen da traje i ima izraziti vrhunski utisak.

Povežite se. Komunicirajte. Sarađujte

Efikasno sarađujte uz ZBook Power. Kamera od 5 megapiksela,[1] Wi-Fi 6E[8] i dugotrajna baterija[9] omogućavaju vam da se neprimetno povežete

Pomozite da zaštitimo našu zajedničku budućnost pomoću računara koji vode ka povećanju održivosti.

U kompaniji HP nam je stalo do uticaja naših proizvoda na naše ljude, zajednice i planetu. Zbog toga je ovaj uređaj registrovan kao EPEAT Gold[5], a spoljna kutija je napravljena 100% iz održivih izvora[6].

Dizajni
Tip proizvoda *
Mobilne radne stanice
Boja proizvoda *
Srebrno
Standard veličine *
Preklopnik
Pozicioniranje na tržištu
Performanse
Godina islaska na tržište
2024
Zemlja porekla
Kina
Originalna robna marka
HP
Displej
Dijagonala monitora *
40,6 cm (16")
Rezolucije ekrana *
1920 x 1200 piksela
Ekrani na dodir *
Yes
Tip visoke definicije (HD)
WUXGA
Tip ekrana
IPS
Nereflektujući ekran
Yes
Tehnologija okvira ekrana
Micro-Edge
Osvetljenost ekrana
300 cd/m²
Dijagonala ekrana
40,6 cm
Prostor RGB boja
sRGB
Opseg boja
100%
Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel Core Ultra 9
Generacija procesora
Intel Core Ultra (Серија 1)
Procesor *
185H
Jezgra procesora
16
Niti procesora
22
Takt ubrzanja procesora
5,1 GHz
Jezgra većih performansi
6
Jezgra veće efikasnosti
8
E-jezgra male potrošnje
2
Maksimalna turbo frekvencija jezgra performansi
5,1 GHz
Maksimalna turbo frekvencija efikasnog jezgra
3,8 GHz
Maksimalna turbo frekvencija E-jezgra male potrošnje
2,5 GHz
Osnovna frekvencija jezgra većih performansi
2,3 GHz
Osnovna frekvencija jezgra veće efikasnosti
1,8 GHz
Osnovna frekvencija E-jezgra male potrošnje
1000 MHz
Keš procesora
24 MB
Tip keš memorije procesora
L3
Osnovna snaga procesora
45 W
Maksimalna turbo snaga
115 W
Neuralna procesorska jedinica (NPU)
Procesorska jedinica neuronske mreže (NPU)
Intel AI Boost
Maksimalna frekvencija NPU
1,4 GHz
Podrška za retke nizove
Yes
Podrška za Windows Studio efekte
Yes
Podrška AI tipa podataka na NPU
FP16, FP32, Int8
AI softverski okviri koje podržava NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memorija
Interna memorija *
32 GB
Vrsta interne memorije
DDR5-SDRAM
Radni takt memorije
5600 MHz
Raspored memorije
2 x 16 GB
Memorijski slotovi
2x SO-DIMM
Maksimalna veličina interne memorije *
64 GB
Memorijski kanali
Dvokanalna
ECC (memorija sa kodom za proveru grešaka)
No
Ne-ECC
Yes
Medij za čuvanje podataka
Ukupni prostor za podatke *
1 TB
Medijum za skladištenje *
SSD
Ukupni kapacitet SSD-ova
1 TB
Broj instaliranih SSD diskova
1
SSD kapacitet
1 TB
Tip SSD memorije
TLC
Interfejs Solid State Disk drajva
PCI Express 4.0
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Vrsta optičkog uređaja *
No
Integrisani čitač kartica
Yes
Kompatibilne memorijske kartice
SD
Grafike
Proizvođač diskretne grafičke kartice
NVIDIA
Diskretna grafička kartica *
NVIDIA RTX 1000 Ada
Memorija diskretne grafičke kartice
6 GB
Tipovi diskretne grafičke memorije
GDDR6
Integrisana grafička kartica *
Yes
Grafike
Proizvođač GPU-a na ploči
Intel
Diskretna grafička kartica *
Yes
Porodice ugrađenih grafičkih adaptera
Intel Arc Graphics
Model instalirane grafičke kartice *
Intel Arc Graphics
Broj diskretnih grafičkih kartica
1
Audio
Ugrađeni zvučnici
Yes
Broj ugrađenih zvučnika
2
Ugrađeni mikrofon
Yes
Broj mikrofona
2
Kamera
Prednja kamera
Yes
Rezolucija prednje kamere (numarička)
5 MP
Infracrvena (IC) kamera
Yes
Mreža
Wi-Fi
Yes
Vrhunski Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standardi
Wi-Fi 6E (802.11ax)
Povezivanje na mobilnu mrežu *
Yes
Tip antene
2x2
Model WLAN kontrolera
Intel Wi-Fi 6E AX211
Proizvođač WLAN kontrolera
Intel
Bluetooth
Yes
Bluetooth verzija
5.3
Near Field Communication (NFC)
Yes
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj Ethernet LAN (RJ-45) portova
1
Broj HDMI portova *
1
HDMI verzija
2.1
Broj Thunderbolt 4 portova
2
Port za slušalice sa mikrofonom
Yes
USB tip C kao alternativa za DisplayPort
Yes
Performanse
Skup čipova matične ploče
Intel® SoC
Tastatura
Posebne mogućnosti tastature
Spritzwassergeschützt
Uređaj za unos
Clickpad
Numerička tastatura *
Yes
Pozadinsko osvetljenje tastature
Yes
Tastatura otporna na prolivanje tečnosti
Yes
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP vrste zvučnika
HP Dual Speakers
HP optimizator konekcije
Yes
HP asistenti za podršku
Yes
HP prednja kamera
HP Webcam 5MP
HP Вештачка интелигенција
AI PC, AI Workstation
HP segment
Poslovni
Baterije
Tehnologija baterije
Litijum polimer (LiPo)
Broj ćelija u bateriji
6
Kapacitet baterije (vat-časovi) *
83 Wh
Menadžment potrošnje
Disipacija toplote AC adaptera
150 W
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
USB napajanje
Yes
Sigurnost
Rupe za zaključavanje kablom
Yes
Vrste proreza za kablovsko zaključavanje
Nano
Čitač otiska prsta
Yes
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
TCO
Težina i dimenzije
Širina
359,4 mm
Dubina
251 mm
Visina
22,9 mm
Težina *
2,12 kg
Podaci o pakovanju
Širina paketa
552 mm
Dubina paketa
69 mm
Visina paketa
345 mm
Sadržaj pakovanja
Uključuje tastaturu
Yes
Country Distributor
Switzerland 3 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)