location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G9 Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 4000 Ada Windows 11 Pro mini računar Radne stanice AI Workstation Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
996P1ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122839667 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Računari/radne stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2025 03:15:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z2 Mini G9 Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 4000 Ada Windows 11 Pro mini računar Radne stanice AI Workstation Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performanse Radne stanice Crno 280 W
  • - Intel® Core™ i7 i7-14700K Jezgra procesora: 20
  • - 32 GB DDR5-SDRAM 5600 MHz 1 x 32 GB
  • - 1 TB SSD
  • - NVIDIA RTX 4000 Ada 20 GB Intel UHD Graphics 770
  • - Eternet LAN 10,100,1000 Mbit/s Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Windows 11 Pro
More>>>
Windows 11

Radite bilo gde bez ugrožavanja performansi ili bezbednosti u sistemu Windows 11 uz tehnologiju za saradnju i povezivanje kompanije HP.

Procesor Intel Core™ i7

Pokrenite nekoliko CPU - zahtevnih programa istovremeno bez žrtvovanja performansi uz procesor Intel Core™ i7.[6]

Bezbednost je osnovni prioritet

HP Wolf Pro Security Edition pruža unapred konfigurisani poslovni nivo zaštite računara koji je podesan za mala i srednja preduzeća.

Profesionalna grafika

Dizajnirajte, prikazujte i besprekorno simulirajte sa grafikom do NVIDIA RTX™ 4000 Ada sa PCIe velikim G5 propusnim opsegom

Multi-Display podrška

Pogledajte sve svoje prozore sa savršenim detaljima uz podršku za do 8 ekrana u 4K rezoluciji[7]

Pristup bez alata

Poboljšajte svoj rad. Poboljšajte svoju platformu. Sa kliznim poklopcem za pristup bez alata, lako možete ući u unutrašnjost i prilagoditi svoj Z tako da odgovara vašim potrebama.

Mogućnost povezivanja mreže

Povežite se i sarađujte brzo sa 10Gb Ethernet interfejsom.

Kontrola zagrevanja

Zahvaljujući inovativnom dizajnu, hardverske komponente ne zagrevaju se i rade tiho bez obzira na intenzitet rada. Pouzdajte se u svoj sistem pri maksimalnom opterećenju 24 sata dnevno.

Režimi prilagođenih performansi

Izađite na kraj sa najtežim tokovima posla uz tri prilagođena unapred podešena režima koji optimizuju performanse iz BIOS-a – Visoke performanse, Performanse i Tihi.

Mogućnost dezinfekcije

Dizajniran za brisanje pomoću mnogih često dostupnih maramica za dezinfekciju i čišćenje u domaćinstvu koristeći HP smernice za čišćenje[8]

Nekoliko lako dostupnih portova

Povežite se sigurno sa svim svojim uređajima uz Mini koji ima nekoliko lako dostupnih portova.

WiFi mogućnost povezivanja

Wi-Fi 7 može da obezbedi veće brzine prenosa podataka od Wi-Fi 6E.[9]

Z mini snaga bez presedana[2]

Nabavite standardni niskoprofilni NVIDIA GPU i Intel© CPU za besprekoran dizajn, renderovanje i simulaciju.

Uklapa se svuda

Kreirajte svoj idealan radni prostor u kancelariji ili kod kuće. Postavite Z2 mini iza monitora ili ispod stola.[3]

Dizajniran da se razvija s vašim tokom rada

Novi dizajn na izvlačenje omogućava pristup unutrašnjosti bez alata tako da možete lako da zamenite grafiku, memoriju i još mnogo toga.

Vrhunska bezbednost. Pouzdanost na koju se možete osloniti

Budite bezbrižni uz PC koji je dizajniran tako da traje. Taj Z2 Mini računar prolazi 360.000 sati strogog testiranja, testiranje prema vojnim standardima[5] i certifikaciju za profesionalne aplikacije. Uz HP Wolf Security for Business[4] sistem je zaštićen na nivou operativnog sistema, kao i ispod i iznad tog nivoa.

Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel® Core™ i7
Generacija procesora
Intel Core i7-14xxx
Procesor *
i7-14700K
Jezgra procesora
20
Niti procesora
28
Takt ubrzanja procesora
5,6 GHz
Jezgra većih performansi
8
Jezgra veće efikasnosti
12
Maksimalna turbo frekvencija jezgra performansi
5,5 GHz
Maksimalna turbo frekvencija efikasnog jezgra
4,3 GHz
Osnovna frekvencija jezgra većih performansi
3,4 GHz
Osnovna frekvencija jezgra veće efikasnosti
2,5 GHz
Keš procesora
33 MB
Tip keš memorije procesora
L3
Broj procesora
1
Osnovna snaga procesora
125 W
Maksimalna turbo snaga
253 W
Memorija
Interna memorija *
32 GB
Maksimalna veličina interne memorije *
64 GB
Vrsta interne memorije
DDR5-SDRAM
Raspored memorije
1 x 32 GB
Memorijski slotovi
2x SO-DIMM
Radni takt memorije
5600 MHz
ECC (memorija sa kodom za proveru grešaka)
No
Ne-ECC
Yes
Medij za čuvanje podataka
Ukupni prostor za podatke *
1 TB
Medijum za skladištenje *
SSD
Vrsta optičkog uređaja *
No
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
1 TB
Broj instaliranih SSD diskova
1
SSD kapacitet
1 TB
Tip SSD memorije
TLC
Interfejs Solid State Disk drajva
PCI Express 4.0
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Grafike
Diskretna grafička kartica *
Yes
Proizvođač diskretne grafičke kartice
NVIDIA
Integrisana grafička kartica *
Yes
Diskretna grafička kartica *
NVIDIA RTX 4000 Ada
Memorija diskretne grafičke kartice
20 GB
Tipovi diskretne grafičke memorije
GDDR6
Broj diskretnih grafičkih kartica
1
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel® UHD Graphics
Model instalirane grafičke kartice *
Intel UHD Graphics 770
Mreža
Eternet LAN *
Yes
Brzina prenosa podataka na Eternet LAN-u
10, 100, 1000 Mbit/s
Tehnologija kabliranja
10/100/1000Base-T(X)
Wi-Fi *
Yes
Mreža
Vrhunski Wi-Fi standard
Wi-Fi 7 (802.11be)
Wi-Fi standardi
Wi-Fi 7 (802.11be)
Proizvođač WLAN kontrolera
Intel
Model WLAN kontrolera
Intel Wi-Fi 7 BE200
Tip antene
2x2
Bluetooth
Yes
Bluetooth verzija
5.4
Portovi i interfejsi
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip A *
4
Broj USB 3.2 Gen 2x2 Tip-C priključaka
2
Broj DisplayPortova
2
Verzija DisplayPorta
1.4
Broj Ethernet LAN (RJ-45) portova
1
Port za slušalice sa mikrofonom
Yes
Konektori za proširenja
PCI Express x4 (Gen 4.x) slotovi
2
PCI Express x8 (Gen 4.x) slotovi
1
Dizajni
Tip kućišta *
mini računar
Boja proizvoda *
Crno
Prihvatljivost platforme Intel® vPro™
No
Godina islaska na tržište
2024
Zemlja porekla
Kina
Performanse
Pozicioniranje na tržištu
Performanse
Audio čip
Realtek ALC3205-VA2-CG
Ugrađeni zvučnici
Yes
Broj zvučnika
1
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
Tip proizvoda *
Radne stanice
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP asistenti za podršku
Yes
HP bezbednosni alati
HP Secure Erase; HP Sure Click; HP BIOSphere Gen6; HP Sure Admin; Hood Sensor Optional Kit; HP Client Security Manager Gen6; HP Sure Start Gen7; HP Sure Recover Gen4; HP Sure Sense Gen2; HP Sure Run Gen5
HP softver obezbeđen
HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit
HP Вештачка интелигенција
AI Workstation
HP segment
Poslovni
Menadžment potrošnje
Napajanje *
280 W
Ulazni napon napajanja
100 - 240 V
Ulazna frekvencija napajanja
50/60 Hz
Sertifikati
Nizak nivo halogena
Yes
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR, TCO
Težina i dimenzije
Širina *
211 mm
Dubina *
218 mm
Visina *
69 mm
Težina *
2,4 kg
Širina paketa
499 mm
Dubina paketa
170 mm
Visina paketa
298 mm
Težina paketa
4,8 kg
Sadržaj pakovanja
Miš uključen u pakovanje
Yes
Uključuje tastaturu
Yes
Displej
Uključuje monitor *
No
Ostale karakteristike
Vrsta tastature
USB
Country Distributor
Czech Republic 1 distributor(s)