location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Radne stanice AI Workstation Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
996U8ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122954094 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Računari/radne stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2025 06:33:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Radne stanice AI Workstation Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performanse Radne stanice Crno 700 W
  • - Intel® Core™ i7 i7-14700 Jezgra procesora: 20
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 1 TB SSD
  • - Intel UHD Graphics 770
  • - Eternet LAN 10,1000,100 Mbit/s
  • - Windows 11 Pro
More>>>
Windows 11

Radite bilo gde bez ugrožavanja performansi ili bezbednosti u sistemu Windows 11 uz tehnologiju za saradnju i povezivanje kompanije HP.

Procesor Intel Core™ i7

Pokrenite nekoliko CPU - zahtevnih programa istovremeno bez žrtvovanja performansi uz procesor Intel Core™ i7.[4]

Bezbednost je osnovni prioritet

HP Wolf Pro Security Edition pruža unapred konfigurisani poslovni nivo zaštite računara koji je podesan za mala i srednja preduzeća.

Manji, funkcionalni dizajn

Zapanjujući novi dizajn karakteriše prednje i zadnje izbočine, tako da možete lako da pomerate svoj sistem sa lokacije na lokaciju.

Pristup bez alata

Poboljšajte svoj rad. Poboljšajte svoju platformu. Sa kliznim poklopcem za pristup bez alata, lako možete ući u unutrašnjost i prilagoditi svoj Z tako da odgovara vašim potrebama.

Kontrola zagrevanja

Zahvaljujući inovativnom dizajnu, hardverske komponente ne zagrevaju se i rade tiho bez obzira na intenzitet rada. Pouzdajte se u svoj sistem pri maksimalnom opterećenju 24 sata dnevno.

Performanse bez prekida

Vodeći termalni elementi Z radnih stanica hlade procesor i grafičku karticu kako bi u dugim vremenskim periodima mogli da rade uz najviše performanse.

Filter za prašinu

Neka vaš sistem bude čist dok sedite na podu fabrike ili u mašinskom okruženju pomoću filtera za prašinu sa prednjeg pristupa.[5]

Moguće je očistiti

Dizajniran za brisanje pomoću mnogih često dostupnih maramica za dezinfekciju i čišćenje u domaćinstvu koristeći HP smernice za čišćenje.[6]

Vaše novo merilo snage standardne radne stanice

Dizajniran za rad bez ograničavanja da bi se omogućilo renderovanje, simulacija i ray trace efekti u realnom vremenu bez preteranog zagrevanja ili usporavanja.

Dizajniran za buduća proširenja Snaga za razvoj

Uz prostor za razvoj i pristup bez alatki, možete lako izvršiti nadogradnju i dodavati komponente kako se vaše potrebe razvijaju.

ISV sertifikat

Radite bez brige znajući da je vaš računar sertifikovan za vodeće softverske aplikacije da bi ostvario vrhunske performanse[3]

Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel® Core™ i7
Generacija procesora
Intel Core i7-14xxx
Procesor *
i7-14700
Jezgra procesora
20
Niti procesora
28
Takt ubrzanja procesora
5,4 GHz
Jezgra većih performansi
8
Jezgra veće efikasnosti
12
Maksimalna turbo frekvencija jezgra performansi
5,3 GHz
Maksimalna turbo frekvencija efikasnog jezgra
4,2 GHz
Osnovna frekvencija jezgra većih performansi
2,1 GHz
Osnovna frekvencija jezgra veće efikasnosti
1,5 GHz
Keš procesora
33 MB
Tip keš memorije procesora
L3
Osnovna snaga procesora
65 W
Maksimalna turbo snaga
219 W
Memorija
Interna memorija *
32 GB
Maksimalna veličina interne memorije *
128 GB
Vrsta interne memorije
DDR5-SDRAM
Raspored memorije
2 x 16 GB
Memorijski slotovi
4x DIMM
Radni takt memorije
4800 MHz
ECC (memorija sa kodom za proveru grešaka)
No
Ne-ECC
Yes
Medij za čuvanje podataka
Ukupni prostor za podatke *
1 TB
Medijum za skladištenje *
SSD
Vrsta optičkog uređaja *
No
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
1 TB
Broj instaliranih SSD diskova
1
SSD kapacitet
1 TB
Interfejs Solid State Disk drajva
PCI Express 4.0
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Grafike
Diskretna grafička kartica *
No
Integrisana grafička kartica *
Yes
Diskretna grafička kartica *
Nedostupni
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel® UHD Graphics
Model instalirane grafičke kartice *
Intel UHD Graphics 770
Mreža
Eternet LAN *
Yes
Brzina prenosa podataka na Eternet LAN-u
10, 1000, 100 Mbit/s
Wi-Fi *
No
Portovi i interfejsi
Broj USB 2.0 portova *
3
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
1
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip A *
6
Broj DisplayPortova
2
Verzija DisplayPorta
1.4
Broj Ethernet LAN (RJ-45) portova
1
Audio izlaz
Yes
Audio ulaz
Yes
Port za slušalice sa mikrofonom
Yes
Konektori za proširenja
PCI Express x1 (gen. 3.x) slotovi
2
PCI Express x4 (Gen 3.x) slotovi
2
PCI Express x16 (Gen 5.x) slotovi
1
Dizajni
Tip kućišta *
Tower
Broj ležišta od 3,5"
2
Broj ležišta od 2,5"
1
Boja proizvoda *
Crno
Godina islaska na tržište
2024
Performanse
Pozicioniranje na tržištu
Performanse
Skup čipova matične ploče
Intel W680
Audio čip
Realtek ALC3205-VA2-CG
Ugrađeni zvučnici
Yes
Broj zvučnika
1
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
Tip proizvoda *
Radne stanice
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP asistenti za podršku
Yes
HP Вештачка интелигенција
AI Workstation
HP segment
Poslovni
Menadžment potrošnje
Napajanje *
700 W
Ulazni napon napajanja
100 - 240 V
Ulazna frekvencija napajanja
50 - 60 Hz
Sertifikati
Nizak nivo halogena
Yes
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR, TCO
Težina i dimenzije
Širina *
356 mm
Dubina *
169 mm
Visina *
385 mm
Težina *
7,2 kg
Širina paketa
518 mm
Dubina paketa
295 mm
Visina paketa
490 mm
Sadržaj pakovanja
Uključuje tastaturu
Yes
Povezivanje tastature
Žični
Displej
Uključuje monitor *
No
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)