location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Radne stanice AI Workstation Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
997D1ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415400925 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Računari/radne stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2025 06:34:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Radne stanice AI Workstation Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performanse Radne stanice Crno 550 W
  • - Intel® Core™ i7 i7-14700 Jezgra procesora: 20
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4060 8 GB Intel UHD Graphics 770
  • - Eternet LAN 10,1000,100 Mbit/s
  • - Windows 11 Pro
More>>>
Windows 11

Radite bilo gde bez ugrožavanja performansi ili bezbednosti u sistemu Windows 11 uz tehnologiju za saradnju i povezivanje kompanije HP.

Procesor Intel Core™ i7

Pokrenite nekoliko CPU - zahtevnih programa istovremeno bez žrtvovanja performansi uz procesor Intel Core™ i7.[1]

Grafika

Kreirate u VR? Poboljšajte svoje iskustvo uz opcionalnu NVIDIA GeForce RTX™ 4060 grafiku.[2]

Pristup bez alata

Poboljšajte svoj rad. Poboljšajte svoju platformu. Sa kliznim poklopcem za pristup bez alata, lako možete ući u unutrašnjost i prilagoditi svoj Z tako da odgovara vašim potrebama.

Održivost

Ovaj proizvod sadrži 60% reciklirane plastike, koristi 90% efikasnosti napajanja i zadovoljava GreenScreen Safer Chemicals standarde metodologije.[5]

Filter za prašinu

Neka vaš sistem bude čist dok sedite na podu fabrike ili u mašinskom okruženju pomoću filtera za prašinu sa prednjeg pristupa.[6]

Moguće je očistiti

Dizajniran za brisanje pomoću mnogih često dostupnih maramica za dezinfekciju i čišćenje u domaćinstvu koristeći HP smernice za čišćenje.[7]

Nadogradite performanse

Lako obavljajte više zadataka uz Intel Core™ procesor uparen sa idealnom grafikom za vaš posao. Dizajnirate u programu CAD? Ubrzajte 3D tokove rada pomoću profesionalnih GPU-ova.

Sertifikovano za vaš tok posla

Radite samouvereno znajući da je vaša radna površina testirana i certifikovana za odabrane profesionalne aplikacije. Blisko smo sarađivali sa dobavljačima softvera na aplikacijama kao što su AutoCAD, SOLIDWORKS i Revit, tako da dobijate besprekorne, pouzdane performanse tokom čitavog radnog procesa.[3]

Vrhunska bezbednost

Sigurnosne funkcije HP Wolf for Business[4] standardne su za svaki Z1Tower, za uvek uključenu, uvek delotvornu, otpornu odbranu. Od BIOS-a do pregledača, iznad i ispod OS-a, ova dinamična rešenja omogućavaju vam da zaštitite računar od pretnji.

Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel® Core™ i7
Generacija procesora
Intel Core i7-14xxx
Procesor *
i7-14700
Jezgra procesora
20
Niti procesora
28
Takt ubrzanja procesora
5,4 GHz
Jezgra većih performansi
8
Jezgra veće efikasnosti
12
Maksimalna turbo frekvencija jezgra performansi
5,3 GHz
Maksimalna turbo frekvencija efikasnog jezgra
4,2 GHz
Osnovna frekvencija jezgra većih performansi
2,1 GHz
Osnovna frekvencija jezgra veće efikasnosti
1,5 GHz
Keš procesora
33 MB
Tip keš memorije procesora
L3
Osnovna snaga procesora
65 W
Maksimalna turbo snaga
219 W
Memorija
Interna memorija *
32 GB
Maksimalna veličina interne memorije *
128 GB
Vrsta interne memorije
DDR5-SDRAM
Raspored memorije
2 x 16 GB
Memorijski slotovi
4x DIMM
Radni takt memorije
4800 MHz
Medij za čuvanje podataka
Ukupni prostor za podatke *
1 TB
Medijum za skladištenje *
SSD
Vrsta optičkog uređaja *
No
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
1 TB
Broj instaliranih SSD diskova
1
SSD kapacitet
1 TB
Interfejs Solid State Disk drajva
PCI Express 4.0
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Grafike
Diskretna grafička kartica *
Yes
Proizvođač diskretne grafičke kartice
NVIDIA
Integrisana grafička kartica *
Yes
Diskretna grafička kartica *
NVIDIA GeForce RTX 4060
Memorija diskretne grafičke kartice
8 GB
Tipovi diskretne grafičke memorije
GDDR6
Broj diskretnih grafičkih kartica
1
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel® UHD Graphics
Model instalirane grafičke kartice *
Intel UHD Graphics 770
Mreža
Eternet LAN *
Yes
Brzina prenosa podataka na Eternet LAN-u
10, 1000, 100 Mbit/s
Wi-Fi *
No
Portovi i interfejsi
Broj USB 2.0 portova *
3
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip A *
7
Broj USB 3.2 Gen 2x2 Tip-C priključaka
1
Broj HDMI portova *
1
HDMI verzija
1.4
Broj DisplayPortova
2
Verzija DisplayPorta
1.4
Broj Ethernet LAN (RJ-45) portova
1
Audio izlaz
Yes
Port za slušalice sa mikrofonom
Yes
Konektori za proširenja
PCI Express x1 (gen. 3.x) slotovi
2
PCI Express x16 (Gen 3.x) proreza
1
PCI Express x16 (Gen 4.x) slotovi
1
Dizajni
Tip kućišta *
Tower
Rupe za zaključavanje kablom
Yes
Boja proizvoda *
Crno
Godina islaska na tržište
2024
Zemlja porekla
Republika Češka
Performanse
Pozicioniranje na tržištu
Performanse
Skup čipova matične ploče
Intel Q670
Audio čip
Realtek ALC3205
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
TPM čip (za bezbednost i enkripciju)
Yes
Tip proizvoda *
Radne stanice
Verzija modula pouzdane platforme (TPM)
2.0
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP JumpStart
Yes
HP asistenti za podršku
Yes
HP Вештачка интелигенција
AI Workstation
HP segment
Poslovni
Menadžment potrošnje
Napajanje *
550 W
Ulazni napon napajanja
100 - 240 V
Ulazna frekvencija napajanja
50 - 60 Hz
Sertifikati
Nizak nivo halogena
Yes
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR, TCO
Težina i dimenzije
Širina *
337 mm
Dubina *
308 mm
Visina *
155 mm
Težina *
5,7 kg
Širina paketa
287 mm
Dubina paketa
400 mm
Visina paketa
499 mm
Težina paketa
9,24 kg
Displej
Uključuje monitor *
No
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)