location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Tower 400 G9 PCI Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro PC Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Tower 400 G9 PCI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99P27ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122986132 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Računari/radne stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2025 10:06:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pro Tower 400 G9 PCI Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro PC Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dokazana produktivnost PC Crno 260 W
  • - Intel® Core™ i5 i5-14500 Jezgra procesora: 14
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB SSD DVD±RW
  • - Intel UHD Graphics 770
  • - Eternet LAN 10,1000,100 Mbit/s
  • - Windows 11 Pro
More>>>
Windows 11

Radite bilo gde bez ugrožavanja performansi ili bezbednosti u sistemu Windows 11 uz tehnologiju za saradnju i povezivanje kompanije HP.

Najnoviji Intel procesor

Konfigurišite procesor stonog računara da biste postigli savršenu kombinaciju performansi, potrošnje energije i vrednosti. Sa najnovijim Intel procesorom, besprekorno i pouzdano rukujte većim brojem radnih zadataka sa više jezgara za obradu kako biste podelili posao.[2]

Opcije integrisane grafike

Poboljšajte performanse stonog računara zahvaljujući integrisanoj grafičkoj kartici. Omogućite brzo izvršavanje izračunavanja i multimedijskih grafičkih radnih opterećenja.

Upravljanje BIOS-om putem mreže

Uz HP Sure Admin, moderni alat za upravljanje BIOS-om, nema potrebe za lozinkom ili softverom za konfigurisanje BIOS-a iz operativnog sistema usled toga što on kreira digitalni potpis koji omogućava administratorima da putem mreže bezbedno upravljaju podešavanjima BIOS-a.[1]

Bezbedno pretražujte

Koristeći HP Sure Click, bezbednosni sistem koji se zasniva na hardverskoj implementaciji, zaštitićete računar od veb-sajtova i otvaraćete isključivo u režimu za čitanje Microsoft Office i PDF priloge koji sadrže maliciozni softver, ransomver ili viruse.[3]

Automatski oporavak od napada koji su usmereni na firmver računara

Napadi na firmver računara mogu u potpunosti da ga unište. Budite zaštićeni uz HP BIOS koji se samostalno oporavlja – HP Sure Start Gen7 automatski oporavlja BIOS od malvera, rutkita ili oštećenja koda.

HP Sure Sense

Maliciozni softver se neprestano razvija i konvencionalni antivirusni softver nije uvek u stanju da prepozna nove napade. Zaštitite računar od najnovijih pretnji uz HP Sure Sense, softver koji upotrebljava tehniku veštačke inteligencije „duboko učenje” za dostavljanje izuzetne zaštite od naprednog malicioznog softvera.

Obrišite sadržaj čvrstog diska

HP Secure Erase uklanja sadržaj čvrstog diska u cilju promene namene ili ponovne dodele.[4]

Jednostavno upravljanje računarom

Uz HP Support Assistant uštedećete vreme i preuzećete samo neophodna ažuriranja.[6]

Ubrzajte osnovne zadatke IT upravljanja

HP Manageability Integration Kit pomaže da se ubrza kreiranje slike i upravljanje hardverom, BIOS-om i bezbednošću putem alatke Microsoft System Center Configuration Manager.[7]

Intel Core™ procesor

Održite produktivnost tokom celog dana uz HP Pro Tower 400 koji sadrži najnoviji Intel Core™ procesor.[2]

Podržava do 3 ekrana

Povećajte produktivnost i izborite se sa nizom tokova posla uz video portove koji podržavaju do tri ekrana.[9]

Zaštitio HP Wolf Security

HP Wolf Security for Business stvara hardverski prinuđenu, uvek uključenu, otpornu odbranu.[5]

Pomozite da zaštitimo našu zajedničku budućnost

Visoko efikasno napajanje i pakovanje od livene pulpe doprinose smanjenju uticaja na životnu sredinu.[8]

Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel® Core™ i5
Generacija procesora
Intel Core i5-14xxx
Procesor *
i5-14500
Jezgra procesora
14
Niti procesora
20
Takt ubrzanja procesora
5 GHz
Jezgra većih performansi
6
Jezgra veće efikasnosti
8
Maksimalna turbo frekvencija jezgra performansi
5 GHz
Maksimalna turbo frekvencija efikasnog jezgra
3,7 GHz
Osnovna frekvencija jezgra većih performansi
2,6 GHz
Osnovna frekvencija jezgra veće efikasnosti
1,9 GHz
Keš procesora
24 MB
Tip keš memorije procesora
L3
Osnovna snaga procesora
65 W
Maksimalna turbo snaga
154 W
Memorija
Interna memorija *
16 GB
Maksimalna veličina interne memorije *
64 GB
Vrsta interne memorije
DDR5-SDRAM
Raspored memorije
1 x 16 GB
Memorijski slotovi
2x DIMM
Radni takt memorije
4800 MHz
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Vrsta optičkog uređaja *
DVD±RW
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Grafike
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel® UHD Graphics
Model instalirane grafičke kartice *
Intel UHD Graphics 770
Mreža
Eternet LAN *
Yes
Brzina prenosa podataka na Eternet LAN-u
10, 1000, 100 Mbit/s
Portovi i interfejsi
Broj USB 2.0 portova *
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
3
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip A *
3
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip C *
1
Broj HDMI portova *
1
Portovi i interfejsi
HDMI verzija
1.4
Broj DisplayPortova
2
Verzija DisplayPorta
1.4
Broj Ethernet LAN (RJ-45) portova
1
Audio izlaz
Yes
Port za slušalice sa mikrofonom
Yes
Konektori za proširenja
PCI Express x1 slotovi
1
PCI Express x16 (Gen 4.x) slotovi
1
PCI slotovi
1
Dizajni
Tip kućišta *
Tower
Naziv boje
Jack black
Broj ležišta od 3,5"
2
Boja proizvoda *
Crno
Godina islaska na tržište
2024
Zemlja porekla
Republika Češka
Performanse
Pozicioniranje na tržištu
Dokazana produktivnost
Skup čipova matične ploče
Intel Q670
Audio čip
Realtek ALC3252
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
TPM čip (za bezbednost i enkripciju)
Yes
Tip proizvoda *
PC
Verzija modula pouzdane platforme (TPM)
2.0
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP asistenti za podršku
Yes
HP segment
Poslovni
Menadžment potrošnje
Napajanje *
260 W
Ulazni napon napajanja
100 - 240 V
Ulazna frekvencija napajanja
50 - 60 Hz
Radni uslovi
Raspon radne temperature (T-T)
10 - 35 °C
Radni opseg vlažnosti
10 - 90%
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR
Težina i dimenzije
Širina *
155 mm
Dubina *
308 mm
Visina *
337 mm
Težina *
5,31 kg
Širina paketa
400 mm
Dubina paketa
287 mm
Visina paketa
499 mm
Težina paketa
8,4 kg
Sadržaj pakovanja
Uključuje tastaturu
Yes
Povezivanje tastature
Žični
Displej
Uključuje monitor *
No
Country Distributor
United Kingdom 1 distributor(s)