location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 240 G10 Intel® Core™ i5 i5-1334U 60,5 cm (23.8") 1920 x 1080 piksela Univerzalni računari 16 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6 (802.11ax) Belo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
240 G10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H6H6ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415974617 show
Category:
Desktop PC with monitor.
All-in-One računari / radne stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 16:12:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProOne 240 G10 Intel® Core™ i5 i5-1334U 60,5 cm (23.8") 1920 x 1080 piksela Univerzalni računari 16 GB DDR4-SDRAM 512 GB SSD FreeDOS Wi-Fi 6 (802.11ax) Belo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Svakodnevica Univerzalni računari Belo 90 W
  • - Intel® Core™ i5 i5-1334U Jezgra procesora: 10
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Eternet LAN 10,1000,100 Mbit/s Bluetooth 5.3
  • - FreeDOS
More>>>
Displej
Dijagonala monitora *
60,5 cm (23.8")
Rezolucije ekrana *
1920 x 1080 piksela
Ekrani na dodir *
No
Tip visoke definicije (HD) *
Full HD
Izvorni odnos širina/visina
16:9
Osvetljenost ekrana
250 cd/m²
Tip ekrana
IPS
Prostor RGB boja
NTSC
Nereflektujući ekran
Yes
Opseg boja
72%
Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel® Core™ i5
Generacija procesora
Intel® Core™ i5 generația a 13a
Procesor *
i5-1334U
Jezgra procesora
10
Niti procesora
12
Takt ubrzanja procesora
4,6 GHz
Jezgra većih performansi
2
Jezgra veće efikasnosti
8
Maksimalna turbo frekvencija jezgra performansi
4,6 GHz
Maksimalna turbo frekvencija efikasnog jezgra
3,4 GHz
Keš procesora
12 MB
Tip keš memorije procesora
Smart Cache
Osnovna snaga procesora
15 W
Maksimalna turbo snaga
55 W
Memorija
Interna memorija *
16 GB
Vrsta interne memorije
DDR4-SDRAM
Maksimalna veličina interne memorije *
32 GB
Memorijski slotovi
2
Tip memorijskih slotova
SO-DIMM
Radni takt memorije
3200 MHz
Raspored memorije
1 x 16 GB
Oblik memorijskog modula
DIMM/SO-DIMM
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Vrsta optičkog uređaja *
No
Grafike
Diskretna grafička kartica *
No
Diskretna grafička kartica *
Nedostupni
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel Iris Xe Graphics
Model instalirane grafičke kartice *
Intel Iris Xe Graphics
Audio
Ugrađeni zvučnici *
Yes
Ugrađeni mikrofon
Yes
Audio čip
Realtek ALC3274
Kamera
Ugrađena kamera *
Yes
Kamera
Ukupno megapiksela
5 MP
Mreža
Wi-Fi *
Yes
Vrhunski Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standardi
Wi-Fi 6 (802.11ax)
Proizvođač WLAN kontrolera
Realtek
Model WLAN kontrolera
Realtek RTL8852BE
Tip antene
2x2
Eternet LAN *
Yes
Brzina prenosa podataka na Eternet LAN-u
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Bluetooth verzija
5.3
Portovi i interfejsi
Broj Ethernet LAN (RJ-45) portova
1
Broj USB 2.0 portova *
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip C *
1
Broj HDMI portova *
1
HDMI verzija
1.4
Port za slušalice sa mikrofonom
Yes
Ukupan broj SATA konektora
1
Dizajni
Naziv boje
White
Boja proizvoda *
Belo
Godina islaska na tržište
2025
Zemlja porekla
Kina
Performanse
Tip proizvoda *
Univerzalni računari
Pozicioniranje na tržištu
Svakodnevica
Softver
Instalirani operativni sistem *
FreeDOS
Special features
HP JumpStart
Yes
HP asistenti za podršku
Yes
HP prednja kamera
HP Webcam 5MP
HP segment
Poslovni
Menadžment potrošnje
Disipacija toplote AC adaptera
90 W
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
Težina i dimenzije
Širina (sa postoljem)
540,6 mm
Dubina (sa postoljem)
183,7 mm
Visina (sa postoljem)
419 mm
Težina (sa postoljem)
5,37 kg
Težina
5,37 kg
Širina paketa
641 mm
Dubina paketa
277 mm
Visina paketa
525 mm
Težina paketa
8,5 kg
Radni uslovi
Raspon radne temperature (T-T)
10 - 35 °C
Radni opseg vlažnosti
10 - 90%
Sadržaj pakovanja
Uključuje tastaturu
Yes
Ostale karakteristike
Tip kućišta
Univerzalna
Uključuje monitor
Yes