location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 245 G10 AMD Ryzen™ 5 7520U 60,5 cm (23.8") 1920 x 1080 piksela Univerzalni računari 16 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Belo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 245 G10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H6M6ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122589593 show
Category:
Desktop PC with monitor.
All-in-One računari / radne stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2025 03:08:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProOne 245 G10 AMD Ryzen™ 5 7520U 60,5 cm (23.8") 1920 x 1080 piksela Univerzalni računari 16 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Belo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Svakodnevica Univerzalni računari Belo 90 W
  • - AMD Ryzen™ 5 7520U 2,8 GHz Jezgra procesora: 4
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB LPDDR5-SDRAM 6400 MHz
  • - 512 GB SSD
  • - AMD Radeon 610M
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Eternet LAN 10,1000,100 Mbit/s Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Displej
Dijagonala monitora *
60,5 cm (23.8")
Rezolucije ekrana *
1920 x 1080 piksela
Ekrani na dodir *
No
Tip visoke definicije (HD) *
Full HD
Izvorni odnos širina/visina
16:9
Osvetljenost ekrana
250 cd/m²
Tip ekrana
IPS
Prostor RGB boja
NTSC
Opseg boja
72%
Procesor
Proizvođač procesora *
AMD
Porodica procesora *
AMD Ryzen™ 5
Generacija procesora
AMD Ryzen 7000 Series
Procesor *
7520U
Jezgra procesora
4
Niti procesora
8
Takt ubrzanja procesora
4,3 GHz
Takt procesora *
2,8 GHz
Keš procesora
4 MB
Tip keš memorije procesora
L3
Memorija
Interna memorija *
16 GB
Vrsta interne memorije
LPDDR5-SDRAM
Maksimalna veličina interne memorije *
16 GB
Radni takt memorije
6400 MHz
Oblik memorijskog modula
Integrisani
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Vrsta optičkog uređaja *
No
Kompatibilne memorijske kartice
FLU, MS Pro-HG
Grafike
Diskretna grafička kartica *
No
Diskretna grafička kartica *
Nedostupni
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
AMD
Porodice ugrađenih grafičkih adaptera
AMD Radeon Graphics
Model instalirane grafičke kartice *
AMD Radeon 610M
Audio
Ugrađeni zvučnici *
Yes
Ugrađeni mikrofon
Yes
Audio čip
Realtek ALC3274
Kamera
Ugrađena kamera *
Yes
Ukupno megapiksela
5 MP
Mreža
Wi-Fi *
Yes
Vrhunski Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standardi
Wi-Fi 6 (802.11ax)
Mreža
Proizvođač WLAN kontrolera
Realtek
Tip antene
1x1
Eternet LAN *
Yes
Brzina prenosa podataka na Eternet LAN-u
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Bluetooth verzija
5.3
Portovi i interfejsi
Broj Ethernet LAN (RJ-45) portova
1
Broj USB 2.0 portova *
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip C *
1
Broj HDMI portova *
1
HDMI verzija
1.4
Port za slušalice sa mikrofonom
Yes
Dizajni
Boja proizvoda *
Belo
Godina islaska na tržište
2024
Zemlja porekla
Kina
Performanse
Tip proizvoda *
Univerzalni računari
Pozicioniranje na tržištu
Svakodnevica
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP JumpStart
Yes
HP asistenti za podršku
Yes
HP prednja kamera
HP Webcam 5MP
HP segment
Poslovni
Menadžment potrošnje
Disipacija toplote AC adaptera
90 W
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
Težina i dimenzije
Širina (sa postoljem)
540,6 mm
Dubina (sa postoljem)
183,7 mm
Visina (sa postoljem)
419 mm
Težina (sa postoljem)
5,37 kg
Težina
5,37 kg
Širina paketa
641 mm
Dubina paketa
277 mm
Visina paketa
525 mm
Težina paketa
8,5 kg
Radni uslovi
Raspon radne temperature (T-T)
10 - 35 °C
Radni opseg vlažnosti
10 - 90%
Održivost
Usklađenost sa održivošću
Yes
Sadržaj pakovanja
Uključuje tastaturu
Yes
Povezivanje tastature
Žični
Ostale karakteristike
Tip kućišta
Univerzalna
Dijagonala ekrana
60,5 cm
Uključuje monitor
Yes
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)