location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 4 SFF G1i Desktop AI PC Intel Core Ultra 5 235 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk 4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDesk 4 SFF G1i Desktop AI PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H7K4ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251657290 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Računari/radne stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2025 13:44:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProDesk 4 SFF G1i Desktop AI PC Intel Core Ultra 5 235 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dokazana produktivnost PC Crno 280 W
  • - Intel Core Ultra 5 235 Jezgra procesora: 14
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel Graphics
  • - Eternet LAN 10,1000,100 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.4
  • - Windows 11 Pro
More>>>
HP poslovnim korisnicima preporučuje Windows 11 Pro

Radite bilo gde bez ugrožavanja performansi uz Windows 11 i tehnologiju za saradnju, bezbednost i povezivanje kompanije HP. Rezimirajte i ponovo pišite sadržaj, dobijte preporuke relevantnog sadržaja i ostanite organizovani uz Microsoft Copilot.[1]

Bezbedno pretražujte

Koristeći HP Sure Click, bezbednosni sistem koji se zasniva na hardverskoj implementaciji, zaštitićete računar od veb-sajtova i otvaraćete isključivo u režimu za čitanje Microsoft Office i PDF priloge koji sadrže maliciozni softver, ransomver ili viruse.[4]

HP Sure Sense

Malver brzo prevazilazi mogućnosti tradicionalnih antivirusnih programa. Zaštitite svoj računar od nikada ranije viđenih napada pomoću HP Sure Sense, koji kombinuje analizu ponašanja sa najboljim praksama veštačke inteligencije kako bi pružio izuzetnu zaštitu.[5]

Ubrzajte osnovne zadatke IT upravljanja

Smanjite vreme zastoja i ukupne troškove vlasništva HP računara uz HP Manageability Integration Kit. Ovo rešenje pomaže u ubrzanom stvaranju slika i pojednostavljenom rutinom upravljanja hardverom, BIOS-om, bezbednošću i softverskim ažuriranjima.[6]

Efikasne modularne opcije

Dinamički skalirajte, poboljšajte performanse i proširite funkcionalnost sa više USB portova na ovom SFF računaru.

Testirana pouzdanost i trajnost

Testira se u skladu sa standardom MIL-STD 810[7] i procesom HP Total Test Process[8] kako bi se osiguralo da vaš računar ispunjava ili premašuje standarde izdržljivosti kompanije HP.

Zaštitio HP Wolf Security

Uz HP Wolf Security for Business uvek imate aktivnu robusnu zaštitu sa hardverskom implementacijom.[9]

Pomozite da zaštitimo našu zajedničku budućnost

Ovaj HP ProDesk 4 SFF G1i koristi 100% HP pakovanja na bazi papira iz recikliranih ili sertifikovanih održivih izvora.[ 10]

Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel Core Ultra 5
Generacija procesora
Intel Core Ultra (Series 2)
Procesor *
235
Jezgra procesora
14
Niti procesora
14
Takt ubrzanja procesora
5 GHz
Jezgra većih performansi
6
Jezgra veće efikasnosti
8
Maksimalna turbo frekvencija jezgra performansi
5 GHz
Maksimalna turbo frekvencija efikasnog jezgra
4,4 GHz
Osnovna frekvencija jezgra većih performansi
3,4 GHz
Osnovna frekvencija jezgra veće efikasnosti
2,9 GHz
Keš procesora
24 MB
Tip keš memorije procesora
Smart Cache
Osnovna snaga procesora
65 W
Maksimalna turbo snaga
121 W
Neuralna procesorska jedinica (NPU)
Procesorska jedinica neuronske mreže (NPU)
Intel AI Boost
Podrška za retke nizove
Yes
Podrška za Windows Studio efekte
Yes
AI softverski okviri koje podržava NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Ukupne performanse procesora do
27 TOPs
NPU performanse do
13 TOPs
Performanse grafičkog procesora do
6 TOPs
Memorija
Interna memorija *
16 GB
Maksimalna veličina interne memorije *
64 GB
Vrsta interne memorije
DDR5-SDRAM
Raspored memorije
1 x 16 GB
Memorijski slotovi
2x DIMM
Radni takt memorije
5600 MHz
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Vrsta optičkog uređaja *
No
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Grafike
Diskretna grafička kartica *
No
Integrisana grafička kartica *
Yes
Diskretna grafička kartica *
Nedostupni
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel Graphics
Model instalirane grafičke kartice *
Intel Graphics
Mreža
Eternet LAN *
Yes
Brzina prenosa podataka na Eternet LAN-u
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Vrhunski Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standardi
802.11a, 802.11b, Wi-Fi 6 (802.11ax), 802.11g, Wi-Fi 4 (802.11n)
Proizvođač WLAN kontrolera
Realtek
Model WLAN kontrolera
Realtek RTL8852BE-VT
Tip antene
2x2
Bluetooth
Yes
Bluetooth verzija
5.4
Portovi i interfejsi
Broj USB 2.0 portova *
3
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip A *
3
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip C *
1
Broj HDMI portova *
1
HDMI verzija
2.1
Broj DisplayPortova
1
Verzija DisplayPorta
2.1
Broj Ethernet LAN (RJ-45) portova
1
Audio izlaz
Yes
Port za slušalice sa mikrofonom
Yes
Dizajni
Tip kućišta *
SFF
Naziv boje
Jack black
Boja proizvoda *
Crno
Godina islaska na tržište
2025
Performanse
Pozicioniranje na tržištu
Dokazana produktivnost
Audio čip
Realtek ALC3252
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
Tip proizvoda *
PC
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP Вештачка интелигенција
AI PC
HP segment
Poslovni
Menadžment potrošnje
Napajanje *
280 W
Ulazni napon napajanja
100 - 240 V
Ulazna frekvencija napajanja
50 - 60 Hz
Radni uslovi
Raspon radne temperature (T-T)
10 - 35 °C
Radni opseg vlažnosti
10 - 90%
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
TCO
Težina i dimenzije
Širina *
303 mm
Dubina *
308 mm
Visina *
100 mm
Težina *
4,55 kg
Težina paketa
5,92 kg
Sadržaj pakovanja
Uključuje tastaturu
Yes
Displej
Uključuje monitor *
No
Country Distributor
United Kingdom 1 distributor(s)