location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 660 G11 Intel Core Ultra 5 125U Laptop računari 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Srebrno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Poslovni
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 660 G11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9Y7L8ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415097149 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2025 08:58:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook 660 G11 Intel Core Ultra 5 125U Laptop računari 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Srebrno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premijum Laptop računari Preklopnik Srebrno
  • - Intel Core Ultra 5 125U Jezgra procesora: 12
  • - 40,6 cm (16") WUXGA 1920 x 1200 piksela IPS
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Litijum-jon (Li-Ion) 56 Wh 65 W
  • - Windows 11 Pro
More>>>
Windows 11

Radite bilo gde bez ugrožavanja performansi ili bezbednosti u sistemu Windows 11 uz tehnologiju za saradnju i povezivanje kompanije HP.

Intel ojačava računare poboljšane veštačkom inteligencijom

Oslobodite vreme da se usredsredite na ono što je važno uz procesor Intel Core™ Ultra koji je namenski napravljen za sledeću eru softvera AI. Tri računarska motora upravljaju AI radnim opterećenjem, poboljšavaju video konferencije i omogućavaju napredno kreiranje sadržaja.[2]

Brza i efikasna bežična LAN mreža

Mobilnost i pouzdanost brzog povezivanja određuju odakle ćete raditi. Uz gigabitno Wi-Fi 6 povezivanje ostvarićete brzu i pouzdanu vezu u sredinama sa zagušenim bežičnim vezama.[1]

Bezbedno pretražujte

Koristeći HP Sure Click, bezbednosni sistem koji se zasniva na hardverskoj implementaciji, zaštitićete računar od veb-sajtova i otvaraćete isključivo u režimu za čitanje Microsoft Office i PDF priloge koji sadrže maliciozni softver, ransomver ili viruse.[4]

Automatski oporavak od napada koji su usmereni na firmver računara

Napadi na firmver računara mogu u potpunosti da ga unište. Budite zaštićeni uz HP BIOS koji se samostalno oporavlja – HP Sure Start Gen7 automatski oporavlja BIOS od malvera, rutkita ili oštećenja koda.

Lako upravljanje baterijom

Upravljajte i pratite performanse i stanje svoje baterije i prilagodite opcije punjenja pomoću HP Power Manager kontrolne table jednostavne za upotrebu.[5]

Poboljšanja performansi preduzeća

Uživajte u novom ekranu od 16 inča 16:10 i velikoj tastaturi i klikpedu.

Zaštitio HP Wolf Security

HP Wolf Security for Business obezbeđuje hardverski pojačanu, uvek aktivnu i otpornu odbranu.[3]

Kristalno jasan zvuk zvučnika

Uživajte u performansama kristalno čistog zvuka koje pružaju poli Studio podešeni zvučnici i AI Noise Reduction. [6]

Pomozite da zaštitimo našu zajedničku budućnost

Ovaj računar sadrži najmanje 50 procenata postpotrošačke reciklirane plastike u tasterima.[7]

Dizajni
Naziv boje
Pike silver aluminum
Tip proizvoda *
Laptop računari
Boja proizvoda *
Srebrno
Standard veličine *
Preklopnik
Pozicioniranje na tržištu
Premijum
Zemlja porekla
Kina, Tajland
Originalna robna marka
HP
Displej
Dijagonala monitora *
40,6 cm (16")
Rezolucije ekrana *
1920 x 1200 piksela
Ekrani na dodir *
No
Tip visoke definicije (HD)
WUXGA
Tip ekrana
IPS
Nereflektujući ekran
Yes
Osvetljenost ekrana
300 cd/m²
Dijagonala ekrana
40,6 cm
Prostor RGB boja
NTSC
Opseg boja
45%
Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel Core Ultra 5
Generacija procesora
Intel Core Ultra (Серија 1)
Procesor *
125U
Jezgra procesora
12
Niti procesora
14
Takt ubrzanja procesora
4,3 GHz
Jezgra većih performansi
2
Jezgra veće efikasnosti
8
E-jezgra male potrošnje
2
Maksimalna turbo frekvencija jezgra performansi
4,3 GHz
Maksimalna turbo frekvencija efikasnog jezgra
3,6 GHz
Maksimalna turbo frekvencija E-jezgra male potrošnje
2,1 GHz
Osnovna frekvencija jezgra većih performansi
1,3 GHz
Osnovna frekvencija jezgra veće efikasnosti
0,8 GHz
Osnovna frekvencija E-jezgra male potrošnje
700 MHz
Keš procesora
12 MB
Tip keš memorije procesora
L3
Osnovna snaga procesora
15 W
Maksimalna turbo snaga
57 W
Neuralna procesorska jedinica (NPU)
Procesorska jedinica neuronske mreže (NPU)
Intel AI Boost
Maksimalna frekvencija NPU
1,4 GHz
Podrška za retke nizove
Yes
Podrška za Windows Studio efekte
Yes
AI softverski okviri koje podržava NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memorija
Interna memorija *
16 GB
Vrsta interne memorije
DDR5-SDRAM
Radni takt memorije
5600 MHz
Oblik memorijskog modula
SO-DIMM
Raspored memorije
1 x 16 GB
Memorijski slotovi
2x SO-DIMM
ECC (memorija sa kodom za proveru grešaka)
No
Ne-ECC
Yes
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Vrsta optičkog uređaja *
No
Grafike
Diskretna grafička kartica *
Nedostupni
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Grafike
Diskretna grafička kartica *
No
Porodice ugrađenih grafičkih adaptera
Intel Graphics
Model instalirane grafičke kartice *
Intel Graphics
Audio
Ugrađeni zvučnici
Yes
Broj ugrađenih zvučnika
2
Ugrađeni mikrofon
Yes
Broj mikrofona
2
Kamera
Prednja kamera
Yes
Infracrvena (IC) kamera
Yes
Mreža
Vrhunski Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standardi
Wi-Fi 6E (802.11ax)
Povezivanje na mobilnu mrežu *
No
Tip antene
2x2
Model WLAN kontrolera
Intel Wi-Fi 6E AX211
Proizvođač WLAN kontrolera
Intel
Bluetooth
Yes
Bluetooth verzija
5.3
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj Ethernet LAN (RJ-45) portova
1
Broj HDMI portova *
1
HDMI verzija
2.1
Broj Thunderbolt 4 portova
2
Intel® Thunderbolt 4
Yes
Port za slušalice sa mikrofonom
Yes
USB tip C kao alternativa za DisplayPort
Yes
Tastatura
Posebne mogućnosti tastature
Spritzwassergeschützt
Uređaj za unos
Touchpad
Numerička tastatura *
Yes
Pozadinsko osvetljenje tastature
Yes
Tastatura otporna na prolivanje tečnosti
Yes
Model ulaznog uređaja
HP Premium Keyboard
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP Вештачка интелигенција
AI PC
HP segment
Poslovni
Baterije
Tehnologija baterije
Litijum-jon (Li-Ion)
Broj ćelija u bateriji
3
Kapacitet baterije (vat-časovi) *
56 Wh
Menadžment potrošnje
Disipacija toplote AC adaptera
65 W
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
USB napajanje
Yes
Sigurnost
Čitač otiska prsta
Yes
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
Sertifikati
Sertifikati o usaglašenosti
CE, GS mark, RoHS, VCCI
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
TCO
Težina i dimenzije
Širina
359,4 mm
Dubina
251 mm
Visina (spreda)
1,09 cm
Visina (pozadi)
1,7 cm
Težina *
1,74 kg
Podaci o pakovanju
Širina paketa
69 mm
Dubina paketa
483 mm
Visina paketa
305 mm
Country Distributor
Österreich 1 distributor(s)