location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 840 G9 Intel® Core™ i7 i7-14700 60,5 cm (23.8") 1920 x 1080 piksela Univerzalni računari 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Srebrno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 840 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A0YY6EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415146700 show
Category:
Desktop PC with monitor.
All-in-One računari / radne stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 08:29:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteOne 840 G9 Intel® Core™ i7 i7-14700 60,5 cm (23.8") 1920 x 1080 piksela Univerzalni računari 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Srebrno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Univerzalni računari Srebrno
  • - Intel® Core™ i7 i7-14700 Jezgra procesora: 20
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB SSD Integrisani čitač kartica
  • - Intel® UHD Graphics
  • - 4 MP
  • - Wi-Fi 6E (802.11ax) Eternet LAN 10,1000,100 Mbit/s Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Displej
Dijagonala monitora *
60,5 cm (23.8")
Rezolucije ekrana *
1920 x 1080 piksela
Ekrani na dodir *
No
Tip visoke definicije (HD) *
Full HD
Izvorni odnos širina/visina
16:9
Osvetljenost ekrana
250 cd/m²
Tip ekrana
IPS
Prostor RGB boja
NTSC
Nereflektujući ekran
Yes
Opseg boja
72%
Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel® Core™ i7
Generacija procesora
Intel Core i7-14xxx
Procesor *
i7-14700
Jezgra procesora
20
Niti procesora
28
Takt ubrzanja procesora
5,4 GHz
Jezgra većih performansi
8
Jezgra veće efikasnosti
12
Maksimalna turbo frekvencija jezgra performansi
5,3 GHz
Maksimalna turbo frekvencija efikasnog jezgra
4,2 GHz
Osnovna frekvencija jezgra većih performansi
2,1 GHz
Osnovna frekvencija jezgra veće efikasnosti
1,5 GHz
Keš procesora
33 MB
Tip keš memorije procesora
L3
Osnovna snaga procesora
65 W
Maksimalna turbo snaga
219 W
Memorija
Interna memorija *
16 GB
Vrsta interne memorije
DDR5-SDRAM
Maksimalna veličina interne memorije *
64 GB
Memorijski slotovi
2
Tip memorijskih slotova
SO-DIMM
Radni takt memorije
4800 MHz
Raspored memorije
1 x 16 GB
Oblik memorijskog modula
DIMM/SO-DIMM
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Vrsta optičkog uređaja *
No
Integrisani čitač kartica
Yes
Grafike
Diskretna grafička kartica *
No
Diskretna grafička kartica *
Nedostupni
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel® UHD Graphics
Model instalirane grafičke kartice *
Intel® UHD Graphics
Audio
Ugrađeni zvučnici *
Yes
Broj zvučnika
2
RMS snaga
10 W
Proizvođač zvučnika
Bang & Olufsen
Ugrađeni mikrofon
Yes
Kamera
Ugrađena kamera *
Yes
Kamera
Ukupno megapiksela
4 MP
Mreža
Wi-Fi *
Yes
Vrhunski Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standardi
Wi-Fi 6E (802.11ax)
Proizvođač WLAN kontrolera
Intel
Model WLAN kontrolera
Intel Wi-Fi 6E AX211
Tip antene
2x2
Eternet LAN *
Yes
Brzina prenosa podataka na Eternet LAN-u
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Bluetooth verzija
5.3
Portovi i interfejsi
Broj Ethernet LAN (RJ-45) portova
1
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip A *
3
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip C *
1
Broj USB4 Gen 3x2 portova *
1
Broj HDMI portova *
1
HDMI verzija
1.4
Broj DisplayPortova
1
Port za slušalice sa mikrofonom
Yes
Dizajni
Naziv boje
Silver
Boja proizvoda *
Srebrno
Godina islaska na tržište
2024
Zemlja porekla
Kina, Republika Češka
Performanse
Tip proizvoda *
Univerzalni računari
Skup čipova matične ploče
Intel Q670
TPM čip (za bezbednost i enkripciju)
Yes
Verzija modula pouzdane platforme (TPM)
2.0
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP asistenti za podršku
Yes
HP prednja kamera
HP Webcam
HP segment
Poslovni
Menadžment potrošnje
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
Težina i dimenzije
Širina (sa postoljem)
539,6 mm
Dubina (sa postoljem)
238 mm
Visina (sa postoljem)
558,1 mm
Težina (sa postoljem)
9,26 kg
Težina
9,26 kg
Širina paketa
628 mm
Dubina paketa
186 mm
Visina paketa
675 mm
Težina paketa
12,5 kg
Radni uslovi
Raspon radne temperature (T-T)
10 - 35 °C
Radni opseg vlažnosti
10 - 90%
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR, TCO
Sadržaj pakovanja
Uključuje tastaturu
Yes
Ostale karakteristike
Tip kućišta
Univerzalna
Dijagonala ekrana
60,5 cm
Uključuje monitor
Yes
Čitač otiska prsta
Yes
Infracrvena (IC) kamera
Yes
Country Distributor
Österreich 2 distributor(s)
Deutschland 4 distributor(s)
United Kingdom 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)