location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite SFF 805 G9 AMD Ryzen™ 3 PRO 8300G 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro PC Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite SFF 805 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A0ZD5EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701842590 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Računari/radne stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 00:43:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Elite SFF 805 G9 AMD Ryzen™ 3 PRO 8300G 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro PC Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premijum PC Crno 260 W
  • - AMD Ryzen™ 3 PRO 8300G Jezgra procesora: 4
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 512 GB SSD
  • - AMD Radeon 740M
  • - Eternet LAN Wi-Fi 6 (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Windows 11

Radite bilo gde bez ugrožavanja performansi ili bezbednosti u sistemu Windows 11 uz tehnologiju za saradnju i povezivanje kompanije HP.

Komandni AMD procesor

Obavljajte posao uz efikasan i pouzdan procesor nove generacije AMD Ryzen™ 8000 serije sa NPU-om koji pruža izuzetno odzivno iskustvo.[2]

Bezbednost je osnovni prioritet

HP Wolf Pro Security Edition pruža unapred konfigurisani poslovni nivo zaštite računara koji je podesan za mala i srednja preduzeća.[1]

Brza i efikasna bežična LAN mreža

Mobilnost i pouzdanost brzog povezivanja određuju odakle ćete raditi. Uz gigabitno Wi-Fi 6 povezivanje ostvarićete brzu i pouzdanu vezu u sredinama sa zagušenim bežičnim vezama.[4]

Bezbedno pretražujte

Koristeći HP Sure Click, bezbednosni sistem koji se zasniva na hardverskoj implementaciji, zaštitićete računar od veb-sajtova i otvaraćete isključivo u režimu za čitanje Microsoft Office i PDF priloge koji sadrže maliciozni softver, ransomver ili viruse.[6]

HP Sure Sense

Malver brzo prevazilazi mogućnosti tradicionalnih antivirusnih programa. Zaštitite svoj računar od nikada ranije viđenih napada pomoću HP Sure Sense, koji kombinuje analizu ponašanja sa najboljim praksama veštačke inteligencije kako bi pružio izuzetnu zaštitu.

Jednostavan oporavak

HP Sure Recover obezbeđuje brz, bezbedan i automatizovan oporavak operativnog sistema preko LAN-a ili Wi-Fi mreže od naprednih napada malvera. Krajnji korisnici sada mogu da pauziraju ili pokušaju ponovo ako se veza prekine i ako je korporativna slika spremna za primenu u floti.[7]

Ubrzajte osnovne zadatke IT upravljanja

Primenite HP Manageability Integration Kit da biste ubrzali kreiranje slike i upravljanje hardverom, BIOS-om i bezbednošću prilikom upravljanja uređajima preko sistema Microsoft Endpoint Manager.[8]

Snaga napredovanja

Uživajte u performansama čvrstog stonog računara koje pruža procesor serije AMD Ryzen™ 8000. [2]

Povezivanje uređaja

11 izvornih USB portova pružaju mnogo izlaza za povezivanje perifernih uređaja.

Zaštitio HP Wolf Security

HP Wolf Security for Business stvara hardverski prinuđenu, uvek uključenu, otpornu odbranu.[5]

Procesor
Proizvođač procesora *
AMD
Porodica procesora *
AMD Ryzen™ 3 PRO
Generacija procesora
AMD Ryzen PRO 8000 Series
Procesor *
8300G
Jezgra procesora
4
Niti procesora
8
Takt ubrzanja procesora
4,9 GHz
Keš procesora
12 MB
Tip keš memorije procesora
L3
Memorija
Interna memorija *
16 GB
Vrsta interne memorije
DDR5-SDRAM
Raspored memorije
1 x 16 GB
Memorijski slotovi
4x DIMM
Radni takt memorije
5600 MHz
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Vrsta optičkog uređaja *
No
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Grafike
Diskretna grafička kartica *
No
Integrisana grafička kartica *
Yes
Diskretna grafička kartica *
Nedostupni
Proizvođač GPU-a na ploči
AMD
Porodice ugrađenih grafičkih adaptera
AMD Radeon
Model instalirane grafičke kartice *
AMD Radeon 740M
Mreža
Eternet LAN *
Yes
Wi-Fi *
Yes
Vrhunski Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standardi
Wi-Fi 6 (802.11ax)
Proizvođač WLAN kontrolera
Realtek
Model WLAN kontrolera
Realtek RTL8852BE
Tip antene
2x2
Bluetooth
Yes
Bluetooth verzija
5.3
Portovi i interfejsi
Broj USB 2.0 portova *
4
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip A *
4
Portovi i interfejsi
Broj USB 3.2 Gen 2x2 Tip-C priključaka
1
Broj USB4 Gen 3x2 portova
1
Broj HDMI portova *
1
HDMI verzija
2.1
Broj DisplayPortova
1
Verzija DisplayPorta
2.0
Broj Ethernet LAN (RJ-45) portova
1
Audio izlaz
Yes
Audio ulaz
Yes
Dizajni
Tip kućišta *
SFF
Moguća postavljanja
Horizontalni
Broj ležišta od 3,5"
1
Boja proizvoda *
Crno
Zemlja porekla
Republika Češka
Performanse
Pozicioniranje na tržištu
Premijum
Audio čip
Realtek ALC3252
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
Tip proizvoda *
PC
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP segment
Poslovni
Menadžment potrošnje
Napajanje *
260 W
Ulazni napon napajanja
100 - 240 V
Ulazna frekvencija napajanja
50 - 60 Hz
Radni uslovi
Raspon radne temperature (T-T)
10 - 35 °C
Radni opseg vlažnosti
10 - 90%
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR
Težina i dimenzije
Širina *
338 mm
Dubina *
308 mm
Visina *
100 mm
Težina *
5,4 kg
Širina paketa
399 mm
Dubina paketa
499 mm
Visina paketa
228 mm
Težina paketa
7,72 kg
Sadržaj pakovanja
Miš uključen u pakovanje
Yes
Uključuje tastaturu
Yes
Povezivanje tastature
Žični
Displej
Uključuje monitor *
No
Country Distributor
Österreich 2 distributor(s)
Deutschland 4 distributor(s)
United Kingdom 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)