location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 17-cn3021nm Laptop računari 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Kućne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 17-cn3021nm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A12XBEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122701391 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2025 08:23:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Laptop 17-cn3021nm Laptop računari 512 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Svakodnevica Laptop računari Preklopnik Crno
  • - 16:9
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - 7,75 č 45 W
  • - FreeDOS
More>>>
Intel Core™ procesor
Intel Core™ procesor

Dobijte performanse i grafiku koje su vam potrebne uz Intel procesor po pristupačnoj ceni da biste se povezali, učili i igrali igre bilo gde.[5]

Grafička karta Intel UHD
Grafička karta Intel UHD

Glatko strimujte 4K sadržaj i igrajte svoje omiljene igre u 720p rezoluciji bez potrebe za namenskom grafičkom karticom. Uz odlične Intel UHD grafičke performanse, videćete razliku šta god da radite.[6]

Bez podrhtavanja

Koristeći tehnologiju DC zatamnjenja koja kontroliše osvetljenost podešavanjem jednosmerne struje, umesto uključivanja pozadinskog osvetljenja, možemo eliminisati treperenje ekrana radi ugodnijeg gledanja.[7]

HD+ ekran
HD+ ekran

Uživajte u fotografijama, filmovima i igrama sa oštrim kvalitetom. Rezolucija 1600 x 900 daje 1,4 miliona piksela, 50% više od normalnog HD-a, za pojačanu definiciju.[8]

Panel protiv odsjaja
Panel protiv odsjaja

Uživajte u suncu i omiljenim sadržajima zahvaljujući ekranu sa zaštitom od odsjaja. Nerefleksivnost i nizak sjaj obezbeđuju manje odsjaja dok ste napolju.

Razmera 16:9
Razmera 16:9

Razmera od 16:9 vam omogućava da vidite kompletnu igru.

Održivi dizajn
Održivi dizajn

Pošto male stvari prave veliku razliku, dizajn ovog proizvoda sadrži održive materijale, kao što su plastika koja bi završila u okeanu i postpotrošačka reciklirana plastika.[9]

Tasteri tastature sadrže recikliranu potrošačku plastiku
Tasteri tastature sadrže recikliranu potrošačku plastiku

Dajemo tastaturama održiviji dizajn tako što koristimo tastere napravljene od reciklirane potrošačke plastike.[10]

HP Fast Charge
HP Fast Charge

Kada je baterija pri kraju, niko nema vremena da čeka satima na ponovno punjenje. Ispraznite uređaj, a zatim ga napunite od 0% do 50% za približno 45 minuta.[11]

PCIe SSD skladištenje
PCIe SSD skladištenje

Podignite sistem za nekoliko sekundi brzinom munje, sa 512 GB PCIe SSD skladištenjem.

Podrška za MU-MIMO
Podrška za MU-MIMO

Ukoliko u svom domu imate nekoliko MU-MIMO uređaja, podrška za MU-MIMO uređaje funkcioniše u kombinaciji sa MU-MIMO ruterom kako bi iskoristila maksimalni mrežni saobraćaj za uglađenije iskustvo na mreži.

Dvostruki zvučnici
Dvostruki zvučnici

Pojačajte zvuk omiljene muzike, filma ili igre pomoću dvostrukih stereo zvučnika.

DDR4 RAM memorija
DDR4 RAM memorija

Dizajniran za efikasniji, pouzdaniji i brži rad, DDR4 je budućnost RAM-a. Sa većim propusnim opsegom, sve, od multitaskinga do igranja igrica, imaće poboljšane performanse.

USB Type-C brzine prenosa podataka od 5 Gb/s
USB Type-C brzine prenosa podataka od 5 Gb/s

Priključite spoljno skladište pomoću ovog USB Type-C porta koji podržava brzinu prenosa podataka od 5 Gb/s. Reverzibilno je, tako da nikada ne morate da brinete da li ćete ga uključiti naopako.[12]

Povezano Moderno Pripravnost

Budite u toku sa e-poštom, obaveštenjima kalendara i drugim opcijama – čak i kada ne koristite računar. Računar ostaje povezan radi trenutnih ažuriranja.

Tastatura pune veličine sa integrisanom numeričkom tastaturom
Tastatura pune veličine sa integrisanom numeričkom tastaturom

Tastatura pune veličine sa integrisanom numeričkom tablom omogućava vam da udobno kucate i povećate produktivnost uz hod tastera od 1,5 mm.

HP Imagepad sa pokretom sa više dodira
HP Imagepad sa pokretom sa više dodira

Ova tabla osetljiva na dodir sa više dodira podržava pokrete sa četiri prsta i omogućava vam jednostavno pomeranje, zumiranje i navigaciju jednostavnim dodirom.

HP True Vision HD kamera
HP True Vision HD kamera

Učestvujte u video ćaskanjima živopisnog kvaliteta, čak i pod slabim osvetljenjem, i uživajte u osećaju razgovora uživo kako biste ostali u kontaktu.[13]

Budite efikasni tokom dana uz Intel Processor
Budite efikasni tokom dana uz Intel Processor

S lakoćom istovremeno obavljajte više zadataka zahvaljujući moćnom Intel procesoru[1], tehnologiji brze Wi-Fi veze i velikom skladišnom prostoru.

Opustite se, čuvamo vam leđa
Opustite se, čuvamo vam leđa

Uz udobnosti kao što su uvećana tastatura za klikove i HP Fast Charge[4], možete da nastavite da stvarate, gledate i radite.

Vidite više, učinite više – uz udobnost
Vidite više, učinite više – uz udobnost

Uživajte u ekranu visoke rezolucije od 17,3 inča, sa uskim okvirom i tastaturom sa šarkama za podizanje koje omogućavaju prirodnije kucanje.

Održiv i napredan dizajn
Održiv i napredan dizajn

Pažljivo osmišljen sa recikliranom plastikom[3] i epEAT Gold registracijom[2] i certifikatom ENERGY STAR.

Dizajni
Naziv boje
Jet black
Tip proizvoda *
Laptop računari
Boja proizvoda *
Crno
Standard veličine *
Preklopnik
Pozicioniranje na tržištu
Svakodnevica
Zemlja porekla
Kina
Originalna robna marka
HP
Displej
Ekrani na dodir *
No
Izvorni odnos širina/visina
16:9
Memorija
Ne-ECC
Yes
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Grafike
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel® UHD Graphics
Model instalirane grafičke kartice *
Intel® UHD Graphics
Audio
Ugrađeni zvučnici
Yes
Broj ugrađenih zvučnika
2
Ugrađeni mikrofon
Yes
Kamera
Prednja kamera
Yes
Mreža
Vrhunski Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Miracast
Yes
MIMO
Yes
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip C *
1
Broj HDMI portova *
1
Portovi i interfejsi
HDMI verzija
1.4b
Performanse
Skup čipova matične ploče
Intel® SoC
Tastatura
Numerička tastatura *
Yes
Tastatura pune veličine
Yes
Naziv boje tastature
Jet black
Softver
Instalirani operativni sistem *
FreeDOS
Special features
HP Imagepad
Yes
HP segment
Kućne
Baterije
Trajanje baterije (maks)
7,75 č
Vreme neprekidnog puštanja video materijala
9,75 č
Brzo punjenje
Yes
Trajanje brzog punjenja (50%)
45 min
Menadžment potrošnje
Disipacija toplote AC adaptera
45 W
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
Sigurnost
TPM čip (za bezbednost i enkripciju)
Yes
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR
Težina i dimenzije
Širina
400,7 mm
Dubina
257,8 mm
Visina
19,9 mm
Težina *
2,08 kg
Podaci o pakovanju
Širina paketa
69 mm
Dubina paketa
520 mm
Visina paketa
345 mm
Težina paketa
2,96 kg
Sadržaj pakovanja
Olovka za ekran
No
Ostale karakteristike
Broj zvučnika
2