location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250R G9 Intel® Core™ i3 i3-1315U Laptop računari 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Srebrno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Poslovni
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250R G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A23G5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415386984 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 01:51:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 250R G9 Intel® Core™ i3 i3-1315U Laptop računari 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Srebrno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Svakodnevica Laptop računari Preklopnik Srebrno
  • - Intel® Core™ i3 i3-1315U Jezgra procesora: 6
  • - 39,6 cm (15.6") Full HD 1920 x 1080 piksela
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Litijum-jon (Li-Ion) 41 Wh 45 W
  • - Windows 11 Pro
More>>>
HP poslovnim korisnicima preporučuje Windows 11 Pro

Radite bilo gde bez ugrožavanja performansi uz Windows 11 i tehnologiju za saradnju, bezbednost i povezivanje kompanije HP. Rezimirajte i ponovo pišite sadržaj, dobijte preporuke relevantnog sadržaja i ostanite organizovani uz Microsoft Copilot.[1]

Intel višejezgarni procesor 13. generacije

Dobijte savršenu kombinaciju snage, brzih performansi i vrednosti uz Intel Core™ procesor 13. generacije za nesmetano i pouzdano obavljanje više radnih zadataka pomoću više jezgara za obradu.[2]

Brza i efikasna bežična LAN mreža

Mobilnost i pouzdanost brzog povezivanja određuju odakle ćete raditi. Uz gigabitno Wi-Fi 6 povezivanje ostvarićete brzu i pouzdanu vezu u sredinama sa zagušenim bežičnim vezama.[3]

Osigurajte najvažnije podatke

Uz Trusted Platform Module (TPM) ugrađeni bezbednosni čip sa hardverskim šifrovanjem vaši podaci, e-poruke i akreditivi korisnika biće bezbedni.

Predstavite se u najboljem izdanju u virtuelnom svetu

Ponekad u životu može poslužiti samo razgovor licem u lice. Zahvaljujući HP HD kameri sa širokim dinamičkim opsegom (VDR), uvek izgledate najbolje tokom virtuelnih konferencija u uslovima jakog i slabog osvetljenja.

Brza i pouzdana ažuriranja slika sistema

Jednostavno aktivirajte ažuriranja slika u floti računara i podržite prenos podataka velike brzine uz Ethernet brzine od 10 Mb/s do 10 Gb/s i više od toga pomoću često korišćenog RJ-45 porta. Adapter nije potreban.

Lepo i lako

Laptop HP 250R ide u korak sa mobilnim stilovima rada sa tankim i laganim dizajnom i velikim odnosom ekrana i kućišta. [5]

Napravljen za rad i spreman za zabavu

Završite projekte sa moćnim Intel procesorom[2], brzom memorijom i čitač SD kartica.

Neka vas jasno vide i čuju

Efikasno sarađujte sa HD kamerom i smanjenjem šuma zasnovanom na veštačkim inteligrisanim funkcijama sa duplim mikrofonima.

Pomozite da zaštitimo našu zajedničku budućnost

100 procenata HP računara, radnih stanica i ekrana lansiranih 2022. sadrži reciklirane materijale. [6]

Dizajni
Naziv boje
Dark ash silver
Tip proizvoda *
Laptop računari
Boja proizvoda *
Srebrno
Standard veličine *
Preklopnik
Pozicioniranje na tržištu
Svakodnevica
Godina islaska na tržište
2024
Zemlja porekla
Kina
Originalna robna marka
HP
Displej
Dijagonala monitora *
39,6 cm (15.6")
Rezolucije ekrana *
1920 x 1080 piksela
Ekrani na dodir *
No
Tip visoke definicije (HD)
Full HD
Nereflektujući ekran
Yes
Tehnologija okvira ekrana
Micro-Edge
Osvetljenost ekrana
250 cd/m²
Dijagonala ekrana
39,6 cm
Prostor RGB boja
NTSC
Opseg boja
45%
Procesor
Proizvođač procesora *
Intel
Porodica procesora *
Intel® Core™ i3
Generacija procesora
Intel Core i3-13xxx
Procesor *
i3-1315U
Jezgra procesora
6
Niti procesora
8
Takt ubrzanja procesora
4,5 GHz
Jezgra većih performansi
2
Jezgra veće efikasnosti
4
Maksimalna turbo frekvencija jezgra performansi
4,5 GHz
Maksimalna turbo frekvencija efikasnog jezgra
3,3 GHz
Keš procesora
10 MB
Tip keš memorije procesora
L3
Osnovna snaga procesora
15 W
Maksimalna turbo snaga
55 W
Memorija
Interna memorija *
8 GB
Vrsta interne memorije
DDR4-SDRAM
Radni takt memorije
3200 MHz
Raspored memorije
1 x 8 GB
Memorijski slotovi
2x SO-DIMM
Maksimalna veličina interne memorije *
32 GB
ECC (memorija sa kodom za proveru grešaka)
No
Ne-ECC
Yes
Medij za čuvanje podataka
Ukupni prostor za podatke *
256 GB
Medijum za skladištenje *
SSD
Ukupni kapacitet SSD-ova
256 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
256 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Vrsta optičkog uređaja *
No
Grafike
Diskretna grafička kartica *
Nedostupni
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Diskretna grafička kartica *
No
Porodice ugrađenih grafičkih adaptera
Intel® UHD Graphics
Model instalirane grafičke kartice *
Intel® UHD Graphics
Audio
Ugrađeni zvučnici
Yes
Broj ugrađenih zvučnika
2
Ugrađeni mikrofon
Yes
Broj mikrofona
2
Kamera
Prednja kamera
Yes
HD tip prednje kamere
HD
Mreža
Vrhunski Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standardi
Wi-Fi 6 (802.11ax)
Povezivanje na mobilnu mrežu *
No
Tip antene
2x2
Model WLAN kontrolera
Intel Wi-Fi 6 AX201
Proizvođač WLAN kontrolera
Intel
Bluetooth
Yes
Bluetooth verzija
5.2
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip C
1
Broj Ethernet LAN (RJ-45) portova
1
Broj HDMI portova *
1
HDMI verzija
1.4b
Port za slušalice sa mikrofonom
Yes
USB tip C kao alternativa za DisplayPort
Yes
Performanse
Indeks popravljivosti
7.7
Tastatura
Uređaj za unos
Touchpad
Numerička tastatura *
No
Tastatura sa odvojenim tasterima (čiklet)
Yes
Tastatura pune veličine
Yes
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP vrste zvučnika
HP Dual Speakers
HP optimizator konekcije
Yes
HP asistenti za podršku
Yes
HP Smart AC Adapter
Yes
HP prednja kamera
HP Webcam
HP segment
Poslovni
Baterije
Tehnologija baterije
Litijum-jon (Li-Ion)
Broj ćelija u bateriji
3
Kapacitet baterije (vat-časovi) *
41 Wh
Težina baterije
190 g
Menadžment potrošnje
Disipacija toplote AC adaptera
45 W
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
USB napajanje
Yes
Sigurnost
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
Sertifikati
Nizak nivo halogena
Yes
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
TCO
Težina i dimenzije
Širina
358 mm
Dubina
242 mm
Visina (spreda)
9,2 mm
Visina (pozadi)
1,48 cm
Težina *
1,74 kg
Podaci o pakovanju
Širina paketa
69 mm
Dubina paketa
483 mm
Visina paketa
305 mm
Ostale karakteristike
Broj zvučnika
2