location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One Desktop 22-dg0008ny 512 GB SSD FreeDOS Belo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One Desktop 22-dg0008ny
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A23WMEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122915095 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Računari/radne stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2025 13:47:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP All-in-One Desktop 22-dg0008ny 512 GB SSD FreeDOS Belo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Svakodnevica Belo 65 W
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Eternet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth
  • - FreeDOS
More>>>
Intel procesor
Intel procesor

Dobijte performanse i grafiku koje su vam potrebne uz Intel procesor po pristupačnoj ceni da biste se povezali, učili i igrali igre bilo gde.[8]

Grafička karta Intel UHD
Grafička karta Intel UHD

Glatko strimujte 4K sadržaj i igrajte svoje omiljene igre u 720p rezoluciji bez potrebe za namenskom grafičkom karticom. Uz odlične Intel UHD grafičke performanse, videćete razliku šta god da radite.[9]

Pun HD ekran
Pun HD ekran

Smestite se udobno i uživajte u kristalno jasnim vizuelizacijama i slikama sa sjajnim kvalitetom od 2 miliona piksela. Rezolucija 1920 x 1080 vašem kompletnom digitalnom sadržaju daje novu dimenziju.[1]

Panel protiv odsjaja
Panel protiv odsjaja

Uživajte u suncu i omiljenim sadržajima zahvaljujući ekranu sa zaštitom od odsjaja. Nerefleksivnost i nizak sjaj obezbeđuju manje odsjaja dok ste napolju.

Bez treperenja

Korišćenjem tehnologije DC zatamnjivanja koja kontroliše osvetljenost podešavanjem direktne struje umesto da koristi pozadinsko osvetljenje, eliminišemo treperenje ekrana radi udobnijeg gledanja.[10]

Dizajn sadrži reciklirane metale i plastiku recikliranu posle potrošnje
Dizajn sadrži reciklirane metale i plastiku recikliranu posle potrošnje

Napravljeno za bolju sutrašnjicu. Dizajnirano da koristi reciklirane metale i postpotrošačku recikliranu plastiku kako bi smanjio uticaj na životnu sredinu i promovisala izuzetna energetska efikasnost.[11]

Sertifikovano za ENERGY STAR
Sertifikovano za ENERGY STAR

Štedite energiju i novac uz ENERGY STAR, certifikovano od strane EPA, tako da ćete trošiti manje energije i štedite novac tamo gde se računa.[12]

Registrovano EPEAT Zlato
Registrovano EPEAT Zlato

EPEAT Gold registrovani proizvodi su najcenjeniji proizvodi koji ispunjavaju sve kriterijume koje zahteva EPEAT. EPEAT je prvoklasna ekološka oznaka na svetu za elektroniku.[13]

PCIe NVMe™ M.2 SSD skladište
PCIe NVMe™ M.2 SSD skladište

Pokrenite računar za svega nekoliko sekundi uz munjevitu brzinu i skladište od najviše 512 GB PCIe NVMe™ M.2 SSD skladišta.

DDR5 RAM
DDR5 RAM

Dizajniran da radi efikasno i pouzdano pri većim brzinama, DDR5 je najnoviji standard RAM-a. Sa većim propusnim opsegom, dobijate više poboljšanja u performansama.

HP True Vision HD kamera
HP True Vision HD kamera

Učestvujte u video ćaskanjima živopisnog kvaliteta, čak i pod slabim osvetljenjem, i uživajte u osećaju razgovora uživo kako biste ostali u kontaktu.[14]

Povezano bez napora
Povezano bez napora

Uživajte u većim brzinama, poboljšanim performansama i većem kapacitetu uz Wi-Fi 6 i Bluetooth️ 5.3 bežičnu karticu.[15]

Dvostruki zvučnici
Dvostruki zvučnici

Pojačajte zvuk omiljene muzike, filma ili igre pomoću dvostrukih stereo zvučnika.

USB Type-A brzine prenosa podataka od 5 Gb/s
USB Type-A brzine prenosa podataka od 5 Gb/s

Priključite spoljno skladište pomoću ovog USB Type-A porta koji podržava brzinu prenosa podataka od 5 Gb/s.[16]

Kompletna tastatura
Kompletna tastatura

Kompletna tastatura vam omogućava da radite sa bilo kog mesta, uz razmak od 1,5 mm između tastera za udobnost pri kucanju i ukupnu produktivnost.

Osnažite moderno domaćinstvo
Osnažite moderno domaćinstvo

S lakoćom istovremeno obavljajte više zadataka zahvaljujući brzoj obradi, mnoštvu portova i dovoljno prostora za skladištenje fotografija i video zapisa.

Neka vas vide i čuju, na način koji vi želite
Neka vas vide i čuju, na način koji vi želite

Istaknite se naprednim video zapisima i smanjenjem AI šuma, kao i kontrolom privatnosti pomoću ručnog zatvarača kamere.

Opustite se uz realističan doživljaj zabave
Opustite se uz realističan doživljaj zabave

Opustite se uz FHD[1] vizuelne prikaze na širokom ekranu[2], sa živim bojama, visokim kontrastom[3] i zvučnicima podešenim prema tehnologiji DTS Audio.

Napravljeno imajući na umu zajedničku budućnost
Napravljeno imajući na umu zajedničku budućnost

Sadrži reciklirane metale[4] i plastiku[5,6] i ima EPEAT Gold[7] i ENERGY STAR certifikat.

Memorija
Memorijski slotovi
1x SO-DIMM
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Grafike
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel® UHD Graphics
Model instalirane grafičke kartice *
Intel® UHD Graphics
Mreža
Eternet LAN *
Yes
Brzina prenosa podataka na Eternet LAN-u
10, 100, 1000 Mbit/s
Tehnologija kabliranja
10/100/1000Base-T(X)
Wi-Fi *
Yes
Vrhunski Wi-Fi standard
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Portovi i interfejsi
Broj USB 2.0 portova *
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip C *
1
Portovi i interfejsi
Broj HDMI portova *
1
HDMI verzija
1.4
Dizajni
Naziv boje
Ceramic white
Boja proizvoda *
Belo
Zemlja porekla
Kina
Performanse
Pozicioniranje na tržištu
Svakodnevica
Ugrađeni zvučnici
Yes
Broj zvučnika
2
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju
Softver
Instalirani operativni sistem *
FreeDOS
Special features
HP segment
Kućne
Menadžment potrošnje
Napajanje *
65 W
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR
Težina i dimenzije
Širina *
493,5 mm
Dubina *
169,9 mm
Visina *
382,7 mm
Težina *
4,17 kg
Širina paketa
596 mm
Dubina paketa
155 mm
Visina paketa
398 mm
Težina paketa
7,52 kg
Sadržaj pakovanja
Uključuje tastaturu
Yes
Displej
Ekrani na dodir
No