- - Svakodnevica Laptop računari Preklopnik Crno
- - Intel® N N100
- - 39,6 cm (15.6") Full HD 1920 x 1080 piksela Pozadinsko LED svetlo 16:9
- - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
- - 256 GB SSD
- - Intel® UHD Graphics
- - Wi-Fi 6 (802.11ax) Bluetooth 5.3
- - Litijum-jon (Li-Ion) 41 Wh 45 W
- - FreeDOS
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
HP 250 G10 Intel® N N100 Laptop računari 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) FreeDOS Crno
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

HP segment:
HP segment
Poslovni
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 G10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A38GGET

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828649836

Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari
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
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
1607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
22 Jun 2025 10:25:39
The date of the most recent change of the data-sheet in Icecat's system
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
More>>>
Brza i efikasna bežična LAN mreža
Mobilnost i pouzdanost brzog povezivanja određuju odakle ćete raditi. Uz gigabitno Wi-Fi 6 povezivanje ostvarićete brzu i pouzdanu vezu u sredinama sa zagušenim bežičnim vezama.[1]
Predstavite se u najboljem izdanju u virtuelnom svetu
Ponekad u životu može poslužiti samo razgovor licem u lice. Zahvaljujući HP HD kameri sa širokim dinamičkim opsegom (VDR), uvek izgledate najbolje tokom virtuelnih konferencija u uslovima jakog i slabog osvetljenja.
Lepo i lako
HP 250 laptop ide u korak sa hibridnim stilovima rada uz tanak i lagan dizajn i 85-procentni odnos ekrana i tela.[5]
Napravljen za rad i spreman za zabavu
Završite projekte sa moćnim Intel procesorom[2], brzom memorijom i skladištem.
Neka vas jasno vide i čuju
Efikasno sarađujte sa integrisanom kamerom i smanjenjem šuma zasnovanom na veštačkoj inteligenciji sa duplim mikrofonima.
Dizajni
Naziv boje
Dark ash silver
Tip proizvoda
*
Laptop računari
Boja proizvoda
*
Crno
Standard veličine
*
Preklopnik
Pozicioniranje na tržištu
Svakodnevica
Godina islaska na tržište
2024
Zemlja porekla
Tajland
Originalna robna marka
HP
Displej
Dijagonala monitora
*
39,6 cm (15.6")
Rezolucije ekrana
*
1920 x 1080 piksela
Ekrani na dodir
*

Tip visoke definicije (HD)
Full HD
Pozadinsko LED svetlo

Izvorni odnos širina/visina
16:9
Nereflektujući ekran

Osvetljenost ekrana
250 cd/m²
Dijagonala ekrana
39,6 cm
Prostor RGB boja
NTSC
Opseg boja
45%
Procesor
Proizvođač procesora
*
Intel
Porodica procesora
*
Intel® N
Procesor
*
N100
Niti procesora
4
Takt ubrzanja procesora
3,4 GHz
Keš procesora
6 MB
Tip keš memorije procesora
Smart Cache
Memorija
Interna memorija
*
8 GB
Vrsta interne memorije
DDR4-SDRAM
Radni takt memorije
3200 MHz
Oblik memorijskog modula
SO-DIMM
Raspored memorije
1 x 8 GB
Memorijski slotovi
2x SO-DIMM
Maksimalna veličina interne memorije
*
32 GB
Ne-ECC

Medij za čuvanje podataka
Ukupni prostor za podatke
*
256 GB
Medijum za skladištenje
*
SSD
Ukupni kapacitet SSD-ova
256 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
256 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)

Vrsta optičkog uređaja
*

Grafike
Diskretna grafička kartica
*
Nedostupni
Integrisana grafička kartica
*

Proizvođač GPU-a na ploči
Intel
Diskretna grafička kartica
*

Porodice ugrađenih grafičkih adaptera
Intel® UHD Graphics
Model instalirane grafičke kartice
*
Intel® UHD Graphics
Audio
Ugrađeni zvučnici

Broj ugrađenih zvučnika
2
Ugrađeni mikrofon

Broj mikrofona
1
Kamera
Prednja kamera

HD tip prednje kamere
HD
Mreža
Vrhunski Wi-Fi standard
*
Wi-Fi 6 (802.11ax)
Wi-Fi standardi
Wi-Fi 6 (802.11ax)
Povezivanje na mobilnu mrežu
*

Tip antene
2x2
Model WLAN kontrolera
Realtek RTL8852BE
Proizvođač WLAN kontrolera
Realtek
Bluetooth

Bluetooth verzija
5.3
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A
*
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip C
*
1
Broj HDMI portova
*
1
HDMI verzija
1.4b
Port za slušalice sa mikrofonom

Tastatura
Uređaj za unos
Touchpad
Numerička tastatura
*

Tastatura pune veličine

Softver
Instalirani operativni sistem
*
FreeDOS
Special features
HP vrste zvučnika
HP Dual Speakers
HP Smart AC Adapter

HP prednja kamera
HP Webcam
HP segment
Poslovni
Baterije
Tehnologija baterije
Litijum-jon (Li-Ion)
Broj ćelija u bateriji
3
Kapacitet baterije (vat-časovi)
*
41 Wh
Težina baterije
190 g
Menadžment potrošnje
Disipacija toplote AC adaptera
45 W
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
USB Type-C priključak za punjenje
*

USB napajanje

Sigurnost
Zaštita lozinkom

Tip zaštite lozinkom
BIOS, Pri uključivanju
Sertifikati
Nizak nivo halogena

Održivost
Usklađenost sa održivošću

Sertifikati o održivosti
ENERGY STAR
Težina i dimenzije
Širina
360 mm
Dubina
236 mm
Visina
18,6 mm
Težina
*
1,52 kg
Sadržaj pakovanja
AC adapter se isporučuje uz proizvod
*

1
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.