location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 SFF G1i Workstation Desktop PC Windows 11 Pro Radne stanice AI PC, AI Workstation Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 SFF G1i Workstation Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A40Q6ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251654886 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Računari/radne stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2025 19:28:42
The date of the most recent change of the data-sheet in Icecat's system
HP poslovnim korisnicima preporučuje Windows 11 Pro

Radite bilo gde bez ugrožavanja performansi uz Windows 11 i tehnologiju za saradnju, bezbednost i povezivanje kompanije HP. Rezimirajte i ponovo pišite sadržaj, dobijte preporuke relevantnog sadržaja i ostanite organizovani uz Microsoft Copilot.[7]

Manji, funkcionalni dizajn

Zapanjujući novi dizajn karakteriše prednje i zadnje izbočine, tako da možete lako da pomerate svoj sistem sa lokacije na lokaciju.

Certifikati nezavisnih dobavljača softvera

Radite samopouzdano znajući da je vaš računar sertifikovan za vodeće dobavljače softvera da bi ostvario vrhunske performanse čak i na složenim projektima.

Mala forma. Velika snaga. Impresivna proširivost.

Dizajnirajte, simulirajte i pratite zrak u realnom Z2 vremenu na SFF AI radnoj stanici, sa NVIDIA RTXTM grafikom niskog profila i Intel Core™ Ultra procesorom,[1] uključujući K-Series. Lako nadogradite memoriju[2] i skladište kako se posao razvija uz pristup bez alata.

Manji dizajn. Veliki uticaj.

Bez obzira na to da li je postavljen horizontalno ili vertikalno, Z2 SFF prkosi prostornim ograničenjima. Manja veličina omogućava 4 jedinice preko 7U stalka. [3] Moderno ali namenski ventilisanje poboljšava protok vazduha da bi se omogućili snažni procesori serije K-series i NVIDIA grafičke kartice niskog profila.

Poboljšanje tokova posla ubrzano je veštačkom inteligencijom

Ubrzajte AI tokove rada pomoću Z2 SFF AI radne stanice. Integrišite i rešite problem brže na lokalnom uređaju pomoću moćnog diskretnog GPU-a koji isporučuje AI TOPS dok ugrađeni NPU[4] preuzima zadatke produktivnosti.

Pomozite da zaštitimo našu zajedničku budućnost

U kompaniji HP nam je stalo do uticaja naših proizvoda na naše ljude, zajednice i planetu. Zbog toga je ovaj uređaj EPEAT Gold[5] sa Climate+ a spoljna ambalaža je napravljena od 100% materijala iz održivih izvora. [6]

Neuralna procesorska jedinica (NPU)
Procesorska jedinica neuronske mreže (NPU)
Intel AI Boost
NPU performanse do
13 TOPs
Memorija
Memorijski slotovi
4x DIMM
Ne-ECC
Yes
Medij za čuvanje podataka
Broj instaliranih uređaja za skladištenje
1
Grafike
Diskretna grafička kartica *
Yes
Integrisana grafička kartica *
Yes
Broj diskretnih grafičkih kartica
1
Proizvođač GPU-a na ploči
Intel
Dizajni
Tip kućišta *
SFF
Naziv boje
Black
Boja proizvoda *
Crno
Performanse
Pozicioniranje na tržištu
Performanse
Performanse
Audio čip
Realtek ALC3252
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
Tip proizvoda *
Radne stanice
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP Вештачка интелигенција
AI PC, AI Workstation
HP segment
Poslovni
Sertifikati
Nizak nivo halogena
Yes
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR, TCO
Težina i dimenzije
Širina *
100 mm
Dubina *
308 mm
Visina *
303 mm
Širina paketa
499 mm
Dubina paketa
200 mm
Visina paketa
394 mm