location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Mini 260 G9 Desktop PC 512 GB SSD FreeDOS mini računar Mini PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Mini 260 G9 Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A55C4ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990104287 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Računari/radne stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jul 2025 12:12:36
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2025
Product end of life date
Bullet Points HP Pro Mini 260 G9 Desktop PC 512 GB SSD FreeDOS mini računar Mini PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dokazana produktivnost Mini PC
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - FreeDOS
More>>>
Intel višejezgarni procesor 13. generacije

Dobijte savršenu kombinaciju snage, brzih performansi i vrednosti uz Intel Core™ procesor 13. generacije za nesmetano i pouzdano obavljanje više radnih zadataka pomoću više jezgara za obradu.[2]

Uživajte u urednom radnom stolu

Pametan dizajn ovog skladnog AiO računara pruža vam mogućnost da efikasno organizujete svoje radno mesto. Uz brz i jednostavan pristup priključcima i opcioni kontroler za Wi-Fi 6 i Bluetooth imaćete manje neurednih kablova.

Jednostavno upravljanje računarom

Uz HP Support Assistant uštedećete vreme i preuzećete samo neophodna ažuriranja.[1]

Performanse poslovne klase

Iskusite performanse za svakodnevne zadatke uz najnoviji Intel procesor[2] i više opcija za skladištenje.

Osnovna mogućnost povezivanja

Najnoviji Wi-Fi 6E[5] za WLAN pruža pouzdanu, brzu vezu koja odgovara potrebama vašeg preduzeća.

Pregršt opcija za integraciju

Iskoristite kompaktno kućište Mini računara koje pruža opcije pričvršćivanja za najjednostavnije podešavanje u radnom prostoru.

Procesor
Generacija procesora
Intel® Core™ i5 generația a 13a
Memorija
Memorijski slotovi
2x SO-DIMM
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Grafike
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel Iris Xe Graphics
Model instalirane grafičke kartice *
Intel Iris Xe Graphics
Mreža
Wi-Fi *
Yes
Vrhunski Wi-Fi standard
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Portovi i interfejsi
Broj USB 2.0 portova *
3
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
3
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip C *
1
Broj HDMI portova *
1
HDMI verzija
1.4b
Broj serijskih portova
1
Ukupan broj SATA konektora
1
Dizajni
Tip kućišta *
mini računar
Broj ležišta od 2,5"
1
Rupe za zaključavanje kablom
Yes
Zemlja porekla
Kina
Performanse
Pozicioniranje na tržištu
Dokazana produktivnost
Audio čip
Realtek ALC3205
Ugrađeni zvučnici
Yes
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju
TPM čip (za bezbednost i enkripciju)
Yes
Tip proizvoda *
Mini PC
Verzija modula pouzdane platforme (TPM)
2.0
Softver
Instalirani operativni sistem *
FreeDOS
Special features
HP asistenti za podršku
Yes
HP segment
Poslovni
Radni uslovi
Raspon radne temperature (T-T)
10 - 35 °C
Radni opseg vlažnosti
10 - 90%
Težina i dimenzije
Širina *
177 mm
Dubina *
175 mm
Visina *
34 mm
Težina *
1,42 kg
Širina paketa
498 mm
Dubina paketa
235 mm
Visina paketa
132 mm
Težina paketa
2,95 kg
Sadržaj pakovanja
Uključuje tastaturu
Yes