More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 240 G10 Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A55M4ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251493393

Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:
- A processor (CPU), this is the heart of your computer, where the data processing is done.
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.
- Hard disk, this is the permanent memory of your computer where your data is stored.
- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Računari/radne stanice

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
22 Jun 2025 20:06:40
The date of the most recent change of the data-sheet in Icecat's system
Prilagođeno današnjem radu
Spremite se za uspeh uz moćne performanse i poboljšane video funkcije – dizajn sve-u-jednom.
Izvanredna tehnologija
Nabavite najnoviju tehnologiju po sjajnoj ceni uz moćan Intel procesor.[2,4]
Ujednačen, profesionalni dizajn
Opremljen trostranim ekranom sa izuzetno tankim ivicama, ovaj tanak, elegantan višenamenski uređaj oslobađa prostor na vašem stolu.
Pomozite da zaštitimo našu zajedničku budućnost
Spoljno pakovanje na ovom HP ProOne 240 AiO računaru koristi 100% održivih i recikliranih materijala.[9]
Procesor
Generacija procesora
Intel® Core™ i5 generația a 13a
Memorija
Memorijski slotovi
2x SO-DIMM
Medij za čuvanje podataka
Ukupni prostor za podatke
*
512 GB
Medijum za skladištenje
*
SSD
Broj instaliranih uređaja za skladištenje
1
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)

Grafike
Integrisana grafička kartica
*

Proizvođač GPU-a na ploči
Intel
Porodice ugrađenih grafičkih adaptera
Intel Iris Xe Graphics
Model instalirane grafičke kartice
*
Intel Iris Xe Graphics
Mreža
Wi-Fi
*

Vrhunski Wi-Fi standard
Wi-Fi 6 (802.11ax)
Bluetooth

Portovi i interfejsi
Broj USB 2.0 portova
*
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A
*
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip C
*
1
Broj HDMI portova
*
1
HDMI verzija
1.4
Ukupan broj SATA konektora
1
Dizajni
Naziv boje
White
Broj ležišta od 2,5"
1
Boja proizvoda
*
Belo
Performanse
Pozicioniranje na tržištu
Svakodnevica
Audio čip
Realtek ALC3274
Ugrađeni zvučnici

Zaštita lozinkom

Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
Softver
Instalirani operativni sistem
*
Windows 11 Pro
Special features
HP JumpStart

HP asistenti za podršku

HP segment
Poslovni
Radni uslovi
Raspon radne temperature (T-T)
10 - 35 °C
Radni opseg vlažnosti
10 - 90%
Održivost
Usklađenost sa održivošću

Težina i dimenzije
Širina
*
540,6 mm
Dubina
*
183,7 mm
Visina
*
419 mm
Težina
*
5,37 kg
Širina paketa
641 mm
Dubina paketa
277 mm
Visina paketa
525 mm
Težina paketa
8,5 kg
Sadržaj pakovanja
Uključuje tastaturu

Displej
Uključuje monitor
*