location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus by 15L Gaming Desktop TG02-1006ny FreeDOS Tower PC Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victus by HP 15L Gaming Desktop TG02-1006ny
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR2V2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701541110 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Računari/radne stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2025 06:59:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Victus by 15L Gaming Desktop TG02-1006ny FreeDOS Tower PC Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming PC Crno 350 W
  • - Eternet LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth
  • - FreeDOS
More>>>
Proširite više performansi da biste dozvolili računaru da radi još više odjednom
Proširite više performansi da biste dozvolili računaru da radi još više odjednom

Nudi više od samo ocene performansi. Intel Core procesori 13. generacije™ napreduju sa računarstvom u realnom svetu i pružaju ultraefikasnije obavljanje više zadataka istovremeno.[3]

Više nego brzo
Više nego brzo

Grafičke kartice serije NVIDIA GeForce RTX™ 40 više su nego brze. Pokreće ih arhitektura NVIDIA Ada Lovelace koja obezbeđuje značajni iskorak na polju performansi i grafike zasnovane na veštačkoj inteligenciji. Iskusite realistične virtuelne svetove uz praćenje putem zraka i igranje igara uz izuzetno velik broj kadrova u sekundi.[4]

PCIe NVMe™ M.2 SSD skladište
PCIe NVMe™ M.2 SSD skladište

Pokrenite računar za svega nekoliko sekundi uz munjevitu brzinu i skladište od najviše 512 GB PCIe NVMe™ M.2 SSD skladišta.

USB Type-A brzine prenosa podataka od 10 Gb/s
USB Type-A brzine prenosa podataka od 10 Gb/s

Priključite spoljno skladište pomoću ovog USB Type-A porta koji podržava brzinu signalizacije podataka od 10 Gb/s.[5]

DDR4 RAM memorija
DDR4 RAM memorija

Dizajniran za efikasniji, pouzdaniji i brži rad, DDR4 je budućnost RAM-a. Sa većim propusnim opsegom, sve, od multitaskinga do igranja igrica, imaće poboljšane performanse.

Povezano bez napora
Povezano bez napora

Uživajte u izuzetno velikoj gigabitnoj brzini prenosa podataka uz kombinaciju tehnologija Wi-Fi 6 (2x2) i Bluetooth 5.3[6]

Održivi dizajn
Održivi dizajn

Pošto male stvari prave veliku razliku, dizajn ovog proizvoda sadrži održive materijale, kao što su boje na bazi vode.[7]

Otključajte moć HP kupovine

myHP obezbeđuje jednostavno podešavanje i registraciju i pomaže vam da prilagodite, optimizujete i zaštitite svoj uređaj uz savete, trikove i lako dostupna podešavanja.

Potpuno metalno kućište
Potpuno metalno kućište

Pogledajte i osetite pojačani osećaj zanatske izrade sa metalnim ugaonim dizajnom kućišta, uglačanim naglascima i visokokvalitetnim materijalima napravljenim da traju.

Uživajte u 1 mesecu igara visokog kvaliteta
Uživajte u 1 mesecu igara visokog kvaliteta

Uživajte u 1-mesečnom neograničenom pristupu preko 100 visokokvalitetnih PC igara. Budući da se igre redovno dodaju, uvek imate nešto novo za igranje.[8]

Poboljšajte igru uz moćne specifikacije
Poboljšajte igru uz moćne specifikacije

Igrajte istinski uz Intel procesor[1], impresivnu grafiku, kao i Bluetooth i Wi-Fi povezanost.

Jedan uređaj za sve vaše potrebe
Jedan uređaj za sve vaše potrebe

Uživajte u zadacima i zabavi uz Windows 11, 9 USB portova i dosta prostora za skladištenje u ovom modernom dizajniranom kućištu.

Podignite nivo svoje igre uz OMEN Gaming Hub
Podignite nivo svoje igre uz OMEN Gaming Hub

OMEN Gaming Hub daje vam kontrolu nad svim, od vitalnih funkcija sistema i hardverskih kontrola do RGB osvetljenja.

Procesor
Generacija procesora
Intel® Core™ i7 generația a 13a
Memorija
Maksimalna veličina interne memorije *
32 GB
Memorijski slotovi
2x DIMM
Ne-ECC
Yes
Medij za čuvanje podataka
Broj instaliranih uređaja za skladištenje
1
Grafike
Diskretna grafička kartica *
Yes
Integrisana grafička kartica *
Yes
Broj diskretnih grafičkih kartica
1
Mreža
Eternet LAN *
Yes
Brzina prenosa podataka na Eternet LAN-u
10, 100, 1000 Mbit/s
Tehnologija kabliranja
10/100/1000Base-T(X)
Wi-Fi *
Yes
Vrhunski Wi-Fi standard
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Portovi i interfejsi
Broj USB 2.0 portova *
4
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip C *
1
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip A *
2
Broj HDMI portova *
1
HDMI verzija
2.1
Audio izlaz
Yes
Audio ulaz
Yes
Konektori za proširenja
PCI Express x1 slotovi
1
PCI Express x16 slotovi
1
Dizajni
Tip kućišta *
Tower
Naziv boje
Mica silver
Broj ležišta od 3,5"
1
Rupe za zaključavanje kablom
Yes
Vrste proreza za kablovsko zaključavanje
Kensington
Boja proizvoda *
Crno
Zemlja porekla
Kina
Performanse
Pozicioniranje na tržištu
Gaming
Skup čipova matične ploče
Intel H670
Izlazni audio kanali
5.1 kanali
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju
Tip proizvoda *
PC
Softver
Instalirani operativni sistem *
FreeDOS
Special features
HP segment
Kućne
Menadžment potrošnje
Napajanje *
350 W
80 PLUS sertifikat
80 PLUS Gold
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR
Težina i dimenzije
Širina *
155 mm
Dubina *
297,3 mm
Visina *
337 mm
Težina *
6,31 kg
Širina paketa
499 mm
Dubina paketa
400 mm
Visina paketa
287 mm
Težina paketa
8,64 kg
Sadržaj pakovanja
Uključeni vijci
Yes