location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 8 G1i 14 inch Mobile Workstation PC Mobilne radne stanice Windows 11 Pro AI PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Poslovni
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook 8 G1i 14 inch Mobile Workstation PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B72SLET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251612688 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2025 19:30:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ZBook 8 G1i 14 inch Mobile Workstation PC Mobilne radne stanice Windows 11 Pro AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performanse Mobilne radne stanice
  • - Bluetooth
  • - Windows 11 Pro
More>>>
HP poslovnim korisnicima preporučuje Windows 11 Pro

Radite bilo gde bez ugrožavanja performansi uz Windows 11 i tehnologiju za saradnju, bezbednost i povezivanje kompanije HP. Rezimirajte i ponovo pišite sadržaj, dobijte preporuke relevantnog sadržaja i ostanite organizovani uz Microsoft Copilot.[6]

Intel Core™ Ultra procesor

Oslobodite produktivnost sa novom arhitekturom koja pruža efikasne performanse za složena poslovna opterećenja i koja je napravljena za sledeću eru AI softvera tako što šalje pravi zadatak pravoj mašini u pravo vreme.[7]

HP Z Turbo Drive skladište velike brzine

Radite bez ograničenja na bilo kojoj lokaciji uz lokalno PCIe skladište koje je do 6x brže od SATA SSD-a i do 21x brže od tradicionalnog HDD skladišta.[8]

HP Fast Charge

Ultra-brzo punjenje vam omogućava da napunite od nula do 50% za samo 30 minuta.[9]

Tastatura otporna na prosipanje

Nesreće se dešavaju – zbog čega smo dizajnirali našu tastaturu sa otvorom za odvod, tako da manja prosipanja izlaze na dno radi lakšeg čišćenja.

Brza i efikasna bežična LAN mreža

Prenosivost računara i pouzdanost brzog povezivanja određuju odakle ćete raditi. Brzo i pouzdano se povezujte u pregušenim bežičnim okruženjima uz gigabitne brzine prenosa podataka Wi-Fi 7.[10]

Bezbednosne funkcije vodeće u industriji

Napredne bezbednosne funkcije su standardne. Sistemske zaštite kao što je HP Sure Start – prvi BIOS u industriji koji se sam leči – znače da je vaš uređaj čvrsto zaključan, kao i vaši podaci i identitet.

Poly Camera Pro

Pokažite se u najboljem svetlu u video pozivima, a uštedećete i nešto energije. Upravljajte video kontrolama za unutrašnje i spoljne kamere sa Poly Camera Pro. Funkcije Auto Frame, Spotlight, Background Blur i virtuelne pozadine sada štede energiju radeći na NPU-u.[11]

Nadogradite na komponente profesionalnog nivoa

Oprostite se od kašnjenja i otkazivanja uz brz odziv. Sa Intel Core™ Ultra procesorom,[2] sa do 13 NPU TOPS-a,[2] integrisanom ili zasebnom grafikom,[3] i velikim memorijskih konfiguracijama,[3] istovremeno otvarajte velike datoteke i pokrećite profesionalne aplikacije za brzo obavljanje više zadataka istovremeno.

Radite ceo dan. Bilo gde.

Najmobilniji ZBook, sada redizajnirani, napravljen je za pokret. Uz dugotrajnu bateriju[1], ovaj elegantan uređaj je dovoljno mali da stane u vašu torbu tako da možete da ostanete produktivni bilo gde. Ovo je snaga radne stanice visokih performansi u pokretu.

Ubrzavanje AI tokova rada

Ubrzajte AI procesor na HP ZBook 8 računaru uz grafiku profesionalnog nivoa dizajniranu za napredne AI tokove posla. Usredsredite se na posao koji je važan i omogućite produktivnost bez preusmeravanja resursa sa najzahtevnijeg posla.

Pomozite da zaštitimo našu zajedničku budućnost pomoću računara koji vode ka povećanju održivosti.

U kompaniji HP nam je stalo do uticaja naših proizvoda na naše ljude, zajednice i planetu. Zbog toga je ovaj uređaj registrovan kao EPEAT Gold[4], a spoljna ambalaža je napravljena od 100% materijala iz održivih izvora. [5]

Dizajni
Naziv boje
Meteor silver
Tip proizvoda *
Mobilne radne stanice
Pozicioniranje na tržištu
Performanse
Originalna robna marka
HP
Neuralna procesorska jedinica (NPU)
Procesorska jedinica neuronske mreže (NPU)
Intel AI Boost
NPU performanse do
13 TOPs
Memorija
Memorijski slotovi
2x SO-DIMM
Memorijski kanali
Dvokanalna
Ne-ECC
Yes
Grafike
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Audio
Ugrađeni zvučnici
Yes
Kamera
Prednja kamera
Yes
Mreža
Bluetooth
Yes
Performanse
Skup čipova matične ploče
Intel® SoC
Tastatura
Tastatura otporna na prolivanje tečnosti
Yes
Model ulaznog uređaja
HP Premium Keyboard
Softver
Instalirani operativni sistem *
Windows 11 Pro
Special features
HP Вештачка интелигенција
AI PC
HP segment
Poslovni
Baterije
Brzo punjenje
Yes
Trajanje brzog punjenja (50%)
30 min
Menadžment potrošnje
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
Sigurnost
Čitač otiska prsta
Yes
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju, Korisnici
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR, TCO
Težina i dimenzije
Širina
315,6 mm
Dubina
222 mm
Visina
18,9 mm
Podaci o pakovanju
Širina paketa
441 mm
Dubina paketa
274 mm
Visina paketa
63 mm