location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming Laptop 16-r1029nm Laptop računari Wi-Fi 6E (802.11ax) FreeDOS Crno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Kućne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victus Gaming Laptop 16-r1029nm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B84VYEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990410395 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 12:50:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Victus Gaming Laptop 16-r1029nm Laptop računari Wi-Fi 6E (802.11ax) FreeDOS Crno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop računari Preklopnik Crno
  • - 16:9
  • - Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Eternet LAN 10,100,1000 Mbit/s Bluetooth
  • - 4,5 č 230 W
  • - FreeDOS
More>>>
Igranje bez kompromisa. Nikad bolje performanse uz Intel Core.
Igranje bez kompromisa. Nikad bolje performanse uz Intel Core.

Budite sve što želite da budete, u igri i van nje uz optimizovane performanse i nove funkcije. Igrajte više i radite pametnije uz Intel Core procesore.[4]

Više nego brzo
Više nego brzo

Grafičke kartice serije NVIDIA GeForce RTX™ 40 više su nego brze. Pokreće ih arhitektura NVIDIA Ada Lovelace koja obezbeđuje značajni iskorak na polju performansi i grafike zasnovane na veštačkoj inteligenciji. Iskusite realistične virtuelne svetove uz praćenje putem zraka i igranje igara uz izuzetno velik broj kadrova u sekundi.[5]

QHD IPS ekran protiv odsjaja
QHD IPS ekran protiv odsjaja

Izgubite se u zadivljujućoj QHD rezoluciji pomoću IPS tehnologije. Zajedno sa ekranom protiv odsjaja za smanjenje refleksije svetlosti, ovaj ekran pruža izvanredno zabavno iskustvo.[6]

Eyesafe certifikovan ekran

Ekrani certifikovani sa Eyesafe ispunjavaju TÜV zahteve za slabo plavo svetlo i Eyesafe standarde za zaštitu vaših očiju od štetnog plavog svetla bez izoštravanja boja kako bi se smanjila navlaka očiju pri dugotrajnom radu.

Micro-edge displej
Micro-edge displej

Uguravanjam većeg ekrana u manji okvir, ova ultratanka, jedva vidljiva maska će osavremeniti izgled vašeg ekrana lepim efikasnim dizajnom.

Ekran sa 240 Hz
Ekran sa 240 Hz

Smanjite frustrirajuće kašnjenje i zamagljivanje slike pomoću ekrana sa 240 Hz.[7]

Panel protiv odsjaja
Panel protiv odsjaja

Uživajte u suncu i omiljenim sadržajima zahvaljujući ekranu sa zaštitom od odsjaja. Nerefleksivnost i nizak sjaj obezbeđuju manje odsjaja dok ste napolju.

100% sRGB
100% sRGB

Predstavite svoje kreacije u svim njihovim bojama na 100% sRGB ekranu za maksimalnu širinu i tačnost boja.

Bez treperenja

Korišćenjem tehnologije DC zatamnjivanja koja kontroliše osvetljenost podešavanjem direktne struje umesto da koristi pozadinsko osvetljenje, eliminišemo treperenje ekrana radi udobnijeg gledanja.[8]

Razmera 16:9
Razmera 16:9

Razmera od 16:9 vam omogućava da vidite kompletnu igru.

Održivi dizajn
Održivi dizajn

Pošto male stvari prave veliku razliku, dizajn ovog proizvoda sadrži održive materijale, kao što su plastika koja bi završila u okeanu i postpotrošačka reciklirana plastika.[9]

Tasteri tastature sadrže recikliranu potrošačku plastiku
Tasteri tastature sadrže recikliranu potrošačku plastiku

Dajemo tastaturama održiviji dizajn tako što koristimo tastere napravljene od reciklirane potrošačke plastike.[10]

HP Fast Charge
HP Fast Charge

Kada je baterija laptop računara ispražnjena, niko nema vremena da čeka sate da bi se baterija napunila. Ispraznite uređaj, a zatim ga napunite od 0 do 50% za približno 30 minuta.[11]

Wi-Fi 6E (2x2) i Bluetooth 5.3 bežična kartica
Wi-Fi 6E (2x2) i Bluetooth 5.3 bežična kartica

Uživajte u većim brzinama, poboljšanim performansama, većem kapacitetu i manjim kašnjenjama u odnosu na ranije verzije sa Wi-Fi 6E i Bluetooth 5.3 bežičnom karticom.[12]

HP True Vision FHD
HP True Vision FHD

Video ćaskanje u jasnoj Full HD rezoluciji, čak i pri slabom osvetljenju, čini da svaki razgovor licem u lice bude prilika za bolji način da ostanete u kontaktu.[13]

USB Type-C napajanje + ekran + brzina prenosa od 5 Gb/s
USB Type-C napajanje + ekran + brzina prenosa od 5 Gb/s

Napajajte uređaj ili se povežite na spoljni ekran sa samo jednog USB-C priključka sa brzinom signalizacije od 5 Gb/s. I on je reverzibilan, tako da nikada ne morate da brinete da li ćete ga uključiti naopako.[14]

SSD disk PCIe Gen4 NVMe™ M.2 od 1 TB
SSD disk PCIe Gen4 NVMe™ M.2 od 1 TB

Uz prenos podataka velike brzine, PCIe Gen4 NVMe M.2 SSD od 1 TB nudi munjevitu brzinu i efikasno skladištenje.[15]

Audio podešen putem tehnologije HyperX
Audio podešen putem tehnologije HyperX

Uronite u slatke zvuke koje miksuje i podešava HyperX.

Najbolje i najnovije komponente za performanse
Najbolje i najnovije komponente za performanse

Poboljšajte igranje igara pomoću Intel Core™ procesora 14. generacije[1], moderne NVIDIA™ grafičke kartice i DDR5 memorije.

Funkcije optimizacije za još bolje performanse
Funkcije optimizacije za još bolje performanse

Victus olakšava bolje performanse pomoću funkcija koje automatski optimizuju igranje dok igrate.

Izrazite se uz nadograđenu tastaturu
Izrazite se uz nadograđenu tastaturu

Po prvi put kod Victus proizvoda, možete da izvršite nadogradnju na tastaturu sa pozadinskim osvetljenjem i izrazite najbolju verziju sebe kao igrača.

Održivost na delu
Održivost na delu

EPEAT Gold[3] i ENERGY STAR certifikati.

Dizajni
Naziv boje
Mica silver
Tip proizvoda *
Laptop računari
Boja proizvoda *
Crno
Standard veličine *
Preklopnik
Pozicioniranje na tržištu
Gaming
Zemlja porekla
Kina
Originalna robna marka
HP
Displej
Ekrani na dodir *
No
Izvorni odnos širina/visina
16:9
Grafike
Integrisana grafička kartica *
Yes
Proizvođač GPU-a na ploči
Intel
Diskretna grafička kartica *
Yes
Porodice ugrađenih grafičkih adaptera
Intel® UHD Graphics
Model instalirane grafičke kartice *
Intel® UHD Graphics
Audio
Ugrađeni zvučnici
Yes
Ugrađeni mikrofon
Yes
Kamera
Prednja kamera
Yes
Mreža
Vrhunski Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Eternet LAN
Yes
Brzina prenosa podataka na Eternet LAN-u
10, 100, 1000 Mbit/s
Bluetooth
Yes
Tehnologija kabliranja
10/100/1000Base-T(X)
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
3
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip C *
1
Broj HDMI portova *
1
HDMI verzija
2.1
USB tip C kao alternativa za DisplayPort
Yes
USB punjenje u isključenom stanju
Yes
Broj portova za USB punjenje u isključenom stanju
2
Performanse
Skup čipova matične ploče
Intel HM770
Performanse
Senzor temperature
Yes
Tastatura
Numerička tastatura *
Yes
Tastatura pune veličine
Yes
Naziv boje tastature
moonstone grey
Softver
Instalirani operativni sistem *
FreeDOS
Special features
HP audio pojačanje
Yes
HP Imagepad
Yes
HP segment
Kućne
Baterije
Trajanje baterije (maks)
4,5 č
Vreme neprekidnog puštanja video materijala
6,25 č
Brzo punjenje
Yes
Trajanje brzog punjenja (50%)
30 min
Menadžment potrošnje
Disipacija toplote AC adaptera
230 W
Frekvencija AC adaptera
50 - 60 Hz
Ulazni napon AC adaptera
100 - 240 V
USB Type-C priključak za punjenje *
Yes
USB napajanje
Yes
Sigurnost
TPM čip (za bezbednost i enkripciju)
Yes
Zaštita lozinkom
Yes
Tip zaštite lozinkom
BIOS, Pri uključivanju
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR
Težina i dimenzije
Širina
369 mm
Dubina
259,4 mm
Visina (spreda)
2,29 cm
Visina (pozadi)
2,39 cm
Težina *
2,33 kg
Podaci o pakovanju
Širina paketa
69 mm
Dubina paketa
552 mm
Visina paketa
345 mm
Težina paketa
3,62 kg