location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook Ultra Flip Laptop 14-fh0010na Copilot+ PC Ekrani na dodir Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Kućne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook Ultra Flip Laptop 14-fh0010na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0EW0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251889417 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2025 11:05:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OmniBook Ultra Flip Laptop 14-fh0010na Copilot+ PC Ekrani na dodir Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premijum
  • - Ekrani na dodir Pozadinsko LED svetlo 16:10
  • - Bluetooth
  • - 16,25 č 65 W
  • - Windows 11 Home
More>>>
Dobijte novu perspektivu
Dobijte novu perspektivu

Od podmlađenog Start menija do novih načina povezivanja sa omiljenim ljudima, vestima, igrama i sadržajem – Windows 11 je mesto za razmišljanje, izražavanje i stvaranje na prirodan način.[8]

Intel Core™ Ultra procesori
Intel Core™ Ultra procesori

Učinite teške zadatke lakšim uz Intel Core™ Ultra procesore. Ubrzajte AI iskustva u stotinama aplikacija.[9]

Intel Arc™
Intel Arc™

Oslobodite maštu pomoću novih Intel Arc™ grafičkih rešenja, hardvera, softvera i usluga. Sve je napravljeno da vam pomogne da igrate, stvarate i strimujete – bez ograničenja.

2.8K OLED ekran
2.8K OLED ekran

Rezolucija 2880 x 1800 pruža zadivljujuće detalje i realistične boje.[10]

Corning Gorilla Glass 5
Corning Gorilla Glass 5

Poboljšajte zaštitu ekrana vašeg uređaja sa Corning Gorilla Glass 5. Iskusite povećanu izdržljivost, posebne metode ojačavanja i lakše sisteme za vrhunsko korisničko iskustvo.

Intel Evo™
Intel Evo™

Intel Evo™ platforma objedinjuje savršenu kombinaciju performansi, odziva, trajanja baterije i zadivljujućih slika u novoj klasi laptop računara. Ovaj dizajn verifikovao je Intel za izuzetno iskustvo korišćenja laptop računara bilo gde.[11]

30 dana probnog perioda usluge McAfee Online Protection
30 dana probnog perioda usluge McAfee Online Protection

Zaštitite svoj uređaj nagrađivanim antivirusnim programom i zaštitom na mreži. Besplatna probna verzija uključuje bezbedni VPN za privatnost i zaštitu podataka prilikom pregledanja na javnoj Wi-Fi mreži[12]

Korišćenje recikliranih metala
Korišćenje recikliranih metala

HP sadrži sve veće količine recikliranih, obnovljivih sirovina i sirovina koje nisu direktno iz prirode. Pošto male stvari prave veliku razliku, dizajn ovog proizvoda sadrži procenat recikliranih metala.[13]

Sadrži plastiku koja bi inače završila u okeanu
Sadrži plastiku koja bi inače završila u okeanu

HP sadrži sve veće količine recikliranih, obnovljivih sirovina i sirovina koje nisu direktno iz prirode. Napravljen imajući na umu životnu sredinu, dizajn ovog proizvoda uključuje procenat plastike koja bi završila u okeanu.[14]

Sa EPEAT Gold sa Climate+
Sa EPEAT Gold sa Climate+

Uz EPEAT Gold sa Climate+, birate pokret ka odgovornosti i klimatskim akcijama.[15]

Sertifikovano za ENERGY STAR
Sertifikovano za ENERGY STAR

Štedite energiju i novac uz ENERGY STAR, certifikovano od strane EPA, tako da ćete trošiti manje energije i štedite novac tamo gde se računa.[16]

HP Fast Charge
HP Fast Charge

Kada je baterija pri kraju, niko nema vremena da čeka satima na ponovno punjenje. Ispraznite uređaj, a zatim ga napunite od 0% do 50% za približno 45 minuta.[17]

Bežična kartica Bluetooth 5.4
Bežična kartica Bluetooth 5.4

Bluetooth 5.4 dolazi sa dve nove funkcije koje zajedno pružaju besprekorno povezivanje.[18]

Okidač kamere
Okidač kamere

Nema više ružne trake i lepljive žvake za skrivanje privatnih trenutaka. Osigurajte svoju privatnost i bezbednost pomoću vidljivog, fizičkog okidača koji isključuje kameru računara kada se ne koristi.

9MP IR AI camera
9MP IR AI camera

Uživajte u zadivljujućoj jasnoći i adaptivnom osvetljenju uz našu naprednu kameru od 9 MP sa AI procesorom za obradu slike (ISP) i HDR automatskim prebacivanjem. Snimajte svetle i jasne slike u svim uslovima osvetljenja.[19]

SSD disk PCIe Gen4 NVMe™ Performance M.2 od 2 TB
SSD disk PCIe Gen4 NVMe™ Performance M.2 od 2 TB

Uz prenos podataka velike brzine, PCIe Gen4 NVMe Performance M.2 SSD od 2 TB nudi munjevitu brzinu i efikasno skladištenje.[20]

DTS: X Ultra tehnologija
DTS: X Ultra tehnologija

Proizvodeći autentičan, prostorno precizan 3D zvuk kroz sve slušalice, ova tehnologija nudi posebno podešene audio režime za različite tipove igara kako bi pružila utapanje u najbolje moguće iskustvo zabave.[21]

Thunderbolt™ 4 sa USB4™ Type-C
Thunderbolt™ 4 sa USB4™ Type-C

Najnovije rešenje Thunderbolt™ omogućava napajanje uređaja ili povezivanje do dva 4K ekrana jednim kablom i velikom brzinom signala od 40 Gb/s.

Ubrzajte kreativnost uz performanse zasnovane na veštačkoj inteligenciji
Ubrzajte kreativnost uz performanse zasnovane na veštačkoj inteligenciji

Podignite kreativnost pomoću Intel Core™ Ultra procesora[1] i celodnevnog trajanja baterije[2].

Postignite više za manje vremena uz personalizovanu veštačku inteligenciju
Postignite više za manje vremena uz personalizovanu veštačku inteligenciju

Optimizujte tokove rada i zadatke pomoću namenskog AI motora sa do 48 TOPS-a[3] i personalizovanim mogućnostima veštačke inteligencije.

Uživajte u besprekornim i pouzdanim vezama
Uživajte u besprekornim i pouzdanim vezama

Sa kamerom od 9 MP sa podrškom za veštačku inteligenciju, Windows Studio efektima[4], Wi-Fi 7[5] i Poly Camera Pro, zaista ćete se osećati povezano.

Promišljeno napravljen sa idejom zaštite životne sredine
Promišljeno napravljen sa idejom zaštite životne sredine

Dizajniran sa recikliranim metalima i plastikom[6] i registrovan sa oznakom EPEAT Gold sa Climate+[7].

Dizajni
Naziv boje
Eclipse gray
Pozicioniranje na tržištu
Premijum
Originalna robna marka
HP
Displej
Ekrani na dodir *
Yes
Pozadinsko LED svetlo
Yes
Izvorni odnos širina/visina
16:10
Podržan visoko dinamički opseg (HDR)
Yes
Neuralna procesorska jedinica (NPU)
Procesorska jedinica neuronske mreže (NPU)
Intel AI Boost
Grafike
Integrisana grafička kartica *
Yes
Audio
Ugrađeni zvučnici
Yes
Ugrađeni mikrofon
Yes
Kamera
Prednja kamera
Yes
Mreža
Bluetooth
Yes
Portovi i interfejsi
Broj portova USB 3.2 Gen 2 (3.1 Gen 2) tip C
1
Intel® Thunderbolt 4
Yes
USB tip C kao alternativa za DisplayPort
Yes
USB punjenje u isključenom stanju
Yes
Performanse
Skup čipova matične ploče
Intel® SoC
Akcelerometar
Yes
Tastatura
Tastatura pune veličine
Yes
Naziv boje tastature
Darker eclipse gray
Softver
Copilot+ PC
Yes
Instalirani operativni sistem *
Windows 11 Home
Special features
HP segment
Kućne
Baterije
Trajanje baterije (maks)
16,25 č
Vreme neprekidnog puštanja video materijala
20,5 č
Brzo punjenje
Yes
Menadžment potrošnje
Disipacija toplote AC adaptera
65 W
USB napajanje
Yes
Sigurnost
Čitač otiska prsta
Yes
Zaštita lozinkom
Yes
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR
Težina i dimenzije
Širina
313,7 mm
Dubina
216,2 mm
Visina
14,9 mm
Težina *
1,34 kg
Podaci o pakovanju
Širina paketa
80 mm
Dubina paketa
380 mm
Visina paketa
280 mm
Težina paketa
2,5 kg