location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 17-cn3009na Laptop računari 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Srebrno

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Kućne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 17-cn3009na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0EW8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251889493 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Prenosni računari Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2025 16:53:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Laptop 17-cn3009na Laptop računari 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Srebrno
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Svakodnevica Laptop računari Srebrno
  • - 16:9
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - 8 č 45 W
  • - Windows 11 Home
More>>>
Dobijte novu perspektivu
Dobijte novu perspektivu

Od podmlađenog Start menija do novih načina povezivanja sa omiljenim ljudima, vestima, igrama i sadržajem – Windows 11 je mesto za razmišljanje, izražavanje i stvaranje na prirodan način.[5]

Proširite više performansi da biste dozvolili računaru da radi još više odjednom
Proširite više performansi da biste dozvolili računaru da radi još više odjednom

Nudi više od samo ocene performansi. Intel Core procesori 13. generacije™ napreduju sa računarstvom u realnom svetu i pružaju ultraefikasnije obavljanje više zadataka istovremeno.[1]

Intel Iris X? graphics
Intel Iris X? graphics

Impresivne performanse za stvaranje, igrice i zabavu. Novi nivo grafičkih performansi i oštar, zapanjujući vizuelni prikaz - uz pogodnost tankog i laganog laptop računara.[6]

Bez treperenja

Korišćenjem tehnologije DC zatamnjivanja koja kontroliše osvetljenost podešavanjem direktne struje umesto da koristi pozadinsko osvetljenje, eliminišemo treperenje ekrana radi udobnijeg gledanja.[7]

Pun HD ekran
Pun HD ekran

Smestite se udobno i uživajte u kristalno jasnim vizuelizacijama i slikama sa sjajnim kvalitetom od 2 miliona piksela. Rezolucija 1920 x 1080 vašem kompletnom digitalnom sadržaju daje novu dimenziju.[8]

Panel protiv odsjaja
Panel protiv odsjaja

Uživajte u suncu i omiljenim sadržajima zahvaljujući ekranu sa zaštitom od odsjaja. Nerefleksivnost i nizak sjaj obezbeđuju manje odsjaja dok ste napolju.

Razmera 16:9
Razmera 16:9

Razmera od 16:9 vam omogućava da vidite kompletnu igru.

Održivi dizajn
Održivi dizajn

Pošto male stvari prave veliku razliku, dizajn ovog proizvoda sadrži održive materijale, kao što su plastika koja bi završila u okeanu i postpotrošačka reciklirana plastika.[9]

Tasteri tastature sadrže recikliranu potrošačku plastiku
Tasteri tastature sadrže recikliranu potrošačku plastiku

Dajemo tastaturama održiviji dizajn tako što koristimo tastere napravljene od reciklirane potrošačke plastike.[10]

Sertifikovano za ENERGY STAR
Sertifikovano za ENERGY STAR

Štedite energiju i novac uz ENERGY STAR, certifikovano od strane EPA, tako da ćete trošiti manje energije i štedite novac tamo gde se računa.[11]

Registrovano EPEAT Zlato
Registrovano EPEAT Zlato

EPEAT Gold registrovani proizvodi su najcenjeniji proizvodi koji ispunjavaju sve kriterijume koje zahteva EPEAT. EPEAT je prvoklasna ekološka oznaka na svetu za elektroniku.[12]

Isprobajte PC Game Pass besplatno sa svojim novim HP uređajem
Isprobajte PC Game Pass besplatno sa svojim novim HP uređajem

Igrajte na stotine visokokvalitetnih PC igara pomoću novog HP uređaja i 3 besplatna meseca PC Game Pass-a – uključujući EA igru. S novim igrama koje se stalno dodaju, uvek ima nešto novo za igranje.[13]

HP Fast Charge
HP Fast Charge

Kada je baterija pri kraju, niko nema vremena da čeka satima na ponovno punjenje. Ispraznite uređaj, a zatim ga napunite od 0% do 50% za približno 45 minuta.[14]

PCIe SSD skladištenje
PCIe SSD skladištenje

Podignite sistem za nekoliko sekundi brzinom munje, sa 512 GB PCIe SSD skladištenjem.

Povezano bez napora
Povezano bez napora

Uživajte u većim brzinama, poboljšanim performansama i većem kapacitetu uz Wi-Fi 6 i Bluetooth 5.4 bežičnu karticu.[15]

Dvostruki zvučnici
Dvostruki zvučnici

Pojačajte zvuk omiljene muzike, filma ili igre pomoću dvostrukih stereo zvučnika.

Dvokanalna memorija
Dvokanalna memorija

Sa dvokanalnom tehnologijom, dva kanala istovremeno rade na udvostručavanju brzine komunikacije između memorijskog kontrolera i RAM-a povećavajući performanse sistema.

USB Type-C brzine prenosa podataka od 5 Gb/s
USB Type-C brzine prenosa podataka od 5 Gb/s

Priključite spoljno skladište pomoću ovog USB Type-C porta koji podržava brzinu prenosa podataka od 5 Gb/s. Reverzibilno je, tako da nikada ne morate da brinete da li ćete ga uključiti naopako.[16]

Budite efikasni tokom dana uz Intel Processor
Budite efikasni tokom dana uz Intel Processor

S lakoćom istovremeno obavljajte više zadataka zahvaljujući moćnom Intel procesoru[1], tehnologiji brze Wi-Fi veze i velikom skladišnom prostoru.

Opustite se, čuvamo vam leđa
Opustite se, čuvamo vam leđa

Uz udobnosti kao što su uvećana tastatura za klikove i HP Fast Charge[4], možete da nastavite da stvarate, gledate i radite.

Vidite više, učinite više – uz udobnost
Vidite više, učinite više – uz udobnost

Uživajte u ekranu visoke rezolucije od 17,3 inča, sa uskim okvirom i tastaturom sa šarkama za podizanje koje omogućavaju prirodnije kucanje.

Održiv i napredan dizajn
Održiv i napredan dizajn

Pažljivo osmišljen sa recikliranom plastikom[3] i epEAT Gold registracijom[2] i certifikatom ENERGY STAR.

Dizajni
Naziv boje
Natural silver
Tip proizvoda *
Laptop računari
Boja proizvoda *
Srebrno
Pozicioniranje na tržištu
Svakodnevica
Originalna robna marka
HP
Displej
Ekrani na dodir *
No
Izvorni odnos širina/visina
16:9
Procesor
Generacija procesora
Intel® Core™ i5 generația a 13a
Memorija
Ne-ECC
Yes
Medij za čuvanje podataka
Ukupni prostor za podatke *
512 GB
Medijum za skladištenje *
SSD
Ukupni kapacitet SSD-ova
512 GB
Broj instaliranih SSD diskova
1
SSD kapacitet
512 GB
Interfejs Solid State Disk drajva
PCI Express
Podržan NVM Express (NVMe)
Yes
Format SSD diska
M.2
Grafike
Integrisana grafička kartica *
Yes
Model instalirane grafičke kartice *
Intel Iris Xe Graphics
Audio
Ugrađeni zvučnici
Yes
Ugrađeni mikrofon
Yes
Kamera
Prednja kamera
Yes
Mreža
Vrhunski Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip A *
2
Portovi i interfejsi
Broj portova USB 3.2 Gen 1 (3.1 Gen 1) tip C *
1
Broj HDMI portova *
1
HDMI verzija
1.4b
Performanse
Skup čipova matične ploče
Intel® SoC
Tastatura
Numerička tastatura *
Yes
Tastatura pune veličine
Yes
Naziv boje tastature
soft grey
Softver
Instalirani operativni sistem *
Windows 11 Home
Special features
HP Imagepad
Yes
HP segment
Kućne
Baterije
Trajanje baterije (maks)
8 č
Vreme neprekidnog puštanja video materijala
10 č
Brzo punjenje
Yes
Menadžment potrošnje
Disipacija toplote AC adaptera
45 W
Sigurnost
TPM čip (za bezbednost i enkripciju)
Yes
Zaštita lozinkom
Yes
Održivost
Usklađenost sa održivošću
Yes
Sertifikati o održivosti
ENERGY STAR
Težina i dimenzije
Širina
400,7 mm
Dubina
257,8 mm
Visina
19,9 mm
Podaci o pakovanju
Širina paketa
69 mm
Dubina paketa
520 mm
Visina paketa
345 mm
Težina paketa
2,96 kg